Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments SN74LVC06AMDREP
SN74LVC06AMDREP
Active
Logic - Gates and Inverters
Description:
IC INVERTER OD 6CH 1-INP 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74LVC06AMDREP Datasheet
History Price: $1.00200
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LVC06AMDREP Specification
Specification
Part No
SN74LVC06AMDREP
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Open Drain
Voltage - Supply
1.65V ~ 3.6V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
-, 24mA
Input Logic Level - Low
0.7V ~ 0.8V
Input Logic Level - High
1.7V ~ 2V
Max Propagation Delay @ V, Max CL
3.5ns @ 3.3V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74LVC06AMDREP Related Parts
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LVC06AMDREP Compare Parts
SN74LVC06AMDREP vs SN75453BPS
SN74LVC06AMDREP vs SN74S86NSRG4
SN74LVC06AMDREP vs SN74S86NSRE4
SN74LVC06AMDREP vs SN74S86NSR
SN74LVC06AMDREP vs SN74S86NS
SN74LVC06AMDREP vs SN74S86N
SN74LVC06AMDREP vs SN74S86DRG4
SN74LVC06AMDREP vs SN74S86DRE4
SN74LVC06AMDREP vs SN74S86DR
SN74LVC06AMDREP vs SN74S86D
SN74LVC06AMDREP vs SN74S65N
SN74LVC06AMDREP vs SN74S65DR
SN74LVC06AMDREP vs SN74S64N3
SN74LVC06AMDREP vs SN74S64N
SN74LVC06AMDREP vs SN74S64D
SN74LVC06AMDREP vs SN74S40N
SN74LVC06AMDREP vs SN74S38NSR
SN74LVC06AMDREP vs SN74S38NS
SN74LVC06AMDREP vs SN74S38N3
SN74LVC06AMDREP vs SN74S38N
SN74LVC06AMDREP vs SN74S38DR
SN74LVC06AMDREP vs SN74S38D
SN74LVC06AMDREP vs SN74S37NSRG4
SN74LVC06AMDREP vs SN74S37NSRE4
SN74LVC06AMDREP vs SN74S37NSR
SN74LVC06AMDREP vs SN74S37NS
SN74LVC06AMDREP vs SN74S37N
SN74LVC06AMDREP vs SN74S37DRG4
SN74LVC06AMDREP vs SN74S37DRE4
SN74LVC06AMDREP vs SN74S37DR
SN74LVC06AMDREP vs SN74S37D
SN74LVC06AMDREP vs SN74S32NSRG4
SN74LVC06AMDREP vs SN74S32NSRE4
SN74LVC06AMDREP vs SN74S32NSR
SN74LVC06AMDREP vs SN74S32NS
SN74LVC06AMDREP vs SN74S32N
SN74LVC06AMDREP vs SN74S32DR
SN74LVC06AMDREP vs SN74S32D
SN74LVC06AMDREP vs SN74S30N
SN74LVC06AMDREP vs SN74S30DR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied