☰
SN74LVC2G32DCTR
SN74LVC2G32DCTR
Active
Description:  IC GATE OR 2CH 2-INP SM8
Manufacturer:  Texas Instruments
History Price: $0.65000
In Stock: 34340
SN74LVC2G32DCTR Specification
Specification
Part No
SN74LVC2G32DCTR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
0.7V ~ 0.8V
Input Logic Level - High
1.7V ~ 2V
Max Propagation Delay @ V, Max CL
3.2ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SM8
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
SN74LVC2G32DCTR Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LVC2G32DCTR Description
Overview of Texas Instruments SN74LVC2G32DCTR

The Texas Instruments SN74LVC2G32DCTR is a dual 2-input OR gate designed for low-voltage CMOS applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, and is optimized for low power consumption while providing high-speed performance. The SN74LVC2G32DCTR is particularly suitable for applications in digital logic circuits, signal processing, and interfacing between different voltage levels.

Key Specifications

- Number of Gates: 2 (dual OR gate)
- Supply Voltage (VCC): 1.65V to 5.5V
- Input Voltage Range: 0V to VCC
- Output Voltage Range: 0V to VCC
- Input Threshold Levels:
- VIT+ (Positive-going input threshold): 0.6V to 0.7V (at VCC = 3.3V)
- VIT- (Negative-going input threshold): 0.3V to 0.4V (at VCC = 3.3V)
- Output Drive Current: ±24 mA (at VCC = 3.3V)
- Propagation Delay: 3.5 ns (typical at VCC = 3.3V)
- Package Type: SOT-23 (5-pin)
- Operating Temperature Range: -40°C to 125°C

Functional Features

1. High-Speed Operation
The SN74LVC2G32DCTR is designed for high-speed digital applications, with a typical propagation delay of just 3.5 ns at a supply voltage of 3.3V. This fast response time makes it suitable for applications requiring quick signal processing and logic operations.

2. Low Power Consumption
This device is optimized for low power operation, making it ideal for battery-powered applications. The low quiescent current helps extend battery life in portable devices, contributing to energy efficiency in various applications.

3. Flexible Voltage Compatibility
The SN74LVC2G32DCTR operates over a wide supply voltage range of 1.65V to 5.5V, allowing it to be used in various systems, from low-voltage logic circuits to standard 5V applications. This versatility makes it a valuable component in mixed-voltage environments.

4. Robust I/O Characteristics
The device features a high output drive capability of ±24 mA, enabling it to drive loads directly. This characteristic is particularly useful in applications where the OR gate needs to interface with other digital components or drive capacitive loads.

5. Compact Package
The SOT-23 package is compact and suitable for space-constrained applications. Its small footprint allows for efficient PCB layout and design, making it ideal for modern electronic devices.

Applications

The SN74LVC2G32DCTR is suitable for a variety of applications, including:

- Digital Logic Circuits: Used in various digital logic designs to perform OR operations between signals.
- Signal Conditioning: Ideal for cleaning up and conditioning signals in communication systems.
- Level Shifting: Can be employed to interface between different voltage levels in mixed-signal systems.
- Consumer Electronics: Commonly found in devices such as smartphones, tablets, and other portable electronics.

Conclusion

The Texas Instruments SN74LVC2G32DCTR is a versatile and high-performance dual OR gate that excels in low-voltage digital applications. Its combination of high-speed operation, low power consumption, and robust output drive capability makes it an excellent choice for a wide range of electronic designs. With its flexibility and reliability, the SN74LVC2G32DCTR stands out as a valuable component in modern digital logic circuits.
SN74LVC2G32DCTR Compare Parts
  • SN74LVC2G32DCTR vs SN75453BPS
  • SN74LVC2G32DCTR vs SN74S86NSRG4
  • SN74LVC2G32DCTR vs SN74S86NSRE4
  • SN74LVC2G32DCTR vs SN74S86NSR
  • SN74LVC2G32DCTR vs SN74S86NS
  • SN74LVC2G32DCTR vs SN74S86N
  • SN74LVC2G32DCTR vs SN74S86DRG4
  • SN74LVC2G32DCTR vs SN74S86DRE4
  • SN74LVC2G32DCTR vs SN74S86DR
  • SN74LVC2G32DCTR vs SN74S86D
  • SN74LVC2G32DCTR vs SN74S65N
  • SN74LVC2G32DCTR vs SN74S65DR
  • SN74LVC2G32DCTR vs SN74S64N3
  • SN74LVC2G32DCTR vs SN74S64N
  • SN74LVC2G32DCTR vs SN74S64D
  • SN74LVC2G32DCTR vs SN74S40N
  • SN74LVC2G32DCTR vs SN74S38NSR
  • SN74LVC2G32DCTR vs SN74S38NS
  • SN74LVC2G32DCTR vs SN74S38N3
  • SN74LVC2G32DCTR vs SN74S38N
  • SN74LVC2G32DCTR vs SN74S38DR
  • SN74LVC2G32DCTR vs SN74S38D
  • SN74LVC2G32DCTR vs SN74S37NSRG4
  • SN74LVC2G32DCTR vs SN74S37NSRE4
  • SN74LVC2G32DCTR vs SN74S37NSR
  • SN74LVC2G32DCTR vs SN74S37NS
  • SN74LVC2G32DCTR vs SN74S37N
  • SN74LVC2G32DCTR vs SN74S37DRG4
  • SN74LVC2G32DCTR vs SN74S37DRE4
  • SN74LVC2G32DCTR vs SN74S37DR
  • SN74LVC2G32DCTR vs SN74S37D
  • SN74LVC2G32DCTR vs SN74S32NSRG4
  • SN74LVC2G32DCTR vs SN74S32NSRE4
  • SN74LVC2G32DCTR vs SN74S32NSR
  • SN74LVC2G32DCTR vs SN74S32NS
  • SN74LVC2G32DCTR vs SN74S32N
  • SN74LVC2G32DCTR vs SN74S32DR
  • SN74LVC2G32DCTR vs SN74S32D
  • SN74LVC2G32DCTR vs SN74S30N
  • SN74LVC2G32DCTR vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied