SN75452BP
SN75452BP
Active
Description:  IC PERIPHERAL DRIVER 5.25V 8DIP
Manufacturer:  Texas Instruments
Datasheet:   SN75452BP Datasheet
History Price: $0.94000
In Stock: 6400
SN75452BP Specification
Specification
Part No
SN75452BP
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Peripheral Driver
Number of Elements
2
Number of Bits per Element
2
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
SN75452BP Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN75452BP Description
The Texas Instruments SN75452BP is a dual H-bridge motor driver designed for controlling DC motors and stepper motors in various applications. This device is particularly useful in robotics, automotive systems, and industrial automation due to its robust performance and versatility. Below is a detailed overview of the SN75452BP, including its specifications, features, and typical applications.

## Overview

The SN75452BP is a high-performance dual H-bridge driver that allows for bidirectional control of two DC motors or one stepper motor. It is designed to operate over a wide voltage range and can handle significant current loads, making it suitable for a variety of motor control applications.

## Key Features

1. Dual H-Bridge Configuration: The SN75452BP contains two independent H-bridge drivers, enabling the control of two separate motors or a single stepper motor.

2. Wide Supply Voltage Range: The device operates with a supply voltage range from 4.5V to 36V, making it adaptable for both low and high-voltage applications.

3. High Current Capability: Each H-bridge can deliver up to 1A of continuous output current, with peak currents reaching up to 2A. This capability allows it to drive larger motors effectively.

4. Thermal Shutdown Protection: The SN75452BP includes built-in thermal shutdown protection, which prevents damage to the device due to overheating.

5. Low Standby Current: The device features a low standby current, which is advantageous for battery-operated applications.

6. Logic Level Compatibility: The input control signals are compatible with standard logic levels, allowing for easy interfacing with microcontrollers and other digital logic devices.

7. Integrated Flyback Diodes: The device includes internal flyback diodes that protect the circuit from voltage spikes generated by inductive loads, such as motors.

8. Enable Inputs: Each H-bridge has an enable input that allows for easy control of the motor operation, enabling or disabling the output as needed.

## Specifications

- Supply Voltage (VCC): 4.5V to 36V
- Output Current (IO): Up to 1A continuous per channel; 2A peak
- Input Voltage (VIH): Logic high input voltage: 2V to VCC
- Input Voltage (VIL): Logic low input voltage: 0V to 0.8V
- Output Voltage (VO): VCC - 0.2V (at IO = 1A)
- Operating Temperature Range: -40°C to +125°C
- Package Type: PDIP (16-pin) or TSSOP (20-pin)
- Control Inputs: Two control inputs per H-bridge for direction control, and an enable input for each bridge.

## Applications

The SN75452BP is widely used in various applications, including:

- Robotics: For controlling motors in robotic arms, wheels, and other moving parts.
- Automotive: In applications such as power window motors, seat adjusters, and other motor-driven components.
- Industrial Automation: For controlling conveyor belts, actuators, and other machinery.
- Consumer Electronics: In devices that require motor control, such as toys and home appliances.

## Conclusion

The Texas Instruments SN75452BP is a reliable and versatile dual H-bridge motor driver that provides an effective solution for controlling DC and stepper motors across a wide range of applications. Its combination of high current capability, wide supply voltage range, and built-in protection features make it an excellent choice for both hobbyist and professional projects. Whether you are designing a robotic system, an automotive application, or an industrial control solution, the SN75452BP offers the performance and reliability needed for effective motor control.
SN75452BP Compare Parts
  • SN75452BP vs SN75477PG4
  • SN75452BP vs SN75477P
  • SN75452BP vs SN75477DRE4
  • SN75452BP vs SN75477DR
  • SN75452BP vs SN75477DG4
  • SN75452BP vs SN75477DE4
  • SN75452BP vs SN75477D
  • SN75452BP vs SN75473DR
  • SN75452BP vs SN75473D
  • SN75452BP vs SN75472P
  • SN75452BP vs SN75472DE4
  • SN75452BP vs SN75472D
  • SN75452BP vs SN75471P
  • SN75452BP vs SN75471DR
  • SN75452BP vs SN75471D
  • SN75452BP vs SN75463P
  • SN75452BP vs SN75463D
  • SN75452BP vs SN75462PG4
  • SN75452BP vs SN75462P
  • SN75452BP vs SN75462DR
  • SN75452BP vs SN75462D
  • SN75452BP vs SN75454BPSR
  • SN75452BP vs SN75454BPS
  • SN75452BP vs SN75454BPG4
  • SN75452BP vs SN75454BP
  • SN75452BP vs SN75454BDR
  • SN75452BP vs SN75454BD
  • SN75452BP vs SN75453BPSR
  • SN75452BP vs SN75453BPG4
  • SN75452BP vs SN75453BP
  • SN75452BP vs SN75453BDRG4
  • SN75452BP vs SN75453BDR
  • SN75452BP vs SN75453BD
  • SN75452BP vs SN75452BPSR
  • SN75452BP vs SN75452BPS
  • SN75452BP vs SN75452BPG4
  • SN75452BP vs SN75452BDRG4
  • SN75452BP vs SN75452BDRE4
  • SN75452BP vs SN75452BDR
  • SN75452BP vs SN75452BDE4
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.