☰
THS6002CDWP
THS6002CDWP
Active
Description:  IC TXRX FULL 2/2 20SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   THS6002CDWP Datasheet
History Price: $11.26000
In Stock: 26400
THS6002CDWP Specification
Specification
Part No
THS6002CDWP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
DSL
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
9V ~ 32V, ?.5V ~ 16V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
20-HSOIC
THS6002CDWP PDF Datasheet
THS6002CDWP Related Parts
THS6002CDWPG4
THS6002CDWPG4
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002CDWPR
THS6002CDWPR
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002CDWPRG4
THS6002CDWPRG4
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002IDWP
THS6002IDWP
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002IDWPR
THS6002IDWPR
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6007IPWP
THS6007IPWP
Texas Instruments
IC TRANSCEIVER FULL 2/2 28HTSSOP
THS6012CDWP
THS6012CDWP
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012CDWPR
THS6012CDWPR
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012IDWP
THS6012IDWP
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012IDWPR
THS6012IDWPR
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012IGQER
THS6012IGQER
Texas Instruments
IC DRIVER 2/0 80BGA MICROSTAR JR
THS6022CGQER
THS6022CGQER
Texas Instruments
LINE DRIVER
THS6002CDWP Compare Parts
  • THS6002CDWP vs THS6204IRHFR
  • THS6002CDWP vs THS6204IPWPR
  • THS6002CDWP vs THS6204IPWP
  • THS6002CDWP vs THS6184RHFT
  • THS6002CDWP vs THS6184RHFR
  • THS6002CDWP vs THS6184PWPR
  • THS6002CDWP vs THS6184PWP
  • THS6002CDWP vs THS6182RHFT
  • THS6002CDWP vs THS6182RHFR
  • THS6002CDWP vs THS6182PWP
  • THS6002CDWP vs THS6182DWRG4
  • THS6002CDWP vs THS6182DWR
  • THS6002CDWP vs THS6182DWPR
  • THS6002CDWP vs THS6182DWP
  • THS6002CDWP vs THS6182DW
  • THS6002CDWP vs THS6182DRG4
  • THS6002CDWP vs THS6182DR
  • THS6002CDWP vs THS6182D
  • THS6002CDWP vs THS6132VFPRG4
  • THS6002CDWP vs THS6132VFPR
  • THS6002CDWP vs THS6132VFP
  • THS6002CDWP vs THS6132RGWR
  • THS6002CDWP vs THS6093IPWPR
  • THS6002CDWP vs THS6093IPWPG4
  • THS6002CDWP vs THS6093IPWP
  • THS6002CDWP vs THS6093IDRG4
  • THS6002CDWP vs THS6093IDR
  • THS6002CDWP vs THS6093ID
  • THS6002CDWP vs THS6093CPWPR
  • THS6002CDWP vs THS6093CPWPG4
  • THS6002CDWP vs THS6093CPWP
  • THS6002CDWP vs THS6093CDRG4
  • THS6002CDWP vs THS6093CDR
  • THS6002CDWP vs THS6093CDG4
  • THS6002CDWP vs THS6093CD
  • THS6002CDWP vs THS6092IDRG4
  • THS6002CDWP vs THS6092IDR
  • THS6002CDWP vs THS6092IDDAR
  • THS6002CDWP vs THS6092IDDAG3
  • THS6002CDWP vs THS6092IDDA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!