☰
THS6012CDWP
THS6012CDWP
Active
Description:  IC DRIVER 2/0 20SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   THS6012CDWP Datasheet
History Price: $6.34000
In Stock: 28240
THS6012CDWP Specification
Specification
Part No
THS6012CDWP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
DSL
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 16V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
20-HSOIC
THS6012CDWP PDF Datasheet
THS6012CDWP Related Parts
THS6002CDWP
THS6002CDWP
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002CDWPG4
THS6002CDWPG4
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002CDWPR
THS6002CDWPR
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002CDWPRG4
THS6002CDWPRG4
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002IDWP
THS6002IDWP
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6002IDWPR
THS6002IDWPR
Texas Instruments
IC TXRX FULL 2/2 20SOPWRPAD
THS6007IPWP
THS6007IPWP
Texas Instruments
IC TRANSCEIVER FULL 2/2 28HTSSOP
THS6012CDWPR
THS6012CDWPR
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012IDWP
THS6012IDWP
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012IDWPR
THS6012IDWPR
Texas Instruments
IC DRIVER 2/0 20SOPWRPAD
THS6012IGQER
THS6012IGQER
Texas Instruments
IC DRIVER 2/0 80BGA MICROSTAR JR
THS6022CGQER
THS6022CGQER
Texas Instruments
LINE DRIVER
THS6012CDWP Description

The Texas Instruments THS6012CDWP is a high-speed, high-performance operational amplifier designed to meet the needs of demanding analog applications. It features a wide bandwidth, low distortion, and high output drive capability, making it suitable for various applications, including data acquisition systems, video processing, and RF amplification.

## Key Features

1. High-Speed Performance:
- The THS6012 offers a slew rate of up to 250 V/µs, allowing it to handle rapid signal changes effectively.

2. Wide Bandwidth:
- The device boasts a -3 dB bandwidth of 90 MHz at a gain of 1, providing ample frequency response for high-frequency applications.

3. Low Distortion:
- With a total harmonic distortion (THD) of only 0.1% at 1 MHz, the THS6012 ensures high signal fidelity, essential for audio and video applications.

4. High Output Drive:
- The output can drive capacitive loads of up to 100 pF while maintaining stability, making it versatile for different circuit designs.

5. Single-Supply Operation:
- The THS6012 can operate on a single supply voltage from +5 V to +12 V, simplifying power supply design.

6. Rail-to-Rail Output:
- The rail-to-rail output swing allows for maximum output voltage utilization, enhancing the dynamic range of signals.

7. Thermal Shutdown Protection:
- Built-in thermal protection prevents the device from damage under excessive temperature conditions.

8. Low Power Consumption:
- The device consumes a maximum of 15 mA of supply current, making it suitable for battery-operated applications.

## Specifications

- Supply Voltage: +5 V to +12 V
- Slew Rate: 250 V/µs
- Gain Bandwidth Product: 90 MHz
- -3 dB Bandwidth: 90 MHz (gain = 1)
- Total Harmonic Distortion (THD): 0.1% (at 1 MHz)
- Output Current: 150 mA (typical)
- Input Voltage Range: Common-mode range extends from V- to V+ - 1.5 V
- Input Offset Voltage: 0.5 mV (max)
- Common-Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Output Voltage Swing: Rail-to-rail
- Package Type: TSSOP (8-pin)
- Operating Temperature Range: -40°C to +85°C

## Applications

The THS6012CDWP is ideal for various applications, including:

- Data Acquisition Systems: Used in signal conditioning for ADC inputs.
- Video Processing: Suitable for buffering and amplifying video signals.
- RF and Communications: Effective in RF amplification circuits due to its high bandwidth and low noise.
- Instrumentation: Perfect for high-speed instrumentation applications requiring accurate signal amplification.

## Conclusion

The Texas Instruments THS6012CDWP operational amplifier stands out for its combination of high-speed performance, low distortion, and versatile application capabilities. Its robust specifications and features make it a reliable choice for engineers seeking to implement high-performance analog solutions in a variety of fields. Whether used in data acquisition, video processing, or RF applications, the THS6012 is engineered to deliver exceptional performance and reliability.
THS6012CDWP Compare Parts
  • THS6012CDWP vs THS6204IRHFR
  • THS6012CDWP vs THS6204IPWPR
  • THS6012CDWP vs THS6204IPWP
  • THS6012CDWP vs THS6184RHFT
  • THS6012CDWP vs THS6184RHFR
  • THS6012CDWP vs THS6184PWPR
  • THS6012CDWP vs THS6184PWP
  • THS6012CDWP vs THS6182RHFT
  • THS6012CDWP vs THS6182RHFR
  • THS6012CDWP vs THS6182PWP
  • THS6012CDWP vs THS6182DWRG4
  • THS6012CDWP vs THS6182DWR
  • THS6012CDWP vs THS6182DWPR
  • THS6012CDWP vs THS6182DWP
  • THS6012CDWP vs THS6182DW
  • THS6012CDWP vs THS6182DRG4
  • THS6012CDWP vs THS6182DR
  • THS6012CDWP vs THS6182D
  • THS6012CDWP vs THS6132VFPRG4
  • THS6012CDWP vs THS6132VFPR
  • THS6012CDWP vs THS6132VFP
  • THS6012CDWP vs THS6132RGWR
  • THS6012CDWP vs THS6093IPWPR
  • THS6012CDWP vs THS6093IPWPG4
  • THS6012CDWP vs THS6093IPWP
  • THS6012CDWP vs THS6093IDRG4
  • THS6012CDWP vs THS6093IDR
  • THS6012CDWP vs THS6093ID
  • THS6012CDWP vs THS6093CPWPR
  • THS6012CDWP vs THS6093CPWPG4
  • THS6012CDWP vs THS6093CPWP
  • THS6012CDWP vs THS6093CDRG4
  • THS6012CDWP vs THS6093CDR
  • THS6012CDWP vs THS6093CDG4
  • THS6012CDWP vs THS6093CD
  • THS6012CDWP vs THS6092IDRG4
  • THS6012CDWP vs THS6092IDR
  • THS6012CDWP vs THS6092IDDAR
  • THS6012CDWP vs THS6092IDDAG3
  • THS6012CDWP vs THS6092IDDA
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!