☰
TL331BIDBVR
TL331BIDBVR
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL331BIDBVR Datasheet
History Price: $0.74000
In Stock: 35840
TL331BIDBVR Specification
Specification
Part No
TL331BIDBVR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (?
3V ~ 36V
Voltage - Input Offset (Max)
2.5mV @ 36V
Current - Input Bias (Max)
0.025μA @ 5V
Current - Output (Typ)
18mA @ 5V
Current - Quiescent (Max)
430μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
1μs (Typ)
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TL331BIDBVR PDF Datasheet
TL331BIDBVR Related Parts
TL3016CD
TL3016CD
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDG4
TL3016CDG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDR
TL3016CDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CPW
TL3016CPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016CPWR
TL3016CPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016ID
TL3016ID
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDR
TL3016IDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDRG4
TL3016IDRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IPW
TL3016IPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWR
TL3016IPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWRG4
TL3016IPWRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3116CD
TL3116CD
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
TL331BIDBVR Description
The Texas Instruments TL331BIDBVR is a precision voltage comparator designed for a variety of applications, including signal conditioning, level detection, and threshold sensing. This device is known for its high speed, low power consumption, and wide supply voltage range, making it suitable for both battery-operated and high-performance systems.

## Key Features:

1. Single Comparator: The TL331BIDBVR is a single comparator, which allows for compact designs and efficient use of board space.

2. Wide Supply Voltage Range: It operates over a supply voltage range of 2.7V to 36V, accommodating a variety of power supply configurations, including both single and dual supply systems.

3. Low Power Consumption: The device features a low supply current of typically 50 µA, which is advantageous for battery-powered applications where power efficiency is critical.

4. High Speed: The TL331BIDBVR boasts a fast response time with a propagation delay of approximately 200 ns, enabling it to handle high-speed signals effectively.

5. Input Voltage Range: The input common-mode voltage range extends from the negative supply voltage to 1.5V below the positive supply voltage, allowing for a wide range of input signal levels.

6. Output Stage: The output is capable of sinking and sourcing current, making it suitable for driving loads directly. The output can swing close to the supply rails, providing flexibility in interfacing with other components.

7. Hysteresis: The TL331BIDBVR can be configured with hysteresis, which helps to prevent false triggering due to noise or small fluctuations in the input signal.

8. Temperature Range: The device is rated for operation over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications:

- Supply Voltage (V+ to V-): 2.7V to 36V
- Supply Current: 50 µA (typical)
- Propagation Delay: 200 ns (typical)
- Input Offset Voltage: 2 mV (max)
- Input Common-Mode Voltage Range: V- to V+ - 1.5V
- Output Voltage Swing: V- + 0.1V to V+ - 1.5V (at 4 mA load)
- Output Current: 20 mA (max)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Input Impedance: 1 MΩ (typical)
- Package Type: SOT-23 (Surface Mount)

## Applications:

The TL331BIDBVR is widely used in various applications, including:
- Voltage level detection
- Battery voltage monitoring
- Over-voltage and under-voltage protection circuits
- Signal conditioning and processing
- Comparator circuits in control systems
- Threshold sensing in industrial applications

## Conclusion:

The Texas Instruments TL331BIDBVR is a versatile and efficient voltage comparator that offers a combination of high speed, low power consumption, and a wide supply voltage range. Its features make it suitable for a broad spectrum of applications in consumer electronics, industrial equipment, and automotive systems. Whether you are designing a simple voltage detection circuit or a more complex control system, the TL331BIDBVR is a reliable choice for your comparator needs.
TL331BIDBVR Compare Parts
  • TL331BIDBVR vs TL391BIDBVR
  • TL331BIDBVR vs TL331VSN4T3G
  • TL331BIDBVR vs TL331SN4T3G
  • TL331BIDBVR vs TL331QDBVRQ1
  • TL331BIDBVR vs TL331MDBVTEP
  • TL331BIDBVR vs TL331KDBVT
  • TL331BIDBVR vs TL331KDBVRG4
  • TL331BIDBVR vs TL331KDBVR
  • TL331BIDBVR vs TL331IDR
  • TL331BIDBVR vs TL331IDBVTG4
  • TL331BIDBVR vs TL331IDBVTE4
  • TL331BIDBVR vs TL331IDBVT
  • TL331BIDBVR vs TL331IDBVRQ1
  • TL331BIDBVR vs TL331IDBVRG4
  • TL331BIDBVR vs TL331IDBVRE4
  • TL331BIDBVR vs TL331IDBVR
  • TL331BIDBVR vs TL331BQDBVRQ1
  • TL331BIDBVR vs TL3116IPWR
  • TL331BIDBVR vs TL3116IPW
  • TL331BIDBVR vs TL3116IDR
  • TL331BIDBVR vs TL3116IDG4
  • TL331BIDBVR vs TL3116ID
  • TL331BIDBVR vs TL3116CPWR
  • TL331BIDBVR vs TL3116CPW
  • TL331BIDBVR vs TL3116CDR
  • TL331BIDBVR vs TL3116CD
  • TL331BIDBVR vs TL3016IPWRG4
  • TL331BIDBVR vs TL3016IPWR
  • TL331BIDBVR vs TL3016IPW
  • TL331BIDBVR vs TL3016IDRG4
  • TL331BIDBVR vs TL3016IDR
  • TL331BIDBVR vs TL3016ID
  • TL331BIDBVR vs TL3016CPWR
  • TL331BIDBVR vs TL3016CPW
  • TL331BIDBVR vs TL3016CDR
  • TL331BIDBVR vs TL3016CDG4
  • TL331BIDBVR vs TL3016CD
  • TL331BIDBVR vs TL331SDBVRWB
  • TL331BIDBVR vs TL331SDBVRCT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable