☰
TL331IDBVR
TL331IDBVR
Active
Description:  IC COMPARATOR 1 DIFF SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL331IDBVR Datasheet
History Price: $0.66000
In Stock: 22080
TL331IDBVR Specification
Specification
Part No
TL331IDBVR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
700μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TL331IDBVR PDF Datasheet
TL331IDBVR Related Parts
TL3016CD
TL3016CD
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDG4
TL3016CDG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDR
TL3016CDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CPW
TL3016CPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016CPWR
TL3016CPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016ID
TL3016ID
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDR
TL3016IDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDRG4
TL3016IDRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IPW
TL3016IPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWR
TL3016IPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWRG4
TL3016IPWRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3116CD
TL3116CD
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
TL331IDBVR Description

## Detailed Introduction to the TL331IDBVR Comparator

## Overview

The TL331IDBVR is a single operational amplifier (op-amp) comparator manufactured by Texas Instruments. It is designed to offer precision, reliability, and versatility for a wide range of analog applications. The TL331IDBVR is particularly useful in systems that require accurate signal comparison and decision-making processes, such as analog-to-digital conversion, voltage level detection, and signal conditioning.

## Key Features

1. Comparator Type:
- Single Comparator: The TL331IDBVR is a single comparator device. It provides a high-precision comparison of two input signals and outputs a digital signal based on the comparison.

2. Voltage Range:
- Wide Supply Voltage Range: The TL331IDBVR operates within a supply voltage range of 2V to 36V. This broad range allows it to be used in various applications with different power supply requirements.

3. Input Voltage Range:
- Common-Mode Input Voltage Range: The comparator has a common-mode input voltage range that extends from 0V to (V+ - 1.5V). This wide input range ensures reliable operation even with low input voltages.

4. Output Characteristics:
- Open-Collector Output: The TL331IDBVR features an open-collector output stage. This design allows for flexible interfacing with different voltage levels and easy integration with other digital logic circuits.

5. Response Time:
- Fast Response Time: The comparator has a typical response time of 1µs. This rapid response time ensures that it can handle high-speed signals and provides timely output changes based on the input voltage comparison.

6. Input Offset Voltage:
- Low Input Offset Voltage: The TL331IDBVR features a low input offset voltage, typically 1mV. This low offset voltage enhances the accuracy of the comparator by minimizing errors in signal comparison.

7. Hysteresis:
- Hysteresis Option: The TL331IDBVR can be configured with hysteresis to improve noise immunity and prevent unwanted oscillations in the output signal. Hysteresis ensures that the comparator switches states only when the input signal crosses a defined threshold.

8. Power Consumption:
- Low Power Consumption: The comparator is designed for low power consumption, making it suitable for battery-powered and energy-efficient applications. The typical supply current is around 1µA, which contributes to the overall power efficiency.

9. Package Type:
- SOT-23-5 Package: The TL331IDBVR is available in a compact SOT-23-5 package. This small package size makes it suitable for space-constrained applications and allows for easy integration into various circuit designs.

## Applications

1. Analog-to-Digital Conversion (ADC):
- The TL331IDBVR is used in ADC circuits to compare analog signals and generate a digital output. Its fast response time and precision make it ideal for applications requiring accurate signal conversion.

2. Voltage Level Detection:
- It can be employed in voltage level detection circuits to monitor and compare voltage levels against predefined thresholds. This feature is useful in over-voltage and under-voltage protection systems.

3. Signal Conditioning:
- The comparator can be used for signal conditioning purposes, such as filtering out noise and providing clean transitions between signal states. This improves the overall quality and reliability of the signal being processed.

4. Pulse Width Modulation (PWM) Control:
- In PWM control applications, the TL331IDBVR can compare a reference voltage to a triangular or sawtooth waveform, generating a PWM signal with precise duty cycle control.

5. Zero Crossing Detection:
- The comparator can be used for zero-crossing detection in waveform analysis and motor control applications. It helps in detecting the point where the input signal crosses zero voltage, which is crucial for phase-locked loops and control systems.

6. Frequency Counting:
- The TL331IDBVR can be utilized in frequency counting applications where it converts an analog signal into a square wave that can be easily counted by digital circuits.

7. Oscillator Circuits:
- It is used in oscillator circuits to convert varying input voltages into stable oscillatory signals. The comparator%27s precise switching characteristics ensure stable and reliable oscillation.

## Advantages

1. Precision and Accuracy:
- The TL331IDBVR offers high precision and accuracy in signal comparison due to its low input offset voltage and fast response time. This makes it suitable for applications requiring exact signal thresholding.

2. Wide Voltage Range:
- The broad supply voltage range and input voltage range provide flexibility in various circuit designs, accommodating different power supply requirements and input signal levels.

3. Low Power Consumption:
- Its low power consumption makes it an excellent choice for battery-operated devices and energy-sensitive applications, contributing to longer battery life and reduced energy costs.

4. Compact Package:
- The SOT-23-5 package allows for easy integration into compact circuit designs, making it suitable for use in space-constrained environments and portable devices.

5. Flexible Output:
- The open-collector output stage allows for interfacing with different voltage levels and provides flexibility in digital logic integration. It also allows for wired-AND configurations in multi-comparator setups.

6. Hysteresis Configuration:
- The option for hysteresis enhances noise immunity and provides stable output transitions, preventing erratic behavior and false triggering.

## Conclusion

The TL331IDBVR comparator from Texas Instruments is a high-performance and versatile device designed for precise signal comparison in a wide range of applications. Its broad voltage ranges, low input offset voltage, fast response time, and low power consumption make it an excellent choice for analog-to-digital conversion, voltage level detection, signal conditioning, PWM control, and many other applications. The compact SOT-23-5 package and flexible open-collector output further enhance its suitability for modern electronic designs. With its combination of precision, performance, and efficiency, the TL331IDBVR offers a robust solution for various analog signal processing needs.
TL331IDBVR Compare Parts
  • TL331IDBVR vs TL391BIDBVR
  • TL331IDBVR vs TL331VSN4T3G
  • TL331IDBVR vs TL331SN4T3G
  • TL331IDBVR vs TL331QDBVRQ1
  • TL331IDBVR vs TL331MDBVTEP
  • TL331IDBVR vs TL331KDBVT
  • TL331IDBVR vs TL331KDBVRG4
  • TL331IDBVR vs TL331KDBVR
  • TL331IDBVR vs TL331IDR
  • TL331IDBVR vs TL331IDBVTG4
  • TL331IDBVR vs TL331IDBVTE4
  • TL331IDBVR vs TL331IDBVT
  • TL331IDBVR vs TL331IDBVRQ1
  • TL331IDBVR vs TL331IDBVRG4
  • TL331IDBVR vs TL331IDBVRE4
  • TL331IDBVR vs TL331BQDBVRQ1
  • TL331IDBVR vs TL331BIDBVR
  • TL331IDBVR vs TL3116IPWR
  • TL331IDBVR vs TL3116IPW
  • TL331IDBVR vs TL3116IDR
  • TL331IDBVR vs TL3116IDG4
  • TL331IDBVR vs TL3116ID
  • TL331IDBVR vs TL3116CPWR
  • TL331IDBVR vs TL3116CPW
  • TL331IDBVR vs TL3116CDR
  • TL331IDBVR vs TL3116CD
  • TL331IDBVR vs TL3016IPWRG4
  • TL331IDBVR vs TL3016IPWR
  • TL331IDBVR vs TL3016IPW
  • TL331IDBVR vs TL3016IDRG4
  • TL331IDBVR vs TL3016IDR
  • TL331IDBVR vs TL3016ID
  • TL331IDBVR vs TL3016CPWR
  • TL331IDBVR vs TL3016CPW
  • TL331IDBVR vs TL3016CDR
  • TL331IDBVR vs TL3016CDG4
  • TL331IDBVR vs TL3016CD
  • TL331IDBVR vs TL331SDBVRWB
  • TL331IDBVR vs TL331SDBVRCT
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable