Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TL431ACPS
TL431ACPS
Active
PMIC - Voltage Reference
Description:
TL431 - ADJUSTABLE PRECISION SHU
Manufacturer:
Texas Instruments
Datasheet:
TL431ACPS Datasheet
History Price: $0.09000
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL431ACPS Specification
Specification
Part No
TL431ACPS
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
TL431ACPS PDF Datasheet
TL431ACPS Datasheet
Click and Download: TL431ACPS Datasheet
TL431ACPS Related Parts
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431ACPS Compare Parts
TL431ACPS vs TL432QPK
TL431ACPS vs TL432QDBZTG4
TL431ACPS vs TL432QDBZT
TL431ACPS vs TL432QDBZRG4
TL431ACPS vs TL432QDBZR
TL431ACPS vs TL432QDBVTG4
TL431ACPS vs TL432QDBVTE4
TL431ACPS vs TL432QDBVT
TL431ACPS vs TL432QDBVRG4
TL431ACPS vs TL432QDBVRE4
TL431ACPS vs TL432QDBVR
TL431ACPS vs TL432LIBQDBZRQ1
TL431ACPS vs TL432LIBQDBZR
TL431ACPS vs TL432LIBIDBZR
TL431ACPS vs TL432LIBEDBZRQ1
TL431ACPS vs TL432LIBCDBZR
TL431ACPS vs TL432LIAQDBZRQ1
TL431ACPS vs TL432LIAQDBZR
TL431ACPS vs TL432LIAIDBZR
TL431ACPS vs TL432LIAEDBZRQ1
TL431ACPS vs TL432LIACDBZR
TL431ACPS vs TL432IPKG3
TL431ACPS vs TL432IPK
TL431ACPS vs TL432IL3T
TL431ACPS vs TL432IDBZT
TL431ACPS vs TL432IDBZR
TL431ACPS vs TL432IDBVRG4
TL431ACPS vs TL432IDBVRE4
TL431ACPS vs TL432IDBVR
TL431ACPS vs TL432CPK
TL431ACPS vs TL432CDBZTG4
TL431ACPS vs TL432CDBZT
TL431ACPS vs TL432CDBZR
TL431ACPS vs TL432CDBVRG4
TL431ACPS vs TL432CDBVRE4
TL431ACPS vs TL432CDBVR
TL431ACPS vs TL432BSA-7
TL431ACPS vs TL432BQPKG3
TL431ACPS vs TL432BQPK
TL431ACPS vs TL432BQDBZRQ1
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****