☰
TL431BCDBVR
TL431BCDBVR
Active
Description:  IC VREF SHUNT ADJ 0.5% SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL431BCDBVR Datasheet
History Price: $0.46000
In Stock: 45920
TL431BCDBVR Specification
Specification
Part No
TL431BCDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TL431BCDBVR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431BCDBVR Description

The Texas Instruments TL431BCDBVR is a programmable shunt voltage reference that provides a stable reference voltage with high accuracy and low temperature coefficient. It is designed for use in various applications, including power supplies, battery chargers, and voltage regulation circuits. The device offers flexibility in setting output voltage levels, making it suitable for a wide range of electronic designs.

## Key Features

1. Adjustable Output Voltage:
- The TL431 can be configured to provide any output voltage between 2.5V and 36V, making it highly versatile for different applications.

2. High Accuracy:
- The device features a typical reference voltage accuracy of ±1% at 25°C, ensuring reliable performance in precision applications.

3. Low Temperature Coefficient:
- With a low temperature coefficient of 50 ppm/°C, the TL431 maintains output stability over varying temperature conditions, which is critical for high-precision circuits.

4. Wide Operating Current Range:
- The TL431 operates with a reference current range from 1 mA to 100 mA, allowing for flexible circuit designs and compatibility with various load conditions.

5. Fast Response Time:
- The device exhibits a fast response time, enabling quick adjustments to changes in output voltage, which is essential for dynamic load applications.

6. Built-in Protection Features:
- The TL431 includes internal short-circuit and thermal protection, enhancing the reliability and safety of the application.

7. Compact Package:
- The TL431BCDBVR is available in a small SOT-23 package, making it suitable for space-constrained applications.

8. Low Noise Operation:
- The device provides low noise performance, which is crucial for sensitive applications such as analog signal conditioning.

## Specifications

- Part Number: TL431BCDBVR
- Configuration: Adjustable Shunt Voltage Reference
- Reference Voltage (V_REF): 2.5 V (typical)
- Output Voltage Range: 2.5 V to 36 V
- Accuracy: ±1% (at 25°C)
- Temperature Coefficient: 50 ppm/°C (typical)
- Input Voltage Range: 2.5 V to 36 V
- Operating Current (I_REF): 1 mA to 100 mA
- Power Dissipation: 1 W (maximum)
- Response Time: Fast (typically less than 10 μs)
- Package Type: SOT-23 (DBV)
- Pin Count: 3
- Operating Temperature Range: -40°C to +125°C
- Shunt Regulation: Yes
- Short-Circuit Protection: Yes
- Thermal Shutdown: Yes
- Noise Performance: Low noise

## Applications

The TL431BCDBVR is suitable for a variety of applications, including:

1. Voltage Regulation:
- Used in linear voltage regulators to maintain a stable output voltage across varying load conditions.

2. Power Supply Design:
- Commonly utilized in switching power supplies for feedback regulation to improve efficiency and stability.

3. Battery Chargers:
- Employed in battery management systems to provide precise voltage reference for charging circuits.

4. LED Drivers:
- Serves as a reference for LED driver circuits, ensuring consistent brightness and performance.

5. Signal Conditioning:
- Utilized in analog circuits to provide stable reference voltages for signal processing.

6. Consumer Electronics:
- Integrated into devices such as smartphones, tablets, and other portable electronics to enhance power management.

## Conclusion

The Texas Instruments TL431BCDBVR is a highly versatile and reliable programmable shunt voltage reference that meets the needs of modern electronic designs. Its adjustable output voltage, high accuracy, and low temperature coefficient make it an ideal choice for a wide range of applications, from power supplies to battery chargers. For detailed circuit implementation and further technical specifications, users should refer to the official datasheet provided by Texas Instruments. The TL431BCDBVR represents a robust solution for engineers seeking efficient and effective voltage regulation capabilities in their designs.
TL431BCDBVR Compare Parts
  • TL431BCDBVR vs TL432QPK
  • TL431BCDBVR vs TL432QDBZTG4
  • TL431BCDBVR vs TL432QDBZT
  • TL431BCDBVR vs TL432QDBZRG4
  • TL431BCDBVR vs TL432QDBZR
  • TL431BCDBVR vs TL432QDBVTG4
  • TL431BCDBVR vs TL432QDBVTE4
  • TL431BCDBVR vs TL432QDBVT
  • TL431BCDBVR vs TL432QDBVRG4
  • TL431BCDBVR vs TL432QDBVRE4
  • TL431BCDBVR vs TL432QDBVR
  • TL431BCDBVR vs TL432LIBQDBZRQ1
  • TL431BCDBVR vs TL432LIBQDBZR
  • TL431BCDBVR vs TL432LIBIDBZR
  • TL431BCDBVR vs TL432LIBEDBZRQ1
  • TL431BCDBVR vs TL432LIBCDBZR
  • TL431BCDBVR vs TL432LIAQDBZRQ1
  • TL431BCDBVR vs TL432LIAQDBZR
  • TL431BCDBVR vs TL432LIAIDBZR
  • TL431BCDBVR vs TL432LIAEDBZRQ1
  • TL431BCDBVR vs TL432LIACDBZR
  • TL431BCDBVR vs TL432IPKG3
  • TL431BCDBVR vs TL432IPK
  • TL431BCDBVR vs TL432IL3T
  • TL431BCDBVR vs TL432IDBZT
  • TL431BCDBVR vs TL432IDBZR
  • TL431BCDBVR vs TL432IDBVRG4
  • TL431BCDBVR vs TL432IDBVRE4
  • TL431BCDBVR vs TL432IDBVR
  • TL431BCDBVR vs TL432CPK
  • TL431BCDBVR vs TL432CDBZTG4
  • TL431BCDBVR vs TL432CDBZT
  • TL431BCDBVR vs TL432CDBZR
  • TL431BCDBVR vs TL432CDBVRG4
  • TL431BCDBVR vs TL432CDBVRE4
  • TL431BCDBVR vs TL432CDBVR
  • TL431BCDBVR vs TL432BSA-7
  • TL431BCDBVR vs TL432BQPKG3
  • TL431BCDBVR vs TL432BQPK
  • TL431BCDBVR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****