☰
TL431BCDR
TL431BCDR
Active
Description:  IC VREF SHUNT ADJ 0.5% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL431BCDR Datasheet
History Price: $0.46000
In Stock: 35840
TL431BCDR Specification
Specification
Part No
TL431BCDR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL431BCDR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431BCDR Description
The Texas Instruments TL431BCDR is a widely used precision programmable shunt voltage reference device, designed to provide a stable reference voltage with adjustable output. It functions as an adjustable Zener diode replacement and is suitable for a broad range of applications including voltage regulation, power supplies, and adjustable reference circuits.

General Overview
The TL431BCDR is an integrated three-terminal shunt regulator with a programmable output voltage that can be set precisely via external resistors. It provides a stable 2.5 V reference voltage internally and can maintain regulation over wide input voltages and load conditions. This device is well-regarded for its accuracy, low temperature coefficient, and fast response time, making it essential in feedback control loops of switching power supplies and linear regulators.

Key Features

* Adjustable output voltage: 2.5 V to 36 V via external resistor divider
* Reference voltage: Internal bandgap reference of 2.495 V typical at 25°C
* Output voltage tolerance: ±1% initial tolerance typical
* Operating voltage range: 2.5 V to 36 V
* Output current capability: Up to 100 mA continuous
* Low dynamic output impedance: Typically 0.22 Ω at 10 mA
* Fast response time: <1 µs typical
* Operating temperature range: -40°C to +125°C
* Package: SOT-23-3 plastic package (BCDR), ideal for compact PCB designs
* Stable operation with ceramic capacitors for high-frequency noise reduction
* Low temperature coefficient: Typically 50 ppm/°C
* Shutdown capability: Internal circuitry allows operation down to zero output current

Electrical Specifications

* Reference Voltage (Vref): 2.495 V typical at 25°C
* Reference Voltage Accuracy: ±1% initial tolerance
* Operating Voltage Range: 2.5 V to 36 V
* Cathode Current (IK): 1 mA to 100 mA (continuous)
* Dynamic Impedance: 0.22 Ω typical at 10 mA
* Temperature Stability: ±50 ppm/°C
* Minimum Cathode Current for Regulation: Typically 1 mA
* Thermal Resistance (θJA): Approximately 250°C/W
* Quiescent Current: Typically 1 mA at 5 V input

Pin Configuration and Package Details

* Package Type: SOT-23-3 (BCDR)
* Pin Functions:

* Reference (REF): Input for feedback voltage from resistor divider
* Cathode (K): Output terminal connected to load and power supply
* Anode (A): Connected to ground or negative supply rail

The small SOT-23-3 package provides flexibility in space-constrained designs while ensuring good thermal performance.

Functional Description
The TL431BCDR operates by regulating the voltage between the cathode and anode terminals, maintaining a precise voltage at the reference terminal. When used with an external resistor divider connected from output to reference and ground, the device maintains a stable output voltage defined by the internal reference and resistor ratio. The device acts as an adjustable shunt regulator that shunts current as necessary to keep the voltage stable, thereby allowing its use as a precise voltage reference or error amplifier.

Typical Applications

* Adjustable voltage regulators and power supply feedback loops
* Switching power supplies and DC-DC converters
* Overvoltage and undervoltage protection circuits
* Precision voltage references in instrumentation
* Battery chargers and monitoring circuits
* LED drivers requiring stable voltage control
* Programmable voltage clamps and level shifters

Performance Characteristics
The TL431BCDR offers high precision with low output noise and fast transient response. Its output voltage remains stable over wide temperature ranges and varying load conditions, maintaining accurate control for power supply regulation. The device’s low dynamic output impedance improves stability in control loops, reducing oscillations and improving response time.

Its ability to work with ceramic capacitors for output filtering without compromising stability makes it suitable for modern low-ESR capacitor applications. Additionally, its high output current capability up to 100 mA allows it to directly drive loads or serve as an error amplifier stage in power regulation circuits.

Thermal and Reliability Considerations
Due to its compact SOT-23-3 package, thermal dissipation is limited and must be considered during PCB design. Using adequate copper area on the PCB and thermal vias helps in maintaining device temperature within safe operating limits, especially when operating near the maximum current rating.

The device is qualified for operation in harsh automotive and industrial environments with a wide temperature range and robust electrostatic discharge (ESD) protection, ensuring long-term reliability.

Design Recommendations

* Select resistor divider values to set output voltage accurately while ensuring minimum cathode current is maintained for regulation (generally above 1 mA).
* Use low-noise, precision resistors for the voltage divider to maximize output voltage accuracy.
* Include output filtering capacitors as needed for noise reduction; the device supports ceramic capacitors without stability issues.
* For applications with rapidly varying loads, consider layout and bypass capacitors to maintain transient response and minimize voltage spikes.
* Ensure adequate PCB copper area for thermal dissipation in high-current designs.

Summary
The Texas Instruments TL431BCDR is a versatile, high-precision programmable shunt voltage reference that delivers accurate, stable voltage regulation in a compact SOT-23-3 package. Its wide voltage and current range, fast response, and low noise characteristics make it an essential component in power supply feedback loops, precision voltage references, and protection circuits. With robust performance over wide temperature ranges and excellent reliability, the TL431BCDR is a reliable choice for automotive, industrial, and consumer electronics applications requiring stable and adjustable voltage references.
TL431BCDR Compare Parts
  • TL431BCDR vs TL432QPK
  • TL431BCDR vs TL432QDBZTG4
  • TL431BCDR vs TL432QDBZT
  • TL431BCDR vs TL432QDBZRG4
  • TL431BCDR vs TL432QDBZR
  • TL431BCDR vs TL432QDBVTG4
  • TL431BCDR vs TL432QDBVTE4
  • TL431BCDR vs TL432QDBVT
  • TL431BCDR vs TL432QDBVRG4
  • TL431BCDR vs TL432QDBVRE4
  • TL431BCDR vs TL432QDBVR
  • TL431BCDR vs TL432LIBQDBZRQ1
  • TL431BCDR vs TL432LIBQDBZR
  • TL431BCDR vs TL432LIBIDBZR
  • TL431BCDR vs TL432LIBEDBZRQ1
  • TL431BCDR vs TL432LIBCDBZR
  • TL431BCDR vs TL432LIAQDBZRQ1
  • TL431BCDR vs TL432LIAQDBZR
  • TL431BCDR vs TL432LIAIDBZR
  • TL431BCDR vs TL432LIAEDBZRQ1
  • TL431BCDR vs TL432LIACDBZR
  • TL431BCDR vs TL432IPKG3
  • TL431BCDR vs TL432IPK
  • TL431BCDR vs TL432IL3T
  • TL431BCDR vs TL432IDBZT
  • TL431BCDR vs TL432IDBZR
  • TL431BCDR vs TL432IDBVRG4
  • TL431BCDR vs TL432IDBVRE4
  • TL431BCDR vs TL432IDBVR
  • TL431BCDR vs TL432CPK
  • TL431BCDR vs TL432CDBZTG4
  • TL431BCDR vs TL432CDBZT
  • TL431BCDR vs TL432CDBZR
  • TL431BCDR vs TL432CDBVRG4
  • TL431BCDR vs TL432CDBVRE4
  • TL431BCDR vs TL432CDBVR
  • TL431BCDR vs TL432BSA-7
  • TL431BCDR vs TL432BQPKG3
  • TL431BCDR vs TL432BQPK
  • TL431BCDR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****