☰
TL431BILPR
TL431BILPR
Active
Description:  IC VREF SHUNT ADJ 0.5% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   TL431BILPR Datasheet
History Price: $0.44000
In Stock: 16160
TL431BILPR Specification
Specification
Part No
TL431BILPR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TL431BILPR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431BILPR Description

The TL431BILPR is a programmable shunt voltage regulator from Texas Instruments. It is widely used in electronic circuits to provide stable and precise reference voltages for various applications, including power supply regulation, feedback control systems, and voltage monitoring. The device offers flexibility, as it can be used in both linear regulation and feedback control circuits, making it suitable for a broad range of applications such as consumer electronics, industrial equipment, and power systems.

---

## Key Features

* Adjustable Output Voltage: The TL431BILPR features an adjustable output voltage, which can be set through an external resistor divider. This makes it versatile for different voltage regulation needs.
* Precision Voltage Reference: The device offers a precise reference voltage of 2.495 V with a tolerance of ±1% at a temperature range of 25°C. This makes it ideal for applications where accurate voltage regulation is required.
* Wide Operating Voltage Range: The TL431BILPR operates within a wide input voltage range of 2.5 V to 36 V, allowing it to be used in both low-voltage and high-voltage systems.
* Low Operating Current: The device features a low quiescent current of typically 1 mA, ensuring minimal power consumption during operation.
* Fast Response Time: With a typical reference voltage change of 0.25%/V, the TL431BILPR offers fast response times, making it suitable for dynamic applications where quick voltage adjustments are required.
* Thermal Protection: It is equipped with thermal shutdown functionality, which automatically disables the regulator in case of excessive temperatures, thereby preventing thermal damage.

---

## Electrical Characteristics

* Shunt Regulator Voltage: The TL431BILPR has a typical shunt regulator voltage of 2.495 V, with a tolerance of ±1%, ensuring that it can maintain a stable reference voltage over a wide range of conditions.
* Adjustable Output Voltage: The output voltage can be adjusted from 2.495 V to 36 V, depending on the values of the external resistor divider, providing flexibility in voltage regulation.
* Minimum Operating Current: The TL431BILPR has a minimum cathode current of 1 mA, ensuring that the device operates effectively under low-load conditions.
* Input Voltage Range: The input voltage range is from 2.5 V to 36 V, which makes it suitable for applications in low and high voltage systems alike.
* Reference Input Current: The device features a typical reference input current of 1 µA, which contributes to low power consumption.
* Current Sink Capability: It can sink a current of up to 100 mA at the anode, making it suitable for regulating power supply systems and handling larger loads.
* Dynamic Output Impedance: The dynamic output impedance of the TL431BILPR is typically 0.22 Ω, contributing to its stable operation in various conditions.

---

## Thermal and Protection Features

* Operating Temperature Range: The TL431BILPR operates reliably within a temperature range of -40°C to +125°C, ensuring stability in a wide variety of environments, including automotive, industrial, and consumer applications.
* Thermal Shutdown: The device includes built-in thermal shutdown protection, which automatically disables the device when the junction temperature exceeds a predefined threshold, preventing overheating and ensuring safe operation.
* Short Circuit Protection: The TL431BILPR also features internal short-circuit protection, making it resilient to faults in the circuit and reducing the risk of damage due to incorrect wiring or component failure.
* Low Power Consumption: The low quiescent current of the TL431BILPR (typically 1 mA) minimizes the power consumed by the device, making it well-suited for battery-powered or energy-efficient designs.

---

## Applications

The TL431BILPR is highly versatile and can be used in various applications where precision voltage regulation, feedback control, or voltage monitoring is needed:

* Power Supply Regulation: Commonly used in switched-mode power supplies (SMPS) and linear power supplies to provide a stable reference voltage for feedback control.
* Voltage Monitoring and Protection: The device can monitor the voltage levels in a system, providing feedback to control circuits for overvoltage or undervoltage protection.
* Battery Charging Systems: It is used in battery chargers to regulate the charging voltage, ensuring that batteries are charged to the correct voltage levels.
* Current Regulation: Can be used for current-limiting applications, particularly in power supplies and LED driving circuits, where stable current regulation is critical.
* Automotive Electronics: The wide operating temperature range and high voltage tolerance make the TL431BILPR ideal for automotive electronics that require precise voltage regulation under varying conditions.
* Audio Systems: In audio systems, it is used for voltage regulation, ensuring stable and clean power to sensitive analog components.
* Medical Devices: Provides stable voltage regulation for medical instrumentation, ensuring reliable operation and accuracy.

---

## Package and Pin Configuration

* Package Type: The TL431BILPR is available in a TO-92 package, offering a compact and space-efficient solution for applications with limited board space.
* Pins: The device typically comes in a 3-pin configuration (anode, cathode, and reference), allowing for simple and flexible integration into a circuit.

---

## Conclusion

The TL431BILPR is a highly versatile and reliable programmable shunt voltage regulator with a wide range of applications in precision voltage regulation, power supply design, and monitoring systems. Its low quiescent current, wide input voltage range, and fast response time make it an ideal choice for modern electronics that demand low power consumption, fast performance, and robust protection. Whether used in power supply circuits, battery charging, automotive systems, or industrial equipment, the TL431BILPR ensures stable and accurate voltage regulation, contributing to the overall reliability and performance of the system.
TL431BILPR Compare Parts
  • TL431BILPR vs TL432QPK
  • TL431BILPR vs TL432QDBZTG4
  • TL431BILPR vs TL432QDBZT
  • TL431BILPR vs TL432QDBZRG4
  • TL431BILPR vs TL432QDBZR
  • TL431BILPR vs TL432QDBVTG4
  • TL431BILPR vs TL432QDBVTE4
  • TL431BILPR vs TL432QDBVT
  • TL431BILPR vs TL432QDBVRG4
  • TL431BILPR vs TL432QDBVRE4
  • TL431BILPR vs TL432QDBVR
  • TL431BILPR vs TL432LIBQDBZRQ1
  • TL431BILPR vs TL432LIBQDBZR
  • TL431BILPR vs TL432LIBIDBZR
  • TL431BILPR vs TL432LIBEDBZRQ1
  • TL431BILPR vs TL432LIBCDBZR
  • TL431BILPR vs TL432LIAQDBZRQ1
  • TL431BILPR vs TL432LIAQDBZR
  • TL431BILPR vs TL432LIAIDBZR
  • TL431BILPR vs TL432LIAEDBZRQ1
  • TL431BILPR vs TL432LIACDBZR
  • TL431BILPR vs TL432IPKG3
  • TL431BILPR vs TL432IPK
  • TL431BILPR vs TL432IL3T
  • TL431BILPR vs TL432IDBZT
  • TL431BILPR vs TL432IDBZR
  • TL431BILPR vs TL432IDBVRG4
  • TL431BILPR vs TL432IDBVRE4
  • TL431BILPR vs TL432IDBVR
  • TL431BILPR vs TL432CPK
  • TL431BILPR vs TL432CDBZTG4
  • TL431BILPR vs TL432CDBZT
  • TL431BILPR vs TL432CDBZR
  • TL431BILPR vs TL432CDBVRG4
  • TL431BILPR vs TL432CDBVRE4
  • TL431BILPR vs TL432CDBVR
  • TL431BILPR vs TL432BSA-7
  • TL431BILPR vs TL432BQPKG3
  • TL431BILPR vs TL432BQPK
  • TL431BILPR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****