Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TL431BILPRE3
TL431BILPRE3
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 0.5% TO92-3
Manufacturer:
Texas Instruments
Datasheet:
TL431BILPRE3 Datasheet
History Price: $0.44000
In Stock: 45520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL431BILPRE3 Specification
Specification
Part No
TL431BILPRE3
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TL431BILPRE3 Related Parts
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431BILPRE3 Compare Parts
TL431BILPRE3 vs TL432QPK
TL431BILPRE3 vs TL432QDBZTG4
TL431BILPRE3 vs TL432QDBZT
TL431BILPRE3 vs TL432QDBZRG4
TL431BILPRE3 vs TL432QDBZR
TL431BILPRE3 vs TL432QDBVTG4
TL431BILPRE3 vs TL432QDBVTE4
TL431BILPRE3 vs TL432QDBVT
TL431BILPRE3 vs TL432QDBVRG4
TL431BILPRE3 vs TL432QDBVRE4
TL431BILPRE3 vs TL432QDBVR
TL431BILPRE3 vs TL432LIBQDBZRQ1
TL431BILPRE3 vs TL432LIBQDBZR
TL431BILPRE3 vs TL432LIBIDBZR
TL431BILPRE3 vs TL432LIBEDBZRQ1
TL431BILPRE3 vs TL432LIBCDBZR
TL431BILPRE3 vs TL432LIAQDBZRQ1
TL431BILPRE3 vs TL432LIAQDBZR
TL431BILPRE3 vs TL432LIAIDBZR
TL431BILPRE3 vs TL432LIAEDBZRQ1
TL431BILPRE3 vs TL432LIACDBZR
TL431BILPRE3 vs TL432IPKG3
TL431BILPRE3 vs TL432IPK
TL431BILPRE3 vs TL432IL3T
TL431BILPRE3 vs TL432IDBZT
TL431BILPRE3 vs TL432IDBZR
TL431BILPRE3 vs TL432IDBVRG4
TL431BILPRE3 vs TL432IDBVRE4
TL431BILPRE3 vs TL432IDBVR
TL431BILPRE3 vs TL432CPK
TL431BILPRE3 vs TL432CDBZTG4
TL431BILPRE3 vs TL432CDBZT
TL431BILPRE3 vs TL432CDBZR
TL431BILPRE3 vs TL432CDBVRG4
TL431BILPRE3 vs TL432CDBVRE4
TL431BILPRE3 vs TL432CDBVR
TL431BILPRE3 vs TL432BSA-7
TL431BILPRE3 vs TL432BQPKG3
TL431BILPRE3 vs TL432BQPK
TL431BILPRE3 vs TL432BQDBZRQ1
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****