☰
TL431IDBVT
TL431IDBVT
Active
Description:  IC VREF SHUNT ADJ 2.2% SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL431IDBVT Datasheet
History Price: $0.95000
In Stock: 6280
TL431IDBVT Specification
Specification
Part No
TL431IDBVT
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.2%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TL431IDBVT Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431IDBVT Description

The TL431IDBVT is a precision adjustable shunt regulator manufactured by Texas Instruments. This device serves as a versatile and cost-effective solution for a variety of voltage regulation applications. The TL431 operates with a wide input voltage range and provides adjustable output voltage levels, making it suitable for use in power supplies, LED drivers, and other electronic circuits requiring precise voltage control.

## Key Features

1. Adjustable Output Voltage:
- The output voltage can be set from 2.5V to about 36V, allowing flexibility in design for different applications.

2. High Precision:
- The TL431 offers a typical reference voltage accuracy of ±1%, which ensures stable performance over various temperature ranges and load conditions.

3. Wide Input Voltage Range:
- The device can operate with input voltages ranging from 2.5V to 36V, making it adaptable to multiple power supply configurations.

4. Low Output Impedance:
- With low output impedance, the TL431 provides better load regulation, which is crucial in maintaining a consistent output voltage.

5. Temperature Stability:
- Designed with temperature compensation, the TL431 maintains its performance characteristics over a wide temperature range, typically from -40°C to +125°C.

6. Simple Design Implementation:
- The device's configuration allows for easy integration into existing designs with minimal additional components required.

7. On-chip Precision Reference:
- Contains an internal bandgap reference that contributes to its high stability and reliability in voltage regulation.

8. Versatile Application Use:
- Suitable for linear voltage regulation, switching power supplies, and post-regulation in DC-DC converters.

9. Compact Package:
- Available in a small SOT-23 package, which is ideal for space-constrained applications.

10. Feedback Mechanism:
- The TL431 includes a feedback pin that allows it to respond dynamically to changes in load and input voltages.

## Specifications

Here are the detailed specifications for the TL431IDBVT:

- Reference Voltage (V_ref):
- 2.5 V (typical)

- Output Voltage Range:
- 2.5 V to 36 V (adjustable)

- Input Voltage Range (V_in):
- 2.5 V to 36 V

- Operating Temperature Range:
- -40°C to +125°C

- Output Current (I_out):
- Up to 100 mA

- Reference Voltage Tolerance:
- ±1% (at 25°C)

- Temperature Coefficient of Reference Voltage:
- ±50 ppm/°C (typical)

- Dynamic Output Impedance:
- 0.1 Ω (typical)

- Power Dissipation:
- Limited by the thermal resistance of the package; typically, 500 mW at +25°C for SOT-23.

- Package Type:
- SOT-23 (5-pin)

- Pin Configuration:
- Pin 1: Reference (Ref)
- Pin 2: Anode (A)
- Pin 3: Cathode (K)
- Pin 4: Not Connected (NC)
- Pin 5: Ground (GND)

## Application Areas

1. Power Supply Circuits:
- Widely used in linear voltage regulators and switch-mode power supplies for voltage regulation.

2. LED Drivers:
- Can be employed as a constant current source for driving LEDs in various lighting applications.

3. Battery Chargers:
- Utilized in battery management systems to regulate charging voltages.

4. Post-Regulation:
- Acts as a post-regulator in DC-DC converters to improve voltage accuracy and transient response.

5. Voltage Reference Applications:
- Functions as a precision voltage reference for ADCs and DACs in measurement systems.

6. Consumer Electronics:
- Commonly found in televisions, audio equipment, and other consumer devices requiring stable power.

## Conclusion

The TL431IDBVT from Texas Instruments is a highly versatile and reliable precision adjustable shunt regulator. Its features, including adjustable output voltage, high precision, and simple implementation, make it an excellent choice for a wide range of applications in voltage regulation. For further details, including application circuits and additional resources, refer to the Texas Instruments data sheet available on their official website.
TL431IDBVT Compare Parts
  • TL431IDBVT vs TL432QPK
  • TL431IDBVT vs TL432QDBZTG4
  • TL431IDBVT vs TL432QDBZT
  • TL431IDBVT vs TL432QDBZRG4
  • TL431IDBVT vs TL432QDBZR
  • TL431IDBVT vs TL432QDBVTG4
  • TL431IDBVT vs TL432QDBVTE4
  • TL431IDBVT vs TL432QDBVT
  • TL431IDBVT vs TL432QDBVRG4
  • TL431IDBVT vs TL432QDBVRE4
  • TL431IDBVT vs TL432QDBVR
  • TL431IDBVT vs TL432LIBQDBZRQ1
  • TL431IDBVT vs TL432LIBQDBZR
  • TL431IDBVT vs TL432LIBIDBZR
  • TL431IDBVT vs TL432LIBEDBZRQ1
  • TL431IDBVT vs TL432LIBCDBZR
  • TL431IDBVT vs TL432LIAQDBZRQ1
  • TL431IDBVT vs TL432LIAQDBZR
  • TL431IDBVT vs TL432LIAIDBZR
  • TL431IDBVT vs TL432LIAEDBZRQ1
  • TL431IDBVT vs TL432LIACDBZR
  • TL431IDBVT vs TL432IPKG3
  • TL431IDBVT vs TL432IPK
  • TL431IDBVT vs TL432IL3T
  • TL431IDBVT vs TL432IDBZT
  • TL431IDBVT vs TL432IDBZR
  • TL431IDBVT vs TL432IDBVRG4
  • TL431IDBVT vs TL432IDBVRE4
  • TL431IDBVT vs TL432IDBVR
  • TL431IDBVT vs TL432CPK
  • TL431IDBVT vs TL432CDBZTG4
  • TL431IDBVT vs TL432CDBZT
  • TL431IDBVT vs TL432CDBZR
  • TL431IDBVT vs TL432CDBVRG4
  • TL431IDBVT vs TL432CDBVRE4
  • TL431IDBVT vs TL432CDBVR
  • TL431IDBVT vs TL432BSA-7
  • TL431IDBVT vs TL432BQPKG3
  • TL431IDBVT vs TL432BQPK
  • TL431IDBVT vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****