☰
TL431IDBZR
TL431IDBZR
Active
Description:  IC VREF SHUNT ADJ 2.2% SOT23-3
Manufacturer:  Texas Instruments
Datasheet:   TL431IDBZR Datasheet
History Price: $0.43000
In Stock: 46080
TL431IDBZR Specification
Specification
Part No
TL431IDBZR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.2%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TL431IDBZR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431IDBZR Description
The Texas Instruments TL431IDBZR is a precision programmable shunt voltage reference with a wide adjustment range, high stability, and low temperature coefficient. It is widely used for voltage regulation, reference voltage generation, and feedback control in switching power supplies and linear regulators. The TL431IDBZR functions as an adjustable Zener diode with an internal reference voltage and an operational amplifier that provides accurate voltage regulation over a broad operating range. Its versatility, stability, and low-cost packaging make it ideal for industrial, automotive, and consumer applications.

## Device Configuration

The TL431IDBZR integrates a shunt regulator and adjustable reference circuitry in a compact package:

* Reference Voltage: 2.495 V typical at TA = 25°C
* Adjustable Output Voltage Range: 2.495 V to 36 V
* Cathode Current Range (IK): 1 mA to 100 mA continuous
* Voltage Reference Accuracy: ±1% typical at 25°C
* Temperature Coefficient: 50 ppm/°C typical
* Dynamic Impedance: 0.22 Ω typical at IK = 10 mA
* Package Type: SOT-23 (DBZ) for surface-mount applications
* Applications: Switching regulator feedback, precision voltage reference, overvoltage protection, battery chargers, and instrumentation

The device allows precise control of output voltage in both linear and switching circuits, offering flexibility in circuit design with simple resistor dividers.

## Absolute Maximum Ratings

Absolute maximum ratings ensure safe operation limits:

* Cathode-to-Anode Voltage (VKA): 37 V maximum
* Cathode Current (IK): 150 mA maximum
* Power Dissipation (PD): 400 mW typical at TA = 25°C
* Operating Junction Temperature Range (TJ): −40°C to +125°C
* Storage Temperature (Tstg): −65°C to +150°C
* Lead Soldering Temperature: 260°C for 10 seconds
* Voltage Reference Terminal Current: Limited to device maximum rating

Exceeding these limits can result in permanent damage, performance degradation, or loss of voltage regulation.

## Electrical Characteristics

The TL431IDBZR delivers accurate, low-noise voltage reference and shunt regulation:

* Reference Voltage (VREF): 2.495 V typical, range 2.465 V to 2.525 V at TA = 25°C
* Cathode Voltage (VKA) Adjustable: 2.495 V to 36 V
* Minimum Cathode Current for Regulation (IK(min)): 1 mA
* Maximum Cathode Current (IK(max)): 100 mA
* Dynamic Output Impedance (ZKA): 0.22 Ω typical at IK = 10 mA
* Temperature Coefficient (TCVREF): 50 ppm/°C typical
* Long-Term Stability: <0.1% drift over 1000 hours at rated conditions
* Input Bias Current: 0.5 μA typical at 25°C
* Gain Amplifier Open-Loop Voltage: ~50 V/V typical

These characteristics ensure precise voltage regulation for sensitive analog or power circuits.

## Functional Features

* Programmable Output Voltage: Achieved using an external resistor divider connected to the reference pin
* Low Temperature Drift: Provides stable voltage across wide ambient temperatures
* Wide Operating Current: 1 mA to 100 mA allows usage in various load conditions
* Low Dynamic Impedance: Improves regulation and reduces ripple effect
* High Output Accuracy: ±1% typical supports precise control in feedback loops
* Internal Reference and Amplifier: Reduces external component count and simplifies design
* Fast Response Time: Suitable for dynamic load and switching applications

The TL431IDBZR acts as a programmable precision shunt regulator, making it ideal for voltage regulation and feedback control in switching and linear circuits.

## Switching and Dynamic Performance

* Response Time: <2 μs typical for step change in cathode current
* Slew Rate: Sufficient to maintain regulation under fast load transitions
* Control Amplifier Gain: High, ensuring stable regulation over temperature and load variations
* Ripple Rejection: Enhanced when combined with external capacitor at reference pin
* Compensation: Optional external capacitor or resistor network for loop stability in switching regulators

Dynamic performance supports precise voltage regulation and transient response in both low-power and high-frequency applications.

## Thermal Characteristics

* Maximum Junction Temperature: 125°C
* Operating Ambient Temperature: −40°C to +125°C
* Thermal Resistance Junction-to-Ambient (RθJA): 220°C/W typical for SOT-23 package
* Power Dissipation Limit: 400 mW with adequate PCB copper area
* Low Self-Heating: Supports high-precision reference operation even at moderate load currents

Proper PCB thermal management ensures stable operation and long-term reliability.

## Package Information

* Package Type: SOT-23 surface-mount package
* Lead Finish: Tin-plated for soldering compatibility
* Pin Configuration: Three pins (cathode, anode, reference)
* Dimensions: 2.9 mm × 1.3 mm typical
* Mounting: Surface-mount, compatible with automated assembly processes
* Moisture Sensitivity Level: MSL 1, suitable for standard reflow soldering

The compact package allows integration into high-density circuits while maintaining precision reference performance.

## Applications

* Adjustable voltage regulators in linear and switching designs
* Feedback control in SMPS for voltage stabilization
* Overvoltage protection circuits
* Battery chargers with precise voltage monitoring
* Precision analog instrumentation requiring stable voltage reference
* LED drivers and automotive electronics for regulated supply rails

Its versatility and accuracy make it widely applicable in industrial, consumer, and automotive electronics.

## Design Considerations

* Use an external resistor network to program the desired output voltage
* Include a small bypass capacitor at the reference pin to reduce noise and improve transient response
* Ensure the load current remains within the device’s regulation range for proper operation
* For high-temperature or high-power applications, consider adequate copper for thermal dissipation
* Verify loop stability in switching regulator feedback applications using optional compensation networks
* Keep traces to the reference pin short to minimize voltage drops and noise coupling

## Summary

The Texas Instruments TL431IDBZR is a precision programmable shunt voltage reference with low temperature coefficient, wide voltage adjustment range, and excellent dynamic performance. It integrates a voltage reference and internal amplifier, offering accurate regulation from 2.495 V to 36 V with low dynamic impedance. The device is optimized for feedback control in switching regulators, linear regulation, and voltage reference applications. Its compact SOT-23 package, low noise, and broad operating range make it suitable for industrial, automotive, and consumer electronics where reliable, precise voltage regulation is required.
TL431IDBZR Compare Parts
  • TL431IDBZR vs TL432QPK
  • TL431IDBZR vs TL432QDBZTG4
  • TL431IDBZR vs TL432QDBZT
  • TL431IDBZR vs TL432QDBZRG4
  • TL431IDBZR vs TL432QDBZR
  • TL431IDBZR vs TL432QDBVTG4
  • TL431IDBZR vs TL432QDBVTE4
  • TL431IDBZR vs TL432QDBVT
  • TL431IDBZR vs TL432QDBVRG4
  • TL431IDBZR vs TL432QDBVRE4
  • TL431IDBZR vs TL432QDBVR
  • TL431IDBZR vs TL432LIBQDBZRQ1
  • TL431IDBZR vs TL432LIBQDBZR
  • TL431IDBZR vs TL432LIBIDBZR
  • TL431IDBZR vs TL432LIBEDBZRQ1
  • TL431IDBZR vs TL432LIBCDBZR
  • TL431IDBZR vs TL432LIAQDBZRQ1
  • TL431IDBZR vs TL432LIAQDBZR
  • TL431IDBZR vs TL432LIAIDBZR
  • TL431IDBZR vs TL432LIAEDBZRQ1
  • TL431IDBZR vs TL432LIACDBZR
  • TL431IDBZR vs TL432IPKG3
  • TL431IDBZR vs TL432IPK
  • TL431IDBZR vs TL432IL3T
  • TL431IDBZR vs TL432IDBZT
  • TL431IDBZR vs TL432IDBZR
  • TL431IDBZR vs TL432IDBVRG4
  • TL431IDBZR vs TL432IDBVRE4
  • TL431IDBZR vs TL432IDBVR
  • TL431IDBZR vs TL432CPK
  • TL431IDBZR vs TL432CDBZTG4
  • TL431IDBZR vs TL432CDBZT
  • TL431IDBZR vs TL432CDBZR
  • TL431IDBZR vs TL432CDBVRG4
  • TL431IDBZR vs TL432CDBVRE4
  • TL431IDBZR vs TL432CDBVR
  • TL431IDBZR vs TL432BSA-7
  • TL431IDBZR vs TL432BQPKG3
  • TL431IDBZR vs TL432BQPK
  • TL431IDBZR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****