Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLV2422MJGB
TLV2422MJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLV2422MJGB Datasheet
History Price: $11.87000
In Stock: 16160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLV2422MJGB Specification
Specification
Part No
TLV2422MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.02V/μs
Gain Bandwidth Product
5.3 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
100μA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
TLV2422MJGB PDF Datasheet
TLV2422MJGB Datasheet
Click and Download: TLV2422MJGB Datasheet
TLV2422MJGB Related Parts
TLV07IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV170IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV170IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV170IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV171IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV171IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171QDBVRQ1
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDCKR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
TLV172IDCKT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
TLV2422MJGB Compare Parts
TLV2422MJGB vs TLV9364IPWR
TLV2422MJGB vs TLV9364IDR
TLV2422MJGB vs TLV9362IPWR
TLV2422MJGB vs TLV9362IDR
TLV2422MJGB vs TLV9362IDGKR
TLV2422MJGB vs TLV9362IDDFR
TLV2422MJGB vs TLV9361IDCKR
TLV2422MJGB vs TLV9361IDBVR
TLV2422MJGB vs TLV9354QPWRQ1
TLV2422MJGB vs TLV9354QDYYRQ1
TLV2422MJGB vs TLV9354QDRQ1
TLV2422MJGB vs TLV9354IPWR
TLV2422MJGB vs TLV9354IDR
TLV2422MJGB vs TLV9352QDRQ1
TLV2422MJGB vs TLV9352QDGKRQ1
TLV2422MJGB vs TLV9352IPWR
TLV2422MJGB vs TLV9352IDR
TLV2422MJGB vs TLV9352IDGKR
TLV2422MJGB vs TLV9352IDDFR
TLV2422MJGB vs TLV9351QDBVRQ1
TLV2422MJGB vs TLV9351IDCKR
TLV2422MJGB vs TLV9351IDBVR
TLV2422MJGB vs TLV9304IPWR
TLV2422MJGB vs TLV9304IDR
TLV2422MJGB vs TLV9302IPWR
TLV2422MJGB vs TLV9302IDR
TLV2422MJGB vs TLV9302IDGKR
TLV2422MJGB vs TLV9302IDDFR
TLV2422MJGB vs TLV9301IDCKR
TLV2422MJGB vs TLV9301IDBVR
TLV2422MJGB vs TLV9164IPWR
TLV2422MJGB vs TLV9164IDR
TLV2422MJGB vs TLV9162IPWR
TLV2422MJGB vs TLV9162IDSGR
TLV2422MJGB vs TLV9162IDR
TLV2422MJGB vs TLV9162IDGKR
TLV2422MJGB vs TLV9162IDDFR
TLV2422MJGB vs TLV9161SIDBVR
TLV2422MJGB vs TLV9161IDCKR
TLV2422MJGB vs TLV9161IDBVR
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods