☰
TPS2104DBVT
TPS2104DBVT
Active
Description:  IC OR CTRLR SRC SELECT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TPS2104DBVT Datasheet
History Price: $2.55000
In Stock: 17120
TPS2104DBVT Specification
Specification
Part No
TPS2104DBVT
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Source Selector Switch
FET Type
N and P-Channel
Ratio - Input:Output
2:1
Internal Switch(s)
Yes
Delay Time - ON
-
Delay Time - OFF
-
Current - Output (Max)
500mA, 100mA
Current - Supply
18 μA
Voltage - Supply
2.7V ~ 5.5V
Applications
Handheld/Mobile Devices
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS2104DBVT Related Parts
TPS2100D
TPS2100D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2100DBVR
TPS2100DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2100DBVT
TPS2100DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2101D
TPS2101D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2101DBVR
TPS2101DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2101DBVT
TPS2101DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2102D
TPS2102D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2102DBVR
TPS2102DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2102DBVT
TPS2102DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2103D
TPS2103D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2103DBVR
TPS2103DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2103DBVT
TPS2103DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2104DBVT Compare Parts
  • TPS2104DBVT vs TPS2419PW
  • TPS2104DBVT vs TPS2419DR
  • TPS2104DBVT vs TPS2419D
  • TPS2104DBVT vs TPS2413PWRG4
  • TPS2104DBVT vs TPS2413PWR
  • TPS2104DBVT vs TPS2413PW
  • TPS2104DBVT vs TPS2413DRG4
  • TPS2104DBVT vs TPS2413DR
  • TPS2104DBVT vs TPS2413D
  • TPS2104DBVT vs TPS2412PWRG4
  • TPS2104DBVT vs TPS2412PWR
  • TPS2104DBVT vs TPS2412PW
  • TPS2104DBVT vs TPS2412DRG4
  • TPS2104DBVT vs TPS2412DR
  • TPS2104DBVT vs TPS2412D
  • TPS2104DBVT vs TPS2411RMST
  • TPS2104DBVT vs TPS2411RMSR
  • TPS2104DBVT vs TPS2411PWRG4
  • TPS2104DBVT vs TPS2411PWR
  • TPS2104DBVT vs TPS2411PW
  • TPS2104DBVT vs TPS2410RMST
  • TPS2104DBVT vs TPS2410RMSR
  • TPS2104DBVT vs TPS2410PWRG4
  • TPS2104DBVT vs TPS2410PWR
  • TPS2104DBVT vs TPS2410PWG4
  • TPS2104DBVT vs TPS2410PW
  • TPS2104DBVT vs TPS22933ARSET
  • TPS2104DBVT vs TPS22933ARSER
  • TPS2104DBVT vs TPS2121RUXT
  • TPS2104DBVT vs TPS2121RUXR
  • TPS2104DBVT vs TPS2120YFPT
  • TPS2104DBVT vs TPS2120YFPR
  • TPS2104DBVT vs TPS2115PWRG4
  • TPS2104DBVT vs TPS2115PWR
  • TPS2104DBVT vs TPS2115PW
  • TPS2104DBVT vs TPS2115APWRG4
  • TPS2104DBVT vs TPS2115APWR
  • TPS2104DBVT vs TPS2115APW
  • TPS2104DBVT vs TPS2115AIPWRQ1
  • TPS2104DBVT vs TPS2115ADRBTG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object