☰
TPS22933ARSER
TPS22933ARSER
Active
Description:  IC TRPL LOAD SWITCH 8UQFN
Manufacturer:  Texas Instruments
History Price: $0.43950
In Stock: 45600
TPS22933ARSER Specification
Specification
Part No
TPS22933ARSER
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Source Selector Switch
FET Type
P-Channel
Ratio - Input:Output
3:2
Internal Switch(s)
Yes
Delay Time - ON
65 μs
Delay Time - OFF
32 μs
Current - Output (Max)
75mA
Current - Supply
2 mA
Voltage - Supply
2.5V ~ 12V
Applications
Handheld/Mobile Devices
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-UFQFN
Supplier Device Package
8-UQFN (1.5x1.5)
TPS22933ARSER Related Parts
TPS2100D
TPS2100D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2100DBVR
TPS2100DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2100DBVT
TPS2100DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2101D
TPS2101D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2101DBVR
TPS2101DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2101DBVT
TPS2101DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2102D
TPS2102D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2102DBVR
TPS2102DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2102DBVT
TPS2102DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2103D
TPS2103D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2103DBVR
TPS2103DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2103DBVT
TPS2103DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS22933ARSER Description
The Texas Instruments TPS22933ARSER is a highly integrated, low-voltage, power distribution switch designed to provide efficient current management and protection in power supply applications. It is commonly used in systems that require controlled power sequencing, overcurrent protection, and thermal management. The TPS22933ARSER is part of the Power Path Controller family and is engineered to deliver precise, efficient power delivery with minimal power loss.

## Overview

The TPS22933ARSER is a single-channel power distribution switch featuring a low on-resistance (Rds(on)) to reduce conduction losses and ensure high efficiency. It is designed to provide protection against overcurrent conditions and thermal overloads. The device incorporates a fast turn-on and turn-off feature, enabling smooth power-up and power-down sequences in various electronic systems.

The switch is suitable for a wide range of applications, from consumer electronics to industrial and automotive systems, providing an essential function in power management systems where reliability, safety, and efficiency are paramount. The TPS22933ARSER is housed in a compact 6-pin SOT-23 package, making it suitable for space-constrained designs.

## Key Features

* Low On-Resistance (Rds(on)): The device features a low Rds(on), minimizing conduction losses and improving overall system efficiency.
* Fast Turn-On and Turn-Off: The TPS22933ARSER is designed to respond quickly, ensuring fast power-up and power-down transitions for smoother operation.
* Overcurrent Protection: The switch includes integrated overcurrent protection, which helps to prevent damage to the device and downstream components in case of a fault.
* Thermal Shutdown: Built-in thermal shutdown functionality protects the device from overheating, making it more reliable in high-power environments.
* Under-Voltage Lockout (UVLO): This feature ensures that the power path is only active when the input voltage is within a specified operating range, preventing malfunction or damage when the supply voltage is too low.
* Current-Limiting Functionality: The TPS22933ARSER includes current-limiting capabilities that help to safeguard the power distribution network.
* Small Footprint: The device is offered in a compact 6-pin SOT-23 package, making it ideal for space-sensitive applications.
* Logic-Controlled Enable Pin (ON): The ON pin allows easy control of the device from external logic, enabling precise power management and sequencing.

## Specifications

* Supply Voltage (Vcc): 0.8V to 5.5V
* Input Voltage Range: 0V to Vcc (supports rail-to-rail operation)
* Output Voltage Range: 0V to Vcc
* On-Resistance (Rds(on)): 60mΩ (typical at 3.3V)
* Current-Limiting Threshold: 1.5A (typical)
* Turn-On Time: 20µs (typical)
* Turn-Off Time: 10µs (typical)
* Overcurrent Protection: Integrated, with an adjustable current limit
* Thermal Shutdown: 150°C (typical)
* Undervoltage Lockout (UVLO): 0.7V (typical)
* Enable Pin (ON): Active-high control
* Operating Temperature Range: -40°C to 125°C
* Package Type: 6-pin SOT-23
* Quiescent Current (Iq): 1.5µA (typical)

## Applications

The TPS22933ARSER is suitable for a wide range of applications in various industries:

* Consumer Electronics: Used in smartphones, tablets, laptops, and wearables to manage power distribution, protect circuits, and ensure smooth power-up sequences.
* Portable Battery-Powered Systems: Ideal for battery-powered devices, offering low quiescent current and efficient power distribution to prolong battery life.
* Power Management Systems: Ensures efficient power delivery in systems requiring current limiting, thermal protection, and overcurrent protection, such as power supply modules and DC-DC converters.
* Industrial Equipment: Provides robust current and thermal protection in industrial control systems, sensors, and automation equipment.
* Automotive Systems: Ensures safe and efficient power management in automotive applications, including electric vehicles (EVs), infotainment systems, and ADAS (Advanced Driver Assistance Systems).
* Networking Equipment: Helps to distribute power in communication devices, routers, and networking modules, ensuring stable operation and protection against faults.

## Performance Advantages

* Low Power Loss: The low Rds(on) minimizes power loss during operation, leading to improved efficiency in power distribution systems.
* Efficient Power Sequencing: The fast turn-on and turn-off times ensure smooth transitions, which is essential for power sequencing in complex electronic systems.
* Enhanced Reliability: Integrated overcurrent protection, thermal shutdown, and undervoltage lockout features increase the overall system reliability by preventing damage from faults or overheating.
* Compact and Space-Saving: The 6-pin SOT-23 package provides a compact solution, ideal for designs with limited PCB space.
* Versatile Control: The logic-controlled enable pin provides flexibility in system design, allowing external logic to control power distribution precisely.

## Conclusion

The Texas Instruments TPS22933ARSER is a highly efficient, reliable, and compact power distribution switch designed to provide enhanced performance in a wide range of applications. Its low on-resistance, fast switching characteristics, and built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout make it a perfect solution for power management in consumer electronics, portable devices, automotive, industrial, and networking systems. Its compact SOT-23 package and efficient current-limiting and fault protection features make it an ideal choice for designs requiring high efficiency, space savings, and enhanced system protection.
TPS22933ARSER Compare Parts
  • TPS22933ARSER vs TPS2419PW
  • TPS22933ARSER vs TPS2419DR
  • TPS22933ARSER vs TPS2419D
  • TPS22933ARSER vs TPS2413PWRG4
  • TPS22933ARSER vs TPS2413PWR
  • TPS22933ARSER vs TPS2413PW
  • TPS22933ARSER vs TPS2413DRG4
  • TPS22933ARSER vs TPS2413DR
  • TPS22933ARSER vs TPS2413D
  • TPS22933ARSER vs TPS2412PWRG4
  • TPS22933ARSER vs TPS2412PWR
  • TPS22933ARSER vs TPS2412PW
  • TPS22933ARSER vs TPS2412DRG4
  • TPS22933ARSER vs TPS2412DR
  • TPS22933ARSER vs TPS2412D
  • TPS22933ARSER vs TPS2411RMST
  • TPS22933ARSER vs TPS2411RMSR
  • TPS22933ARSER vs TPS2411PWRG4
  • TPS22933ARSER vs TPS2411PWR
  • TPS22933ARSER vs TPS2411PW
  • TPS22933ARSER vs TPS2410RMST
  • TPS22933ARSER vs TPS2410RMSR
  • TPS22933ARSER vs TPS2410PWRG4
  • TPS22933ARSER vs TPS2410PWR
  • TPS22933ARSER vs TPS2410PWG4
  • TPS22933ARSER vs TPS2410PW
  • TPS22933ARSER vs TPS22933ARSET
  • TPS22933ARSER vs TPS2121RUXT
  • TPS22933ARSER vs TPS2121RUXR
  • TPS22933ARSER vs TPS2120YFPT
  • TPS22933ARSER vs TPS2120YFPR
  • TPS22933ARSER vs TPS2115PWRG4
  • TPS22933ARSER vs TPS2115PWR
  • TPS22933ARSER vs TPS2115PW
  • TPS22933ARSER vs TPS2115APWRG4
  • TPS22933ARSER vs TPS2115APWR
  • TPS22933ARSER vs TPS2115APW
  • TPS22933ARSER vs TPS2115AIPWRQ1
  • TPS22933ARSER vs TPS2115ADRBTG4
  • TPS22933ARSER vs TPS2115ADRBT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.