☰
TPS2811DR
TPS2811DR
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2811DR Datasheet
History Price: $3.09000
In Stock: 10080
TPS2811DR Specification
Specification
Part No
TPS2811DR
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4V ~ 14V
Logic Voltage - VIL, VIH
1V, 4V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
14ns, 15ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TPS2811DR PDF Datasheet
TPS2811DR Related Parts
TPS2811D
TPS2811D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811P
TPS2811P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2811PW
TPS2811PW
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811PWLE
TPS2811PWLE
Texas Instruments
NAND GATE BASED MOSFET DRIVER
TPS2811PWR
TPS2811PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811QPWRQ1
TPS2811QPWRQ1
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2812D
TPS2812D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DG4
TPS2812DG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DR
TPS2812DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DRG4
TPS2812DRG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812P
TPS2812P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2812PWR
TPS2812PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811DR Description
Overview of Texas Instruments TPS2811DR

The Texas Instruments TPS2811DR is a high-speed, dual-channel gate driver designed for driving N-channel MOSFETs and IGBTs in various power management applications. This device is particularly well-suited for applications requiring fast switching speeds, high efficiency, and robust performance, such as in motor drives, power supplies, and DC-DC converters. The TPS2811DR provides a reliable solution for driving power devices in both high and low-side configurations.

Key Specifications

- Supply Voltage Range: 4.5V to 15V
- Output Voltage Swing: 0V to VDD
- Output Current:
- Source: 1.5A (typical)
- Sink: 2.5A (typical)
- Propagation Delay: 20 ns (typical)
- Rise Time: 20 ns (typical)
- Fall Time: 15 ns (typical)
- Input Logic Levels: TTL/CMOS compatible
- Thermal Shutdown: Yes
- Operating Temperature Range: -40°C to 125°C
- Package Type: SOIC-8

Architecture and Features

The TPS2811DR features a robust architecture that ensures reliable performance in demanding applications:

- Dual-Channel Design: The device includes two independent gate driver channels, allowing for simultaneous control of high-side and low-side MOSFETs or IGBTs, which is essential for half-bridge and full-bridge configurations.
- High Drive Capability: With a high output current capability, the TPS2811DR can drive large gate capacitances quickly, enabling fast switching and reducing switching losses.
- Integrated Level Shifting: The device includes level shifting capabilities, allowing it to interface with low-voltage control signals while driving higher voltage power devices.

Performance Characteristics

The TPS2811DR is designed to deliver high performance in several critical areas:

- Fast Switching Speeds: The low propagation delay and fast rise and fall times enable efficient switching, which is crucial for minimizing power losses in high-frequency applications.
- Robustness: The integrated thermal shutdown feature protects the device from overheating, ensuring reliable operation under varying load conditions.
- Noise Immunity: The device is designed to reject noise, making it suitable for operation in electrically noisy environments, which is common in industrial and automotive applications.

Applications

The TPS2811DR is suitable for a wide range of applications, including:

- Motor Drives: Used in brushless DC motor control and stepper motor applications, where precise control of power devices is essential.
- Power Supplies: Ideal for driving MOSFETs in DC-DC converters, enabling efficient power conversion and regulation.
- Inverters: Employed in solar inverters and UPS systems, where reliable switching of power devices is critical for performance.

Development Tools and Support

Texas Instruments provides a variety of resources to support the TPS2811DR:

- Evaluation Modules: Evaluation boards are available to help engineers test and prototype designs using the TPS2811DR, allowing for quick assessment of performance in real-world conditions.
- Design Resources: Comprehensive datasheets, application notes, and design guidelines are provided to assist engineers in integrating the driver into their systems effectively.
- Simulation Models: SPICE models are available for circuit simulation, enabling designers to model the performance of the TPS2811DR in their applications.

Conclusion

The Texas Instruments TPS2811DR is a versatile and high-performance gate driver that meets the demands of various power management applications. With its dual-channel design, high drive capability, and robust performance characteristics, it is well-suited for use in motor drives, power supplies, and inverters. The availability of development tools and extensive support resources further enhances its usability for engineers and developers looking to create efficient and reliable power solutions.
TPS2811DR Compare Parts
  • TPS2811DR vs TPS51604QDSGRQ1
  • TPS2811DR vs TPS51604DSGT
  • TPS2811DR vs TPS51604DSGR
  • TPS2811DR vs TPS51601ADRBT
  • TPS2811DR vs TPS51601ADRBR
  • TPS2811DR vs TPS2849PWPRG4
  • TPS2811DR vs TPS2849PWPR
  • TPS2811DR vs TPS2849PWP
  • TPS2811DR vs TPS2848PWPRG4
  • TPS2811DR vs TPS2848PWPR
  • TPS2811DR vs TPS2848PWP
  • TPS2811DR vs TPS2839PWPRG4
  • TPS2811DR vs TPS2839PWPR
  • TPS2811DR vs TPS2839PWP
  • TPS2811DR vs TPS2838PWPRG4
  • TPS2811DR vs TPS2838PWPR
  • TPS2811DR vs TPS2838PWP
  • TPS2811DR vs TPS2837DR
  • TPS2811DR vs TPS2837D
  • TPS2811DR vs TPS2836DR
  • TPS2811DR vs TPS2836D
  • TPS2811DR vs TPS2835PWPRG4
  • TPS2811DR vs TPS2835PWPR
  • TPS2811DR vs TPS2835PWP
  • TPS2811DR vs TPS2835DRG4
  • TPS2811DR vs TPS2835DR
  • TPS2811DR vs TPS2835D
  • TPS2811DR vs TPS2834PWPR
  • TPS2811DR vs TPS2834PWP
  • TPS2811DR vs TPS2834DR
  • TPS2811DR vs TPS2834D
  • TPS2811DR vs TPS2833D
  • TPS2811DR vs TPS2832DR
  • TPS2811DR vs TPS2832D
  • TPS2811DR vs TPS2831PWPR
  • TPS2811DR vs TPS2831PWPG4
  • TPS2811DR vs TPS2831PWP
  • TPS2811DR vs TPS2831DR
  • TPS2811DR vs TPS2831D
  • TPS2811DR vs TPS2830PWPR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B