Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments TPS2811P
TPS2811P
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TPS2811P Datasheet
History Price: $4.17000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS2811P Specification
Specification
Part No
TPS2811P
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4V ~ 14V
Logic Voltage - VIL, VIH
1V, 4V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
14ns, 15ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TPS2811P PDF Datasheet
TPS2811P Datasheet
Click and Download: TPS2811P Datasheet
TPS2811P Related Parts
TPS2811D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811PW
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811PWLE
Texas Instruments
NAND GATE BASED MOSFET DRIVER
TPS2811PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811QPWRQ1
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2812D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DRG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2812PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811P Compare Parts
TPS2811P vs TPS51604QDSGRQ1
TPS2811P vs TPS51604DSGT
TPS2811P vs TPS51604DSGR
TPS2811P vs TPS51601ADRBT
TPS2811P vs TPS51601ADRBR
TPS2811P vs TPS2849PWPRG4
TPS2811P vs TPS2849PWPR
TPS2811P vs TPS2849PWP
TPS2811P vs TPS2848PWPRG4
TPS2811P vs TPS2848PWPR
TPS2811P vs TPS2848PWP
TPS2811P vs TPS2839PWPRG4
TPS2811P vs TPS2839PWPR
TPS2811P vs TPS2839PWP
TPS2811P vs TPS2838PWPRG4
TPS2811P vs TPS2838PWPR
TPS2811P vs TPS2838PWP
TPS2811P vs TPS2837DR
TPS2811P vs TPS2837D
TPS2811P vs TPS2836DR
TPS2811P vs TPS2836D
TPS2811P vs TPS2835PWPRG4
TPS2811P vs TPS2835PWPR
TPS2811P vs TPS2835PWP
TPS2811P vs TPS2835DRG4
TPS2811P vs TPS2835DR
TPS2811P vs TPS2835D
TPS2811P vs TPS2834PWPR
TPS2811P vs TPS2834PWP
TPS2811P vs TPS2834DR
TPS2811P vs TPS2834D
TPS2811P vs TPS2833D
TPS2811P vs TPS2832DR
TPS2811P vs TPS2832D
TPS2811P vs TPS2831PWPR
TPS2811P vs TPS2831PWPG4
TPS2811P vs TPS2831PWP
TPS2811P vs TPS2831DR
TPS2811P vs TPS2831D
TPS2811P vs TPS2830PWPR
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B