☰
TS5A2053DCTR
TS5A2053DCTR
Active
Description:  IC SWITCH SPDT X 1 13.8OHM SM8
Manufacturer:  Texas Instruments
History Price: $0.27359
In Stock: 4720
TS5A2053DCTR Specification
Specification
Part No
TS5A2053DCTR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
1
On-State Resistance (Max)
13.8Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
6.8ns, 4.1ns
-3db Bandwidth
330MHz
Charge Injection
3pC
Channel Capacitance (CS(off), CD(off))
6pF, 9.5pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-68dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
TS5A2053DCTR Related Parts
TS5A1066DBVR
TS5A1066DBVR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SOT23
TS5A1066DBVRG4
TS5A1066DBVRG4
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SOT23
TS5A1066DCKR
TS5A1066DCKR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SC70-5
TS5A1066DCKRG4
TS5A1066DCKRG4
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SC70-5
TS5A1066YZPR
TS5A1066YZPR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM 5DSBGA
TS5A12301EYFPR
TS5A12301EYFPR
Texas Instruments
IC SWITCH SPDTX1 750MOHM 6DSBGA
TS5A2053DCTRE4
TS5A2053DCTRE4
Texas Instruments
IC SWITCH SPDT X 1 13.8OHM SM8
TS5A2053DCUR
TS5A2053DCUR
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2053DCURE4
TS5A2053DCURE4
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2053DCURG4
TS5A2053DCURG4
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2066DCTR
TS5A2066DCTR
Texas Instruments
IC SWITCH SPST-NO X 2 10OHM SM8
TS5A2066DCTRE4
TS5A2066DCTRE4
Texas Instruments
IC SWITCH SPST-NO X 2 10OHM SM8
TS5A2053DCTR Compare Parts
  • TS5A2053DCTR vs TS5N412PW
  • TS5A2053DCTR vs TS5N412DBQR
  • TS5A2053DCTR vs TS5MP646YFPR
  • TS5A2053DCTR vs TS5MP646NYFPR
  • TS5A2053DCTR vs TS5MP645YFPR
  • TS5A2053DCTR vs TS5MP645NYFPR
  • TS5A2053DCTR vs TS5A9411DCKTG4
  • TS5A2053DCTR vs TS5A9411DCKT
  • TS5A2053DCTR vs TS5A9411DCKR
  • TS5A2053DCTR vs TS5A6542YZPR
  • TS5A2053DCTR vs TS5A63157DCKR
  • TS5A2053DCTR vs TS5A63157DBVRG4
  • TS5A2053DCTR vs TS5A63157DBVR
  • TS5A2053DCTR vs TS5A623157DGSR
  • TS5A2053DCTR vs TS5A4624DCKTG4
  • TS5A2053DCTR vs TS5A4624DCKT
  • TS5A2053DCTR vs TS5A4624DCKR
  • TS5A2053DCTR vs TS5A4597DCKR
  • TS5A2053DCTR vs TS5A4597DBVR
  • TS5A2053DCTR vs TS5A4596DCKR
  • TS5A2053DCTR vs TS5A4596DBVR
  • TS5A2053DCTR vs TS5A4595DCKR
  • TS5A2053DCTR vs TS5A4595DBVR
  • TS5A2053DCTR vs TS5A4594DCKR
  • TS5A2053DCTR vs TS5A4594DBVR
  • TS5A2053DCTR vs TS5A3359YZPR
  • TS5A2053DCTR vs TS5A3359DCUTG4
  • TS5A2053DCTR vs TS5A3359DCUT
  • TS5A2053DCTR vs TS5A3359DCURG4
  • TS5A2053DCTR vs TS5A3359DCUR
  • TS5A2053DCTR vs TS5A3357QDCURQ1
  • TS5A2053DCTR vs TS5A3357DCUTG4
  • TS5A2053DCTR vs TS5A3357DCUTE4
  • TS5A2053DCTR vs TS5A3357DCUT
  • TS5A2053DCTR vs TS5A3357DCURG4
  • TS5A2053DCTR vs TS5A3357DCUR
  • TS5A2053DCTR vs TS5A3167YZPR
  • TS5A2053DCTR vs TS5A3167DCKRG4
  • TS5A2053DCTR vs TS5A3167DCKR
  • TS5A2053DCTR vs TS5A3167DBVRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend