☰
TS5A2066DCTR
TS5A2066DCTR
Active
Description:  IC SWITCH SPST-NO X 2 10OHM SM8
Manufacturer:  Texas Instruments
History Price: $0.62000
In Stock: 20320
TS5A2066DCTR Specification
Specification
Part No
TS5A2066DCTR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
2
On-State Resistance (Max)
10Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
5.8ns, 3.6ns
-3db Bandwidth
300MHz
Charge Injection
1pC
Channel Capacitance (CS(off), CD(off))
5.5pF, 5.5pF
Current - Leakage (IS(off)) (Max)
30nA
Crosstalk
-68dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
TS5A2066DCTR Related Parts
TS5A1066DBVR
TS5A1066DBVR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SOT23
TS5A1066DBVRG4
TS5A1066DBVRG4
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SOT23
TS5A1066DCKR
TS5A1066DCKR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SC70-5
TS5A1066DCKRG4
TS5A1066DCKRG4
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SC70-5
TS5A1066YZPR
TS5A1066YZPR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM 5DSBGA
TS5A12301EYFPR
TS5A12301EYFPR
Texas Instruments
IC SWITCH SPDTX1 750MOHM 6DSBGA
TS5A2053DCTR
TS5A2053DCTR
Texas Instruments
IC SWITCH SPDT X 1 13.8OHM SM8
TS5A2053DCTRE4
TS5A2053DCTRE4
Texas Instruments
IC SWITCH SPDT X 1 13.8OHM SM8
TS5A2053DCUR
TS5A2053DCUR
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2053DCURE4
TS5A2053DCURE4
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2053DCURG4
TS5A2053DCURG4
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2066DCTRE4
TS5A2066DCTRE4
Texas Instruments
IC SWITCH SPST-NO X 2 10OHM SM8
TS5A2066DCTR Description
Overview of Texas Instruments TS5A2066DCTR

The Texas Instruments TS5A2066DCTR is a dual-channel, low-voltage analog switch designed for a variety of applications requiring signal routing and switching. This device is particularly useful in portable and battery-operated devices due to its low power consumption and high performance. The TS5A2066DCTR is ideal for applications in audio, video, and data signal switching, making it a versatile choice for engineers.

Key Specifications

- Supply Voltage Range: The TS5A2066DCTR operates with a supply voltage range of 1.8V to 5.5V, allowing it to be used in a wide variety of low-voltage applications.
- On-Resistance: The on-resistance (RON) is typically 0.5 Ω at a supply voltage of 5V, which ensures minimal signal loss and distortion when the switch is activated.
- Signal Range: The device can handle analog signals ranging from 0V to VCC, making it suitable for both digital and analog signal applications.
- Channel Configuration: The TS5A2066DCTR features two independent channels, allowing for flexible signal routing in a compact package.

Performance Characteristics

- Low Power Consumption: The device is designed for low power consumption, with a typical supply current of only 0.1 µA when in the off state, making it ideal for battery-powered applications.
- High Speed: The TS5A2066DCTR has a fast switching time of approximately 10 ns, enabling quick signal routing and minimizing delays in signal processing.
- Low Distortion: The device exhibits low distortion characteristics, ensuring high fidelity in audio and video applications.

Thermal Characteristics

- Operating Temperature Range: The TS5A2066DCTR is rated for an operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.
- Thermal Resistance: The device has low thermal resistance, which helps maintain performance under varying thermal conditions and enhances reliability.

Package and Pin Configuration

- Package Type: The TS5A2066DCTR is available in a SOT-23 (Small Outline Transistor) package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of board space.
- Pin Configuration: The device features 6 pins, including input and output pins for each channel, as well as power supply and control pins, facilitating straightforward integration into various circuit designs.

Control Features

- Logic Control: The TS5A2066DCTR features a simple logic control interface, allowing for easy integration with microcontrollers and other digital logic devices.
- Low Voltage Operation: The device is designed to operate at low voltages, making it compatible with modern low-power digital systems.

Applications

The TS5A2066DCTR is widely used in various applications, including:

- Audio Switching: Ideal for audio applications where multiple audio sources need to be routed to a single output, such as in mixers and audio processing equipment.
- Video Signal Routing: Suitable for video applications where high-quality signal switching is required, such as in video distribution systems and display devices.
- Data Communication: Used in data communication systems for switching between different data lines, ensuring reliable signal integrity.

Conclusion

The Texas Instruments TS5A2066DCTR is a versatile and efficient analog switch that meets the demands of modern applications requiring reliable signal routing and switching. Its specifications, including low power consumption, fast switching speed, and wide operating voltage range, make it an excellent choice for engineers looking to implement effective signal management solutions in various fields.
TS5A2066DCTR Compare Parts
  • TS5A2066DCTR vs TS5N412PW
  • TS5A2066DCTR vs TS5N412DBQR
  • TS5A2066DCTR vs TS5MP646YFPR
  • TS5A2066DCTR vs TS5MP646NYFPR
  • TS5A2066DCTR vs TS5MP645YFPR
  • TS5A2066DCTR vs TS5MP645NYFPR
  • TS5A2066DCTR vs TS5A9411DCKTG4
  • TS5A2066DCTR vs TS5A9411DCKT
  • TS5A2066DCTR vs TS5A9411DCKR
  • TS5A2066DCTR vs TS5A6542YZPR
  • TS5A2066DCTR vs TS5A63157DCKR
  • TS5A2066DCTR vs TS5A63157DBVRG4
  • TS5A2066DCTR vs TS5A63157DBVR
  • TS5A2066DCTR vs TS5A623157DGSR
  • TS5A2066DCTR vs TS5A4624DCKTG4
  • TS5A2066DCTR vs TS5A4624DCKT
  • TS5A2066DCTR vs TS5A4624DCKR
  • TS5A2066DCTR vs TS5A4597DCKR
  • TS5A2066DCTR vs TS5A4597DBVR
  • TS5A2066DCTR vs TS5A4596DCKR
  • TS5A2066DCTR vs TS5A4596DBVR
  • TS5A2066DCTR vs TS5A4595DCKR
  • TS5A2066DCTR vs TS5A4595DBVR
  • TS5A2066DCTR vs TS5A4594DCKR
  • TS5A2066DCTR vs TS5A4594DBVR
  • TS5A2066DCTR vs TS5A3359YZPR
  • TS5A2066DCTR vs TS5A3359DCUTG4
  • TS5A2066DCTR vs TS5A3359DCUT
  • TS5A2066DCTR vs TS5A3359DCURG4
  • TS5A2066DCTR vs TS5A3359DCUR
  • TS5A2066DCTR vs TS5A3357QDCURQ1
  • TS5A2066DCTR vs TS5A3357DCUTG4
  • TS5A2066DCTR vs TS5A3357DCUTE4
  • TS5A2066DCTR vs TS5A3357DCUT
  • TS5A2066DCTR vs TS5A3357DCURG4
  • TS5A2066DCTR vs TS5A3357DCUR
  • TS5A2066DCTR vs TS5A3167YZPR
  • TS5A2066DCTR vs TS5A3167DCKRG4
  • TS5A2066DCTR vs TS5A3167DCKR
  • TS5A2066DCTR vs TS5A3167DBVRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend