☰
UC2844DTR
UC2844DTR
Active
Description:  IC PWM BST FLYBACK ISO CM 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2844DTR Datasheet
History Price: $1.49000
In Stock: 11120
UC2844DTR Specification
Specification
Part No
UC2844DTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2844DTR Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2844DTR Description

The Texas Instruments UC2844DTR is a high-performance pulse width modulation (PWM) controller designed for various power management applications. It is primarily used in regulated power supplies, DC-DC converters, and other switching applications where precise control of the output voltage or current is required. The UC2844DTR is well-suited for applications in industrial, automotive, and consumer electronics sectors due to its advanced features, reliability, and flexibility.

## Key Features

1. High-Speed PWM Control
The UC2844DTR uses a current-mode PWM control scheme, which helps maintain fast response times to load variations. This enhances the performance of the power supply, ensuring minimal voltage fluctuations during operation.

2. Fixed-Frequency Operation
This device operates at a fixed frequency, which simplifies the design of the system and improves the overall efficiency. The controller ensures consistent switching behavior that is critical for stable power conversion.

3. Integrated Error Amplifier
It includes an integrated error amplifier, which allows for accurate regulation of the output voltage. The error amplifier ensures that the feedback loop is properly maintained, enhancing stability and minimizing output ripple.

4. High Efficiency
The UC2844DTR is designed to maximize efficiency in power conversion systems. It operates with a high switching frequency (up to 500kHz), which allows the use of smaller passive components, reducing the overall size and cost of the power supply.

5. Current Sense Input
The device has a current sense input, enabling it to monitor and regulate the current through the inductor or other components in the power supply circuit. This feature is essential for implementing current-mode control, ensuring proper regulation and protection of the system.

6. Under-Voltage Lockout (UVLO)
The UC2844DTR incorporates a built-in under-voltage lockout function, which prevents the controller from operating if the input voltage is too low. This protects the system and prevents erratic behavior under low voltage conditions.

7. Soft-Start Function
The soft-start feature helps limit inrush currents during startup, preventing damage to components and reducing the stress on the power supply during power-up. This is particularly useful in sensitive applications where component longevity is critical.

8. Thermal Shutdown Protection
The UC2844DTR includes thermal shutdown functionality, which turns off the device if the temperature exceeds a specified threshold. This feature protects the circuit from overheating and potential thermal damage.

## Pin Configuration

The UC2844DTR comes in an 8-pin DIP (Dual In-line Package), which offers ease of integration into a wide range of power supply designs. The pins are configured to provide the necessary signals for current sensing, feedback, and control.

1. Pin 1 (Non-inverting Input of Error Amplifier)
This pin is used for connecting the non-inverting input of the integrated error amplifier. It is used to set the reference voltage for regulation.

2. Pin 2 (Inverting Input of Error Amplifier)
The inverting input is connected to the feedback network from the output of the power supply. It allows the error amplifier to compare the output voltage with the reference voltage.

3. Pin 3 (Current Sense Input)
This pin connects to the current sense resistor in the power supply circuit, providing information on the inductor or current through other components.

4. Pin 4 (Ground)
This pin serves as the common ground for the device, ensuring proper operation of the controller.

5. Pin 5 (Output)
The output pin is used to drive the gate of the external switching transistor (MOSFET or BJT) to regulate the switching operation.

6. Pin 6 (Timing Capacitor)
A capacitor connected to this pin determines the operating frequency of the PWM controller. It helps set the switching frequency, which typically ranges from 50 kHz to 500 kHz.

7. Pin 7 (VCC)
This pin is connected to the positive power supply voltage, typically ranging from 8V to 40V. It provides the necessary power for the controller.

8. Pin 8 (Shutdown)
This pin is used to disable the controller. By pulling it low, the device enters a low-power state, effectively shutting down the controller.

## Electrical Characteristics

The UC2844DTR exhibits a broad range of electrical characteristics that are important for various power supply designs:

* Operating Voltage Range: 8V to 40V
* Input Voltage (VCC): Typically 15V, with a maximum rating of 40V
* Output Voltage (VOUT): The device drives the gate of the external switch, typically to 12V for MOSFETs
* Switching Frequency: Typically adjustable from 50 kHz to 500 kHz, allowing for flexibility in the design
* Current Sense Threshold: 50mV (typical), which determines the level of current that will trigger a change in switching behavior
* Error Amplifier Bandwidth: 1.5 MHz (typical), allowing for fast feedback and accurate regulation
* Under-Voltage Lockout (UVLO) Threshold: Typically 8V (on), 7V (off)
* Thermal Shutdown: Activates at approximately 150°C, providing protection against overheating
* Soft-Start Time: Typically 1.5ms, which limits inrush current at startup

## Applications

The UC2844DTR is widely used in the following applications:

1. DC-DC Converters
Ideal for designing step-up (boost) and step-down (buck) converters, the UC2844DTR is commonly used in switching regulators where high efficiency and precise voltage regulation are necessary.

2. Power Supplies
It is used in a wide variety of power supplies for industrial, automotive, and consumer electronics applications. Its integrated features like error amplifier and thermal shutdown help optimize power supply designs.

3. LED Drivers
The controller is suitable for use in constant current LED driver circuits, where precise control over the current supplied to LEDs is critical for their performance and longevity.

4. Battery Chargers
Due to its ability to regulate voltage and current precisely, the UC2844DTR is frequently used in battery charging applications, ensuring that the battery is charged safely and efficiently.

5. Automotive Power Management
The UC2844DTR’s robust design makes it suitable for automotive power management systems, where stable operation is required under varying environmental conditions.

## Conclusion

The Texas Instruments UC2844DTR is a versatile and efficient PWM controller ideal for a wide range of power management applications. With its high-speed performance, integrated error amplifier, soft-start feature, and built-in protection functions, it ensures reliable operation and high efficiency in power supply circuits. Its adjustable frequency and current-mode control make it a preferred choice for designers looking to optimize performance in systems like DC-DC converters, battery chargers, and LED drivers.
UC2844DTR Compare Parts
  • UC2844DTR vs UC2875N/81290
  • UC2844DTR vs UC2874QTR-2
  • UC2844DTR vs UC2874Q-2
  • UC2844DTR vs UC2874N-2
  • UC2844DTR vs UC2874N-1G4
  • UC2844DTR vs UC2874N-1
  • UC2844DTR vs UC2874DWTR-2G4
  • UC2844DTR vs UC2874DWTR-2
  • UC2844DTR vs UC2874DW-2G4
  • UC2844DTR vs UC2874DW-2
  • UC2844DTR vs UC2874DW-1G4
  • UC2844DTR vs UC2874DW-1
  • UC2844DTR vs UC2870DW-1
  • UC2844DTR vs UC2864N
  • UC2844DTR vs UC2864DWTR
  • UC2844DTR vs UC2864DW/81167
  • UC2844DTR vs UC2864DW
  • UC2844DTR vs UC2863N
  • UC2844DTR vs UC2863DW
  • UC2844DTR vs UC2856QDWRQ1
  • UC2844DTR vs UC2856QDWR
  • UC2844DTR vs UC2856NG4
  • UC2844DTR vs UC2856N
  • UC2844DTR vs UC2856DWTRG4
  • UC2844DTR vs UC2856DWTR
  • UC2844DTR vs UC2856DWG4
  • UC2844DTR vs UC2856DW
  • UC2844DTR vs UC2854J
  • UC2844DTR vs UC2854BJ
  • UC2844DTR vs UC2853AN-P
  • UC2844DTR vs UC2847N
  • UC2844DTR vs UC2847DWG4
  • UC2844DTR vs UC2847DW
  • UC2844DTR vs UC2846QTR
  • UC2844DTR vs UC2846QG3
  • UC2844DTR vs UC2846Q
  • UC2844DTR vs UC2846NG4
  • UC2844DTR vs UC2846N
  • UC2844DTR vs UC2846DWTR
  • UC2844DTR vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend