UC2856DWG4
UC2856DWG4
Discontinued
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2856DWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22800
UC2856DWG4 Specification
Specification
Part No
UC2856DWG4
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
200kHz
Duty Cycle (Max)
47%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2856DWG4 Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2856DWG4 Compare Parts
  • UC2856DWG4 vs UC2875N/81290
  • UC2856DWG4 vs UC2874QTR-2
  • UC2856DWG4 vs UC2874Q-2
  • UC2856DWG4 vs UC2874N-2
  • UC2856DWG4 vs UC2874N-1G4
  • UC2856DWG4 vs UC2874N-1
  • UC2856DWG4 vs UC2874DWTR-2G4
  • UC2856DWG4 vs UC2874DWTR-2
  • UC2856DWG4 vs UC2874DW-2G4
  • UC2856DWG4 vs UC2874DW-2
  • UC2856DWG4 vs UC2874DW-1G4
  • UC2856DWG4 vs UC2874DW-1
  • UC2856DWG4 vs UC2870DW-1
  • UC2856DWG4 vs UC2864N
  • UC2856DWG4 vs UC2864DWTR
  • UC2856DWG4 vs UC2864DW/81167
  • UC2856DWG4 vs UC2864DW
  • UC2856DWG4 vs UC2863N
  • UC2856DWG4 vs UC2863DW
  • UC2856DWG4 vs UC2856QDWRQ1
  • UC2856DWG4 vs UC2856QDWR
  • UC2856DWG4 vs UC2856NG4
  • UC2856DWG4 vs UC2856N
  • UC2856DWG4 vs UC2856DWTRG4
  • UC2856DWG4 vs UC2856DWTR
  • UC2856DWG4 vs UC2856DW
  • UC2856DWG4 vs UC2854J
  • UC2856DWG4 vs UC2854BJ
  • UC2856DWG4 vs UC2853AN-P
  • UC2856DWG4 vs UC2847N
  • UC2856DWG4 vs UC2847DWG4
  • UC2856DWG4 vs UC2847DW
  • UC2856DWG4 vs UC2846QTR
  • UC2856DWG4 vs UC2846QG3
  • UC2856DWG4 vs UC2846Q
  • UC2856DWG4 vs UC2846NG4
  • UC2856DWG4 vs UC2846N
  • UC2856DWG4 vs UC2846DWTR
  • UC2856DWG4 vs UC2846DWG4
  • UC2856DWG4 vs UC2846DW
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate