☰
UC29432D
UC29432D
Active
Description:  IC PREC ANALOG CONTROLLER 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC29432D Datasheet
History Price: $13.22000
In Stock: 32880
UC29432D Specification
Specification
Part No
UC29432D
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Overvoltage Comparator, Optocoupler
Current - Supply
500μA
Voltage - Supply
2.2V ~ 24V
Operating Temperature
-25℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC29432D PDF Datasheet
UC29432D Related Parts
UC2901D
UC2901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DG4
UC2901DG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DTR
UC2901DTR
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901J
UC2901J
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
UC2901MDREP
UC2901MDREP
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
UC2901MDREPG4
UC2901MDREPG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901N
UC2901N
Texas Instruments
ISOLATED FEEDBACK GENERATOR, PDI
UC2901N
UC2901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC2901Q
UC2901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20-PLCC
UC2901QG3
UC2901QG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC2902D
UC2902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DG4
UC2902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC29432D Compare Parts
  • UC29432D vs UC29432DTRG4
  • UC29432D vs UC29432DTR
  • UC29432D vs UC29432DG4
  • UC29432D vs UC2907NG4
  • UC29432D vs UC2907N
  • UC29432D vs UC2907DWTRG4
  • UC29432D vs UC2907DWTR
  • UC29432D vs UC2907DWG4
  • UC29432D vs UC2907DW
  • UC29432D vs UC2907DW
  • UC29432D vs UC2902N
  • UC29432D vs UC2902DTR
  • UC29432D vs UC2902DG4
  • UC29432D vs UC2902D
  • UC29432D vs UC2901QG3
  • UC29432D vs UC2901Q
  • UC29432D vs UC2901N
  • UC29432D vs UC2901N
  • UC29432D vs UC2901MDREPG4
  • UC29432D vs UC2901MDREP
  • UC29432D vs UC2901J
  • UC29432D vs UC2901DTR
  • UC29432D vs UC2901DG4
  • UC29432D vs UC2901D
  • UC29432D vs UC29432DG4
  • UC29432D vs UC2901Q
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you