UC3524D
UC3524D
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3524D Datasheet
History Price: $1.96493
In Stock: 28800
UC3524D Specification
Specification
Part No
UC3524D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UC3524D PDF Datasheet
UC3524D Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3525ADW
UC3525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524D Compare Parts
  • UC3524D vs UC3886N
  • UC3524D vs UC3886DTR
  • UC3524D vs UC3886D
  • UC3524D vs UC3879N
  • UC3524D vs UC3879DWTR
  • UC3524D vs UC3879DWG4
  • UC3524D vs UC3879DW
  • UC3524D vs UC3877N
  • UC3524D vs UC3874N-2G4
  • UC3524D vs UC3874N-2
  • UC3524D vs UC3874N-1G4
  • UC3524D vs UC3874N-1
  • UC3524D vs UC3874DWTR-1G4
  • UC3524D vs UC3874DWTR-1
  • UC3524D vs UC3874DW-2
  • UC3524D vs UC3874DW-1
  • UC3524D vs UC3870DW-2
  • UC3524D vs UC3868N
  • UC3524D vs UC3867NG4
  • UC3524D vs UC3867N
  • UC3524D vs UC3867DWTR
  • UC3524D vs UC3867DW
  • UC3524D vs UC3866N
  • UC3524D vs UC3864N
  • UC3524D vs UC3864DW
  • UC3524D vs UC3863N
  • UC3524D vs UC3863DWTRG4
  • UC3524D vs UC3863DWTR
  • UC3524D vs UC3863DW
  • UC3524D vs UC3856QG3
  • UC3524D vs UC3856Q
  • UC3524D vs UC3856NG4
  • UC3524D vs UC3856N
  • UC3524D vs UC3856DWTR
  • UC3524D vs UC3856DW
  • UC3524D vs UC3853D
  • UC3524D vs UC3847N
  • UC3524D vs UC3847DWTRG4
  • UC3524D vs UC3847DWTR
  • UC3524D vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé