☰
UCC2802D
UCC2802D
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2802D Datasheet
History Price: $3.00000
In Stock: 28000
UCC2802D Specification
Specification
Part No
UCC2802D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
Duty Cycle
99%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC2802D Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2802D Description

The UCC2802D is a high-performance, dual-channel controller designed for use in power supply applications. It is primarily suited for isolated DC-DC converters and battery chargers, offering advanced control features, high efficiency, and robust performance. This device is part of the UCC2800 family, which is known for its versatility and reliability in various applications.

## Key Features

- Dual-channel control: The UCC2802D can manage two independent outputs, making it ideal for applications requiring multi-output power supplies.
- High efficiency: Optimized for high-frequency operation, the UCC2802D enables designs that achieve efficiencies greater than 90%.
- Current mode control: Provides inherent current limiting and improved transient response.
- Integrated soft-start: Reduces inrush current during start-up, enhancing system reliability.
- Adaptive dead-time control: Minimizes switching losses by optimizing the dead time between the two channels.
- Error amplifier: Integrated error amplifiers simplify the design and reduce component count.
- Wide operating voltage range: Allows operation in a variety of applications with input voltage ranges from 10V to 100V.

## Electrical Specifications

## Absolute Maximum Ratings

- Input Voltage (VIN): -0.3V to +120V
- Output Voltage (VOUT): -0.3V to +7V
- Power Dissipation (PD): 1.5W
- Operating Temperature Range (TJ): -40°C to +125°C
- Storage Temperature Range (Tstg): -65°C to +150°C

## Recommended Operating Conditions

- Input Voltage (VIN): 10V to 100V
- Supply Voltage (VS): 12V to 15V
- Frequency Range: 20 kHz to 500 kHz
- Ambient Temperature Range: -40°C to +85°C

## Electrical Characteristics

- Supply Current (IS): 8 mA (typical, no load)
- Voltage Reference (VREF): 5V ± 2%
- Feedback Voltage (VFB): 1.25V (typical)
- Current Limit Threshold (ILIM): Adjustable from 0.5A to 2.5A
- Gain Bandwidth Product (GBW): 1 MHz (typical)
- Propagation Delay (tPD): 30 ns (typical)

## Functional Block Diagram

The UCC2802D features several key functional blocks:

1. Voltage Reference: Provides a stable 5V output for internal circuits.
2. Error Amplifier: Compares the feedback voltage to an internal reference and adjusts the PWM accordingly.
3. PWM Control: Generates the PWM signals based on the error amplifier output and current sensing.
4. Dead-Time Control: Manages the switching transitions to minimize losses and improve efficiency.
5. Soft-Start Circuit: Gradually increases the output voltage during start-up to prevent overshoot.

## Applications

The UCC2802D is suitable for a wide range of applications:

- Isolated DC-DC converters: Commonly used in telecom, industrial, and consumer electronics where isolated power supplies are required.
- Battery chargers: Ideal for charging systems that require precise control and efficiency.
- Power factor correction (PFC): Can be implemented in power factor correction circuits to enhance energy efficiency.
- LED drivers: Useful in driving LED arrays where controlled current and voltage are critical.

## Design Considerations

When designing with the UCC2802D, consider the following:

- PCB Layout: Ensure proper layout to minimize noise and parasitic inductance, especially in high-frequency designs.
- Thermal Management: Adequate heat sinking or thermal vias may be required to dissipate heat effectively.
- Component Selection: Choose external components carefully to ensure compatibility with the specified operating conditions.

## Conclusion

The Texas Instruments UCC2802D is a versatile and efficient dual-channel controller that simplifies the design of isolated power supplies and battery chargers. Its advanced features, such as current mode control and integrated soft-start, make it a preferred choice for engineers seeking reliable performance and high efficiency in their designs. With a wide range of applications and robust specifications, the UCC2802D stands out as a powerful component in modern power electronics.
UCC2802D Compare Parts
  • UCC2802D vs UCC3960D
  • UCC2802D vs UCC3889N
  • UCC2802D vs UCC3889DTR
  • UCC2802D vs UCC3889DG4
  • UCC2802D vs UCC3889D
  • UCC2802D vs UCC3888NG4
  • UCC2802D vs UCC3888N
  • UCC2802D vs UCC3888DG4
  • UCC2802D vs UCC3888D
  • UCC2802D vs UCC3813PW-4G4
  • UCC2802D vs UCC3813PW-4
  • UCC2802D vs UCC3813PW-2
  • UCC2802D vs UCC3813N-4
  • UCC2802D vs UCC3813N-2G4
  • UCC2802D vs UCC3813N-2
  • UCC2802D vs UCC3813DTR-4
  • UCC2802D vs UCC3813DTR-2
  • UCC2802D vs UCC3813D-4
  • UCC2802D vs UCC3813D-2
  • UCC2802D vs UCC3810N
  • UCC2802D vs UCC3810DWTRG4
  • UCC2802D vs UCC3810DWTR
  • UCC2802D vs UCC3810DW
  • UCC2802D vs UCC3809PWTR-1
  • UCC2802D vs UCC3809PW-2
  • UCC2802D vs UCC3809PW-1
  • UCC2802D vs UCC3809PTR-2G4
  • UCC2802D vs UCC3809PTR-2
  • UCC2802D vs UCC3809PTR-1
  • UCC2802D vs UCC3809P-2
  • UCC2802D vs UCC3809P-1G4
  • UCC2802D vs UCC3809P-1
  • UCC2802D vs UCC3809N-2
  • UCC2802D vs UCC3809N-1
  • UCC2802D vs UCC3809DTR-2
  • UCC2802D vs UCC3809DTR-1G4
  • UCC2802D vs UCC3809DTR-1
  • UCC2802D vs UCC3809D-2
  • UCC2802D vs UCC3809D-1G4
  • UCC2802D vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.