☰
UCC2804D
UCC2804D
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2804D Datasheet
History Price: $3.00000
In Stock: 9200
UCC2804D Specification
Specification
Part No
UCC2804D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
Duty Cycle
49%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC2804D Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2804D Description
The Texas Instruments UCC2804D is a high-performance, fixed-frequency, current-mode Pulse Width Modulation (PWM) controller optimized for low-power offline and DC-DC converter applications. It belongs to the UCC280x family and is widely used in isolated and non-isolated power supplies that require efficient and reliable control of power conversion.

General Overview and Functionality
The UCC2804D is specifically designed for current-mode control in continuous or discontinuous conduction mode. The controller provides fast transient response, cycle-by-cycle current limiting, and slope compensation. Its design ensures excellent noise immunity, high stability under varying load conditions, and ease of design for single-ended topologies such as flyback, forward, or boost converters. The controller operates at a fixed frequency of 250 kHz, making it suitable for compact power supply designs that require higher switching frequency for reduced transformer and filter sizes.

Current-Mode PWM Architecture
The device employs a current-mode control architecture, which improves line regulation, load regulation, and transient response compared to voltage-mode control. It senses the peak current through the power switch and terminates the PWM cycle upon reaching a programmed peak value, enhancing system safety and enabling cycle-by-cycle current limiting. The current sense input is typically connected to a current sense resistor or current transformer and includes a built-in leading-edge blanking time to reject noise at the beginning of each switching cycle.

Startup and Undervoltage Lockout
The UCC2804D incorporates undervoltage lockout (UVLO) protection with hysteresis to ensure predictable startup and shutdown behavior. It features a low startup current (typically 100 µA), which allows the use of high-value resistors in the startup network to minimize power loss. The UVLO turn-on and turn-off thresholds are tightly specified to ensure robust system operation under varying supply conditions.

Low Operating Current and High Efficiency
To meet the needs of energy-efficient applications, the UCC2804D offers a low operating supply current (typically 1.1 mA). This reduces the internal power dissipation and supports the design of high-efficiency power supplies, particularly under light-load or standby conditions.

Programmable Soft Start and Maximum Duty Cycle
The device supports soft start by controlling the rate at which the error amplifier output rises, thereby minimizing inrush current and overshoot during startup. It also supports a programmable maximum duty cycle, which limits the maximum on-time of the power switch and helps prevent transformer saturation and instability in designs using flyback or forward topologies.

Internal Oscillator and Timing Capacitor
The internal oscillator is set by a timing capacitor connected to the RT/CT pin. The UCC2804D is fixed at a switching frequency of 250 kHz, set by an internal configuration in this specific variant of the family. This high frequency allows designers to use smaller magnetics and output capacitors, improving power density.

Output Drive Capability
The UCC2804D includes a push-pull output driver capable of sourcing and sinking up to 1 A of current. This enables direct driving of power MOSFETs and reduces the need for external gate drivers in low-to-moderate power applications.

Protection Features

* Cycle-by-cycle current limiting through the CS pin to avoid excessive stress on the power switch.
* Undervoltage lockout with hysteresis for controlled startup and shutdown.
* Slope compensation for stability in continuous conduction mode at high duty cycles.
* Leading-edge blanking to prevent false triggering from switching noise.
These features improve robustness and reliability in demanding environments such as industrial or automotive systems.

Package and Thermal Characteristics
The UCC2804D is packaged in an 8-pin SOIC (D) package, which offers good thermal performance for power supply controller applications. The compact form factor supports high-density PCB layouts.

Typical Applications

* Isolated flyback or forward converters
* Non-isolated boost or buck converters
* Auxiliary power supplies for industrial, telecom, or automotive systems
* LED drivers
* Battery chargers

Key Specifications

* Topology support: Flyback, forward, boost
* Control method: Current-mode PWM
* Switching frequency: 250 kHz (fixed)
* Output drive current: 1 A (source/sink)
* Startup current: 100 µA (typical)
* Operating current: 1.1 mA (typical)
* UVLO turn-on threshold: 8.3 V (typical)
* UVLO turn-off threshold: 7.6 V (typical)
* Maximum duty cycle: 93% (typical)
* Voltage reference: 5 V ±1%
* Soft start capability: Yes
* Slope compensation: Yes
* Temperature range: –40°C to +85°C
* Package: SOIC-8 (D)

Conclusion
The Texas Instruments UCC2804D is a compact, efficient, and feature-rich current-mode PWM controller ideally suited for low-to-medium power switch-mode power supply designs. Its fixed 250 kHz operation, low power consumption, and integrated protection features make it a preferred choice for designers seeking robust and space-efficient controller solutions in a variety of industrial, automotive, and consumer applications. Its performance and design flexibility make it a cornerstone for modern power conversion topologies requiring tight control and high efficiency.
UCC2804D Compare Parts
  • UCC2804D vs UCC3960D
  • UCC2804D vs UCC3889N
  • UCC2804D vs UCC3889DTR
  • UCC2804D vs UCC3889DG4
  • UCC2804D vs UCC3889D
  • UCC2804D vs UCC3888NG4
  • UCC2804D vs UCC3888N
  • UCC2804D vs UCC3888DG4
  • UCC2804D vs UCC3888D
  • UCC2804D vs UCC3813PW-4G4
  • UCC2804D vs UCC3813PW-4
  • UCC2804D vs UCC3813PW-2
  • UCC2804D vs UCC3813N-4
  • UCC2804D vs UCC3813N-2G4
  • UCC2804D vs UCC3813N-2
  • UCC2804D vs UCC3813DTR-4
  • UCC2804D vs UCC3813DTR-2
  • UCC2804D vs UCC3813D-4
  • UCC2804D vs UCC3813D-2
  • UCC2804D vs UCC3810N
  • UCC2804D vs UCC3810DWTRG4
  • UCC2804D vs UCC3810DWTR
  • UCC2804D vs UCC3810DW
  • UCC2804D vs UCC3809PWTR-1
  • UCC2804D vs UCC3809PW-2
  • UCC2804D vs UCC3809PW-1
  • UCC2804D vs UCC3809PTR-2G4
  • UCC2804D vs UCC3809PTR-2
  • UCC2804D vs UCC3809PTR-1
  • UCC2804D vs UCC3809P-2
  • UCC2804D vs UCC3809P-1G4
  • UCC2804D vs UCC3809P-1
  • UCC2804D vs UCC3809N-2
  • UCC2804D vs UCC3809N-1
  • UCC2804D vs UCC3809DTR-2
  • UCC2804D vs UCC3809DTR-1G4
  • UCC2804D vs UCC3809DTR-1
  • UCC2804D vs UCC3809D-2
  • UCC2804D vs UCC3809D-1G4
  • UCC2804D vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.