Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC28085D
UCC28085D
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW PUSH-PULL 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC28085D Datasheet
History Price: $3.27000
In Stock: 13400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC28085D Specification
Specification
Part No
UCC28085D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Push-Pull
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 15V
Duty Cycle
49%
Frequency - Switching
50kHz ~ 1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC28085D PDF Datasheet
UCC28085D Datasheet
Click and Download: UCC28085D Datasheet
UCC28085D Related Parts
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC28085D Compare Parts
UCC28085D vs UCC3960D
UCC28085D vs UCC3889N
UCC28085D vs UCC3889DTR
UCC28085D vs UCC3889DG4
UCC28085D vs UCC3889D
UCC28085D vs UCC3888NG4
UCC28085D vs UCC3888N
UCC28085D vs UCC3888DG4
UCC28085D vs UCC3888D
UCC28085D vs UCC3813PW-4G4
UCC28085D vs UCC3813PW-4
UCC28085D vs UCC3813PW-2
UCC28085D vs UCC3813N-4
UCC28085D vs UCC3813N-2G4
UCC28085D vs UCC3813N-2
UCC28085D vs UCC3813DTR-4
UCC28085D vs UCC3813DTR-2
UCC28085D vs UCC3813D-4
UCC28085D vs UCC3813D-2
UCC28085D vs UCC3810N
UCC28085D vs UCC3810DWTRG4
UCC28085D vs UCC3810DWTR
UCC28085D vs UCC3810DW
UCC28085D vs UCC3809PWTR-1
UCC28085D vs UCC3809PW-2
UCC28085D vs UCC3809PW-1
UCC28085D vs UCC3809PTR-2G4
UCC28085D vs UCC3809PTR-2
UCC28085D vs UCC3809PTR-1
UCC28085D vs UCC3809P-2
UCC28085D vs UCC3809P-1G4
UCC28085D vs UCC3809P-1
UCC28085D vs UCC3809N-2
UCC28085D vs UCC3809N-1
UCC28085D vs UCC3809DTR-2
UCC28085D vs UCC3809DTR-1G4
UCC28085D vs UCC3809DTR-1
UCC28085D vs UCC3809D-2
UCC28085D vs UCC3809D-1G4
UCC28085D vs UCC3809D-1
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.