☰
UCC2809PTR-1
UCC2809PTR-1
Active
Description:  IC OFFLINE SW MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
History Price: $3.26000
In Stock: 12000
UCC2809PTR-1 Specification
Specification
Part No
UCC2809PTR-1
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
10 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
Duty Cycle
70%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
Mounting Type
Surface Mount
UCC2809PTR-1 PDF Datasheet
UCC2809PTR-1 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2809PTR-1 Description

The UCC2809PTR-1 is a high-performance power management IC from Texas Instruments designed for power factor correction (PFC) applications. This IC is specifically aimed at achieving high efficiency, low total harmonic distortion (THD), and fast dynamic response in AC-DC power converters. It integrates several key functions for regulating and controlling power in energy-efficient systems.

## Key Features

* High Power Factor Correction: The UCC2809PTR-1 provides continuous conduction mode (CCM) and operates in a way that the input current is sinusoidal and in phase with the input voltage, ensuring a power factor close to 1.
* Integrated Control Circuitry: It has an integrated current-mode control with feedback loops for voltage regulation, which minimizes the need for external components, thus reducing design complexity.
* Wide Input Voltage Range: The UCC2809PTR-1 supports a wide input voltage range, typically from 85V to 265V, making it suitable for use in various geographical regions with different grid voltages.
* Integrated Fault Detection: It includes fault detection features such as overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown, ensuring system reliability and safety.
* Digital Soft-Start: The digital soft-start feature prevents inrush current during startup, enhancing the lifetime of the system and providing a smooth transition from zero to full load.
* Integrated MOSFET Drivers: The IC includes integrated MOSFET drivers that minimize switching losses and improve overall efficiency.
* Reduced Component Count: With its internal circuitry, the UCC2809PTR-1 minimizes the need for external components, thus reducing the component count and the overall size of the power converter.

## Specifications

* Operating Input Voltage: 85V to 265V AC
* Frequency Range: 20 kHz to 200 kHz (adjustable via external components)
* Efficiency: Up to 98% depending on the load and design
* Output Voltage Regulation: ±1% of the nominal output voltage
* Quiescent Current: 3 mA typical at no load
* Maximum Output Power: Can handle up to 500W depending on design and cooling requirements
* Operating Temperature: -40°C to 125°C (junction temperature)
* Package: Available in a 16-pin SOIC package (PTR-1)

## Applications

* AC-DC Power Supplies: Suitable for applications where a stable and efficient AC-DC conversion is needed, such as in telecom, industrial power supplies, and consumer electronics.
* Power Factor Correction (PFC): Ideal for implementing power factor correction in systems that require compliance with energy efficiency standards such as IEC 61000-3-2.
* LED Drivers: Can be used in LED driver circuits to maintain high efficiency and stability.
* Battery Chargers: Useful for charging systems that need to maintain an efficient power transfer from AC to DC.

## Advantages

* High Efficiency: The integrated control and MOSFET drivers result in significantly reduced losses, improving overall power conversion efficiency.
* Compact Design: Due to the integrated features, fewer external components are needed, leading to a more compact solution with reduced BOM cost.
* Enhanced Reliability: Fault protection features such as OVP, UVLO, and thermal shutdown contribute to the robustness of the system.
* Fast Dynamic Response: The current-mode control and optimized feedback loops enable quick response to load changes, which is crucial in power-sensitive applications.

## Conclusion

The UCC2809PTR-1 is a versatile and efficient IC designed for power factor correction in AC-DC converters. It simplifies power supply designs by integrating essential functions and provides outstanding performance in terms of power efficiency, stability, and safety. Its wide range of features and applications makes it a solid choice for high-efficiency power supplies in various sectors.
UCC2809PTR-1 Compare Parts
  • UCC2809PTR-1 vs UCC3960D
  • UCC2809PTR-1 vs UCC3889N
  • UCC2809PTR-1 vs UCC3889DTR
  • UCC2809PTR-1 vs UCC3889DG4
  • UCC2809PTR-1 vs UCC3889D
  • UCC2809PTR-1 vs UCC3888NG4
  • UCC2809PTR-1 vs UCC3888N
  • UCC2809PTR-1 vs UCC3888DG4
  • UCC2809PTR-1 vs UCC3888D
  • UCC2809PTR-1 vs UCC3813PW-4G4
  • UCC2809PTR-1 vs UCC3813PW-4
  • UCC2809PTR-1 vs UCC3813PW-2
  • UCC2809PTR-1 vs UCC3813N-4
  • UCC2809PTR-1 vs UCC3813N-2G4
  • UCC2809PTR-1 vs UCC3813N-2
  • UCC2809PTR-1 vs UCC3813DTR-4
  • UCC2809PTR-1 vs UCC3813DTR-2
  • UCC2809PTR-1 vs UCC3813D-4
  • UCC2809PTR-1 vs UCC3813D-2
  • UCC2809PTR-1 vs UCC3810N
  • UCC2809PTR-1 vs UCC3810DWTRG4
  • UCC2809PTR-1 vs UCC3810DWTR
  • UCC2809PTR-1 vs UCC3810DW
  • UCC2809PTR-1 vs UCC3809PWTR-1
  • UCC2809PTR-1 vs UCC3809PW-2
  • UCC2809PTR-1 vs UCC3809PW-1
  • UCC2809PTR-1 vs UCC3809PTR-2G4
  • UCC2809PTR-1 vs UCC3809PTR-2
  • UCC2809PTR-1 vs UCC3809PTR-1
  • UCC2809PTR-1 vs UCC3809P-2
  • UCC2809PTR-1 vs UCC3809P-1G4
  • UCC2809PTR-1 vs UCC3809P-1
  • UCC2809PTR-1 vs UCC3809N-2
  • UCC2809PTR-1 vs UCC3809N-1
  • UCC2809PTR-1 vs UCC3809DTR-2
  • UCC2809PTR-1 vs UCC3809DTR-1G4
  • UCC2809PTR-1 vs UCC3809DTR-1
  • UCC2809PTR-1 vs UCC3809D-2
  • UCC2809PTR-1 vs UCC3809D-1G4
  • UCC2809PTR-1 vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.