☰
UCC28221D
UCC28221D
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28221D Datasheet
History Price: $3.29000
In Stock: 49740
UCC28221D Specification
Specification
Part No
UCC28221D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 14.5V
Duty Cycle
75%
Frequency - Switching
2MHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
UCC28221D Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC28221D Compare Parts
  • UCC28221D vs UCC3960D
  • UCC28221D vs UCC3889N
  • UCC28221D vs UCC3889DTR
  • UCC28221D vs UCC3889DG4
  • UCC28221D vs UCC3889D
  • UCC28221D vs UCC3888NG4
  • UCC28221D vs UCC3888N
  • UCC28221D vs UCC3888DG4
  • UCC28221D vs UCC3888D
  • UCC28221D vs UCC3813PW-4G4
  • UCC28221D vs UCC3813PW-4
  • UCC28221D vs UCC3813PW-2
  • UCC28221D vs UCC3813N-4
  • UCC28221D vs UCC3813N-2G4
  • UCC28221D vs UCC3813N-2
  • UCC28221D vs UCC3813DTR-4
  • UCC28221D vs UCC3813DTR-2
  • UCC28221D vs UCC3813D-4
  • UCC28221D vs UCC3813D-2
  • UCC28221D vs UCC3810N
  • UCC28221D vs UCC3810DWTRG4
  • UCC28221D vs UCC3810DWTR
  • UCC28221D vs UCC3810DW
  • UCC28221D vs UCC3809PWTR-1
  • UCC28221D vs UCC3809PW-2
  • UCC28221D vs UCC3809PW-1
  • UCC28221D vs UCC3809PTR-2G4
  • UCC28221D vs UCC3809PTR-2
  • UCC28221D vs UCC3809PTR-1
  • UCC28221D vs UCC3809P-2
  • UCC28221D vs UCC3809P-1G4
  • UCC28221D vs UCC3809P-1
  • UCC28221D vs UCC3809N-2
  • UCC28221D vs UCC3809N-1
  • UCC28221D vs UCC3809DTR-2
  • UCC28221D vs UCC3809DTR-1G4
  • UCC28221D vs UCC3809DTR-1
  • UCC28221D vs UCC3809D-2
  • UCC28221D vs UCC3809D-1G4
  • UCC28221D vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.