☰
UCC284DPTR-ADJ
UCC284DPTR-ADJ
Active
Description:  IC REG LIN NEG ADJ 500MA 8SOIC
Manufacturer:  Texas Instruments
History Price: $5.11500
In Stock: 17280
UCC284DPTR-ADJ Specification
Specification
Part No
UCC284DPTR-ADJ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
-15V
Voltage - Output (Min/Fixed)
-1.25V
Voltage - Output (Max)
-15V
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC284DPTR-ADJ Related Parts
UCC281DP-5
UCC281DP-5
Texas Instruments
IC REG LINEAR 5V 1A 8SOIC
UCC281DP-ADJ
UCC281DP-ADJ
Texas Instruments
IC REG LINEAR POS ADJ 1A 8SOIC
UCC281DPTR-5
UCC281DPTR-5
Texas Instruments
IC REG LINEAR 5V 1A 8SOIC
UCC281DPTR-5G4
UCC281DPTR-5G4
Texas Instruments
IC REG LINEAR 5V 1A 8SOIC
UCC281DPTR-ADJ
UCC281DPTR-ADJ
Texas Instruments
IC REG LINEAR POS ADJ 1A 8SOIC
UCC283T-ADJ
UCC283T-ADJ
Texas Instruments
IC REG LINEAR POS ADJ 3A TO220-5
UCC283TD-3
UCC283TD-3
Texas Instruments
IC REG LIN 3.3V 3A DDPAK/TO263-3
UCC283TD-5
UCC283TD-5
Texas Instruments
IC REG LIN 5V 3A DDPAK/TO263-3
UCC283TDKTTT-3
UCC283TDKTTT-3
Texas Instruments
IC REG LIN 3.3V 3A DDPAK/TO263-3
UCC283TDKTTT-3G3
UCC283TDKTTT-3G3
Texas Instruments
IC REG LIN 3.3V 3A DDPAK/TO263-3
UCC283TDKTTT-5
UCC283TDKTTT-5
Texas Instruments
IC REG LIN 5V 3A DDPAK/TO263-3
UCC283TDKTTT-5G3
UCC283TDKTTT-5G3
Texas Instruments
IC REG LIN 5V 3A DDPAK/TO263-3
UCC284DPTR-ADJ Compare Parts
  • UCC284DPTR-ADJ vs UCC387PW
  • UCC284DPTR-ADJ vs UCC386PW
  • UCC284DPTR-ADJ vs UCC384DPTR-ADJ
  • UCC284DPTR-ADJ vs UCC384DPTR-5/1
  • UCC284DPTR-ADJ vs UCC384DPTR-5
  • UCC284DPTR-ADJ vs UCC384DPTR-12
  • UCC284DPTR-ADJ vs UCC384DP-ADJG4
  • UCC284DPTR-ADJ vs UCC384DP-ADJ/1
  • UCC284DPTR-ADJ vs UCC384DP-ADJ
  • UCC284DPTR-ADJ vs UCC384DP-5G4
  • UCC284DPTR-ADJ vs UCC384DP-5
  • UCC284DPTR-ADJ vs UCC384DP-12
  • UCC284DPTR-ADJ vs UCC383TDTR-ADJG3
  • UCC284DPTR-ADJ vs UCC383TDTR-ADJ
  • UCC284DPTR-ADJ vs UCC383TDTR-5
  • UCC284DPTR-ADJ vs UCC383TDTR-3
  • UCC284DPTR-ADJ vs UCC383TDKTTT-ADJG3
  • UCC284DPTR-ADJ vs UCC383TDKTTT-ADJ
  • UCC284DPTR-ADJ vs UCC383TDKTTT-5
  • UCC284DPTR-ADJ vs UCC383TDKTTT-3G3
  • UCC284DPTR-ADJ vs UCC383TDKTTT-3
  • UCC284DPTR-ADJ vs UCC383TD-ADJ
  • UCC284DPTR-ADJ vs UCC383T-ADJ
  • UCC284DPTR-ADJ vs UCC381DPTR-ADJ
  • UCC284DPTR-ADJ vs UCC381DPTR-5G4
  • UCC284DPTR-ADJ vs UCC381DPTR-5
  • UCC284DPTR-ADJ vs UCC381DPTR-3G4
  • UCC284DPTR-ADJ vs UCC381DPTR-3
  • UCC284DPTR-ADJ vs UCC381DP-ADJ
  • UCC284DPTR-ADJ vs UCC381DP-5G4
  • UCC284DPTR-ADJ vs UCC381DP-5
  • UCC284DPTR-ADJ vs UCC381DP-3
  • UCC284DPTR-ADJ vs UCC284SDR-5EP
  • UCC284DPTR-ADJ vs UCC284DPTR-ADJG4
  • UCC284DPTR-ADJ vs UCC284DPTR-5
  • UCC284DPTR-ADJ vs UCC284DP-ADJG4
  • UCC284DPTR-ADJ vs UCC284DP-ADJ
  • UCC284DPTR-ADJ vs UCC284DP-5G4
  • UCC284DPTR-ADJ vs UCC284DP-5
  • UCC284DPTR-ADJ vs UCC284DP-12
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci