☰
UCC28811D
UCC28811D
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28811D Datasheet
History Price: $0.90000
In Stock: 49600
UCC28811D Specification
Specification
Part No
UCC28811D
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
-
Voltage - Supply (Max)
18V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC28811D Related Parts
UCC25710DW
UCC25710DW
Texas Instruments
IC LED DRIVER OFFL PWM 20SOIC
UCC25710DWR
UCC25710DWR
Texas Instruments
IC LED DRIVER OFFL PWM 20SOIC
UCC28810D
UCC28810D
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28810DG4
UCC28810DG4
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28810DR
UCC28810DR
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28810DRG4
UCC28810DRG4
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28811DR
UCC28811DR
Texas Instruments
IC LED DRIVER OFFL TRIAC 8SOIC
UCC28811D Compare Parts
  • UCC28811D vs UCC28810DRG4
  • UCC28811D vs UCC28810DR
  • UCC28811D vs UCC28810DG4
  • UCC28811D vs UCC28810D
  • UCC28811D vs UCC25710DWR
  • UCC28811D vs UCC25710DW
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give