☰
UCC28811DR
UCC28811DR
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28811DR Datasheet
History Price: $0.85000
In Stock: 11240
UCC28811DR Specification
Specification
Part No
UCC28811DR
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
-
Voltage - Supply (Max)
18V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC28811DR Related Parts
UCC25710DW
UCC25710DW
Texas Instruments
IC LED DRIVER OFFL PWM 20SOIC
UCC25710DWR
UCC25710DWR
Texas Instruments
IC LED DRIVER OFFL PWM 20SOIC
UCC28810D
UCC28810D
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28810DG4
UCC28810DG4
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28810DR
UCC28810DR
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28810DRG4
UCC28810DRG4
Texas Instruments
IC LED DRV OFFL TRIAC 8SOIC
UCC28811D
UCC28811D
Texas Instruments
IC LED DRIVER OFFL TRIAC 8SOIC
UCC28811DR Description
The Texas Instruments UCC28811DR is a highly integrated, high-performance power management IC designed for use in offline power supply applications. This device is particularly well-suited for low-power, isolated, and non-isolated power converters, making it ideal for a variety of applications, including LED drivers, battery chargers, and other power supply designs that require high efficiency and reliability.

## Overview

The UCC28811DR is a part of the UCC2881x family of devices, which are known for their ability to provide high efficiency and low standby power consumption. This IC operates in a quasi-resonant mode, which helps to minimize switching losses and improve overall efficiency. The UCC28811DR is designed to work with a wide input voltage range, making it suitable for various applications that require AC-DC conversion.

## Key Features

1. Quasi-Resonant Operation:
- The UCC28811DR employs quasi-resonant switching, which reduces switching losses and electromagnetic interference (EMI), leading to improved efficiency and performance.

2. Wide Input Voltage Range:
- The device can operate with an input voltage range of 85V to 265V AC, making it suitable for global applications.

3. Integrated High-Voltage Start-Up Circuit:
- The IC includes a high-voltage start-up circuit that allows it to start up directly from the AC line without the need for an external power supply.

4. Low Standby Power Consumption:
- The UCC28811DR is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive.

5. Built-in Protection Features:
- The device includes several protection features, such as over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown, ensuring safe and reliable operation.

6. Adjustable Output Voltage:
- The output voltage can be easily adjusted using external resistors, allowing for flexibility in design.

7. Integrated Error Amplifier:
- The UCC28811DR features an integrated error amplifier that simplifies feedback control and enhances stability in power supply designs.

8. Compact Package:
- The device is available in a small 8-pin SOIC package, which is ideal for space-constrained applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage Range: Adjustable (typically 5V to 15V)
- Switching Frequency: Quasi-resonant operation with a frequency range of 100 kHz to 150 kHz
- Maximum Output Current: Up to 1A
- Efficiency: Greater than 85% under typical load conditions
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin SOIC (Surface Mount)
- Pin Configuration:
- Pin 1: VDD
- Pin 2: GND
- Pin 3: CS (Current Sense)
- Pin 4: VOUT (Output Voltage)
- Pin 5: COMP (Compensation)
- Pin 6: FB (Feedback)
- Pin 7: RT (Timing Resistor)
- Pin 8: HV (High Voltage)

## Applications

The UCC28811DR is suitable for a wide range of applications, including:

- LED Drivers: Ideal for driving LED lighting systems with high efficiency and low power consumption.
- Battery Chargers: Can be used in battery charging applications, providing reliable and efficient charging solutions.
- Power Adapters: Suitable for use in compact power adapters for consumer electronics.
- Isolated Power Supplies: Can be implemented in isolated power supply designs for various industrial and consumer applications.

## Conclusion

The Texas Instruments UCC28811DR is a versatile and efficient power management IC that offers a range of features designed to meet the demands of modern power supply applications. With its quasi-resonant operation, wide input voltage range, and built-in protection features, it provides a reliable solution for designers looking to create high-performance, energy-efficient power supplies. Its compact size and flexibility make it an excellent choice for a variety of applications, from LED drivers to battery chargers and beyond.
UCC28811DR Compare Parts
  • UCC28811DR vs UCC28810DRG4
  • UCC28811DR vs UCC28810DR
  • UCC28811DR vs UCC28810DG4
  • UCC28811DR vs UCC28810D
  • UCC28811DR vs UCC25710DWR
  • UCC28811DR vs UCC25710DW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give