Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC2894DRG4
UCC2894DRG4
Discontinued
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC2894DRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC2894DRG4 Specification
Specification
Part No
UCC2894DRG4
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback, Forward
Voltage - Start Up
12.7 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 16V
Duty Cycle
70%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Soft Start, Sync
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
UCC2894DRG4 PDF Datasheet
UCC2894DRG4 Datasheet
Click and Download: UCC2894DRG4 Datasheet
UCC2894DRG4 Related Parts
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2894DRG4 Compare Parts
UCC2894DRG4 vs UCC3960D
UCC2894DRG4 vs UCC3889N
UCC2894DRG4 vs UCC3889DTR
UCC2894DRG4 vs UCC3889DG4
UCC2894DRG4 vs UCC3889D
UCC2894DRG4 vs UCC3888NG4
UCC2894DRG4 vs UCC3888N
UCC2894DRG4 vs UCC3888DG4
UCC2894DRG4 vs UCC3888D
UCC2894DRG4 vs UCC3813PW-4G4
UCC2894DRG4 vs UCC3813PW-4
UCC2894DRG4 vs UCC3813PW-2
UCC2894DRG4 vs UCC3813N-4
UCC2894DRG4 vs UCC3813N-2G4
UCC2894DRG4 vs UCC3813N-2
UCC2894DRG4 vs UCC3813DTR-4
UCC2894DRG4 vs UCC3813DTR-2
UCC2894DRG4 vs UCC3813D-4
UCC2894DRG4 vs UCC3813D-2
UCC2894DRG4 vs UCC3810N
UCC2894DRG4 vs UCC3810DWTRG4
UCC2894DRG4 vs UCC3810DWTR
UCC2894DRG4 vs UCC3810DW
UCC2894DRG4 vs UCC3809PWTR-1
UCC2894DRG4 vs UCC3809PW-2
UCC2894DRG4 vs UCC3809PW-1
UCC2894DRG4 vs UCC3809PTR-2G4
UCC2894DRG4 vs UCC3809PTR-2
UCC2894DRG4 vs UCC3809PTR-1
UCC2894DRG4 vs UCC3809P-2
UCC2894DRG4 vs UCC3809P-1G4
UCC2894DRG4 vs UCC3809P-1
UCC2894DRG4 vs UCC3809N-2
UCC2894DRG4 vs UCC3809N-1
UCC2894DRG4 vs UCC3809DTR-2
UCC2894DRG4 vs UCC3809DTR-1G4
UCC2894DRG4 vs UCC3809DTR-1
UCC2894DRG4 vs UCC3809D-2
UCC2894DRG4 vs UCC3809D-1G4
UCC2894DRG4 vs UCC3809D-1
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.