☰
UCC2912DPR
UCC2912DPR
Obsolete
Description:  IC HOT SWAP CTRLR GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2912DPR Datasheet
History Price: Obsolete
In Stock: 19560
UCC2912DPR Specification
Specification
Part No
UCC2912DPR
Category
PMIC - Hot Swap Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
Yes
Applications
General Purpose
Features
Latched Fault, Thermal Limit
Programmable Features
Current Limit, Fault Timeout
Voltage - Supply
3V ~ 8V
Current - Output (Max)
4A
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
1 mA
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC2912DPR Related Parts
UCC2912DP
UCC2912DP
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPRG4
UCC2912DPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912N
UCC2912N
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912NG4
UCC2912NG4
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912PWP
UCC2912PWP
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPR
UCC2912PWPR
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPRG4
UCC2912PWPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2913D
UCC2913D
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DG4
UCC2913DG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTR
UCC2913DTR
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTRG4
UCC2913DTRG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913N
UCC2913N
Texas Instruments
IC HOT SWAP CTRLR -48V 8DIP
UCC2912DPR Compare Parts
  • UCC2912DPR vs UCC3921N
  • UCC2912DPR vs UCC3921DTR/81143
  • UCC2912DPR vs UCC3921DTR
  • UCC2912DPR vs UCC3921D/81143G4
  • UCC2912DPR vs UCC3921D/81143
  • UCC2912DPR vs UCC3921D
  • UCC2912DPR vs UCC3919PWTRG4
  • UCC2912DPR vs UCC3919PWTR
  • UCC2912DPR vs UCC3919PWG4
  • UCC2912DPR vs UCC3919PW
  • UCC2912DPR vs UCC3919DTRG4
  • UCC2912DPR vs UCC3919DTR
  • UCC2912DPR vs UCC3919DG4
  • UCC2912DPR vs UCC3919D
  • UCC2912DPR vs UCC3918N
  • UCC2912DPR vs UCC3918DPTR
  • UCC2912DPR vs UCC3918DPG4
  • UCC2912DPR vs UCC3918DP
  • UCC2912DPR vs UCC3917NG4
  • UCC2912DPR vs UCC3917N
  • UCC2912DPR vs UCC3917DTRG4
  • UCC2912DPR vs UCC3917DTR
  • UCC2912DPR vs UCC3917DG4
  • UCC2912DPR vs UCC3917D
  • UCC2912DPR vs UCC3916DPTRG4
  • UCC2912DPR vs UCC3916DPTR
  • UCC2912DPR vs UCC3916DP
  • UCC2912DPR vs UCC39161DP
  • UCC2912DPR vs UCC3915PWPTRG4
  • UCC2912DPR vs UCC3915PWPTR
  • UCC2912DPR vs UCC3915PWP
  • UCC2912DPR vs UCC3915NG4
  • UCC2912DPR vs UCC3915N
  • UCC2912DPR vs UCC3915DPTR
  • UCC2912DPR vs UCC3915DPG4
  • UCC2912DPR vs UCC3915DP
  • UCC2912DPR vs UCC39151PWPTR
  • UCC2912DPR vs UCC39151DPTR
  • UCC2912DPR vs UCC3913NG4
  • UCC2912DPR vs UCC3913N
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered