☰
UCC2913D
UCC2913D
Active
Description:  IC HOT SWAP CTRLR -48V 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2913D Datasheet
History Price: $3.36000
In Stock: 32480
UCC2913D Specification
Specification
Part No
UCC2913D
Category
PMIC - Hot Swap Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply
-
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
1 mA
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC2913D PDF Datasheet
UCC2913D Related Parts
UCC2912DP
UCC2912DP
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPR
UCC2912DPR
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPRG4
UCC2912DPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912N
UCC2912N
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912NG4
UCC2912NG4
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912PWP
UCC2912PWP
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPR
UCC2912PWPR
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPRG4
UCC2912PWPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2913DG4
UCC2913DG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTR
UCC2913DTR
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTRG4
UCC2913DTRG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913N
UCC2913N
Texas Instruments
IC HOT SWAP CTRLR -48V 8DIP
UCC2913D Description

The UCC2913D is a sophisticated battery monitor and protection IC designed by Texas Instruments. This device provides essential functions for managing and protecting battery systems, particularly in applications requiring precise monitoring and safeguarding of lithium-ion and lithium-polymer batteries. The UCC2913D is engineered to enhance battery reliability and extend lifespan by offering overvoltage and undervoltage protection, as well as overcurrent and thermal protection. Below is a detailed description of the UCC2913D, including its specifications, features, and typical applications.

## 1. General Description

The UCC2913D is a battery monitor and protection IC that integrates several key features to manage battery health and performance effectively. It is designed to operate in various battery-powered systems, providing crucial protection against potentially damaging conditions such as overvoltage, undervoltage, overcurrent, and overtemperature. This IC is particularly useful in applications involving lithium-based battery chemistries, where precise monitoring and protection are essential.

## 2. Key Features

- Battery Protection: Provides comprehensive protection features including overvoltage, undervoltage, overcurrent, and thermal protection to safeguard the battery and associated circuitry.
- Precision Voltage Monitoring: Equipped with precise voltage monitoring capabilities to detect and respond to overvoltage and undervoltage conditions, helping to prevent battery damage.
- Overcurrent Detection: Includes mechanisms for detecting excessive current flow, which can be crucial for preventing short circuits and overcurrent conditions that may damage the battery or associated electronics.
- Thermal Protection: Monitors temperature to prevent overheating of the battery and the circuit, ensuring reliable operation under varying thermal conditions.
- Low Quiescent Current: Designed for low quiescent current consumption, making it suitable for battery-powered applications where power efficiency is critical.
- Adjustable Thresholds: Offers adjustable voltage and current thresholds, providing flexibility to meet specific application requirements.

## 3. Electrical Specifications

The following are the key electrical specifications for the UCC2913D:

- Supply Voltage (Vcc): 4.5V to 60V
- Battery Voltage Monitoring Range: Typically up to 60V
- Overvoltage Threshold Range: Adjustable from 4.0V to 60V
- Undervoltage Threshold Range: Adjustable from 2.0V to 60V
- Overcurrent Detection Range: Typically adjustable up to 15A
- Thermal Shutdown Temperature: Typically 150°C
- Quiescent Current: Approximately 1 µA (typical)
- Response Time: Fast response to overvoltage, undervoltage, and overcurrent conditions

## 4. Functional Description

- Voltage Monitoring: The UCC2913D features precision voltage monitoring for detecting overvoltage and undervoltage conditions. It includes programmable thresholds to allow customization based on battery specifications and system requirements.
- Current Monitoring: Provides overcurrent protection by monitoring current flow and triggering protection mechanisms if excessive current is detected. This feature helps prevent damage to the battery and circuit components.
- Thermal Protection: Monitors the temperature of the IC and the battery to ensure safe operation. If the temperature exceeds a preset threshold, the device initiates protective actions to prevent overheating.
- Adjustable Thresholds: The device allows for the adjustment of voltage and current thresholds through external components, enabling it to be tailored for specific battery chemistries and application needs.

## 5. Application Areas

The UCC2913D is suitable for a range of applications, including:

- Lithium-Ion and Lithium-Polymer Batteries: Ideal for protecting and managing lithium-based battery systems in consumer electronics, portable devices, and electric vehicles.
- Battery Management Systems (BMS): Used in battery management systems to ensure safe operation and longevity of battery packs by providing essential protection and monitoring features.
- Power Tools: Applied in power tools where battery protection and monitoring are crucial for maintaining performance and safety.
- Medical Devices: Utilized in medical devices where reliable battery performance and protection are necessary to ensure device operation and safety.

## 6. Package and Pin Configuration

The UCC2913D is available in a 16-pin TSSOP (Thin Shrink Small Outline Package). The pin configuration typically includes:

- 1: Vcc (Supply Voltage)
- 2: GND (Ground)
- 3: BAT+ (Battery Positive Input)
- 4: BAT- (Battery Negative Input)
- 5: OV (Overvoltage Detection)
- 6: UV (Undervoltage Detection)
- 7: OC (Overcurrent Detection)
- 8: TH (Thermal Protection)
- 9-16: Various pins for configuration, monitoring, and control functions, including adjustment and output pins.

## 7. Conclusion

The UCC2913D from Texas Instruments is a versatile and robust battery monitor and protection IC designed to ensure the safe operation and longevity of battery systems. Its comprehensive protection features, precise monitoring capabilities, and low quiescent current make it suitable for a wide range of applications, particularly those involving lithium-based batteries. For detailed design considerations and additional technical information, consulting the official datasheet from Texas Instruments is recommended.
UCC2913D Compare Parts
  • UCC2913D vs UCC3921N
  • UCC2913D vs UCC3921DTR/81143
  • UCC2913D vs UCC3921DTR
  • UCC2913D vs UCC3921D/81143G4
  • UCC2913D vs UCC3921D/81143
  • UCC2913D vs UCC3921D
  • UCC2913D vs UCC3919PWTRG4
  • UCC2913D vs UCC3919PWTR
  • UCC2913D vs UCC3919PWG4
  • UCC2913D vs UCC3919PW
  • UCC2913D vs UCC3919DTRG4
  • UCC2913D vs UCC3919DTR
  • UCC2913D vs UCC3919DG4
  • UCC2913D vs UCC3919D
  • UCC2913D vs UCC3918N
  • UCC2913D vs UCC3918DPTR
  • UCC2913D vs UCC3918DPG4
  • UCC2913D vs UCC3918DP
  • UCC2913D vs UCC3917NG4
  • UCC2913D vs UCC3917N
  • UCC2913D vs UCC3917DTRG4
  • UCC2913D vs UCC3917DTR
  • UCC2913D vs UCC3917DG4
  • UCC2913D vs UCC3917D
  • UCC2913D vs UCC3916DPTRG4
  • UCC2913D vs UCC3916DPTR
  • UCC2913D vs UCC3916DP
  • UCC2913D vs UCC39161DP
  • UCC2913D vs UCC3915PWPTRG4
  • UCC2913D vs UCC3915PWPTR
  • UCC2913D vs UCC3915PWP
  • UCC2913D vs UCC3915NG4
  • UCC2913D vs UCC3915N
  • UCC2913D vs UCC3915DPTR
  • UCC2913D vs UCC3915DPG4
  • UCC2913D vs UCC3915DP
  • UCC2913D vs UCC39151PWPTR
  • UCC2913D vs UCC39151DPTR
  • UCC2913D vs UCC3913NG4
  • UCC2913D vs UCC3913N
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered