UCC3813DTR-4
UCC3813DTR-4
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
History Price: $1.03650
In Stock: 25200
UCC3813DTR-4 Specification
Specification
Part No
UCC3813DTR-4
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
Duty Cycle
49%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC3813DTR-4 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3813DTR-4 Description

## Overview of Texas Instruments UCC3813DTR-4

The UCC3813DTR-4 is a high-performance pulse-width modulation (PWM) controller designed by Texas Instruments. It is optimized for a wide range of applications that require efficient power conversion, such as switch-mode power supplies (SMPS), inverters, and DC-DC converters. Its architecture includes a voltage-mode controller with the ability to regulate the output voltage precisely while ensuring that the circuit operates with optimal efficiency.

## Key Features

* High-Speed Performance: The UCC3813DTR-4 operates with a high-speed, voltage-mode control method, making it suitable for use in demanding power electronics applications.
* Wide Input Voltage Range: It has a wide input voltage range that ensures compatibility with various power sources.
* Integrated Features: The IC incorporates several integrated features such as soft start, current-mode control, and internal reference voltage, which reduce the need for external components and simplify the overall design.
* Low Quiescent Current: The UCC3813DTR-4 has a low quiescent current, which helps minimize standby power consumption, improving energy efficiency in battery-powered systems.
* Pulse-by-Pulse Current Limiting: The controller features pulse-by-pulse current limiting, which provides overcurrent protection, ensuring reliable operation under load transient conditions.
* Adjustable Output Voltage: The output voltage can be adjusted with external resistors, giving the designer flexibility in setting the required output voltage for specific applications.

## Specifications

* Output Voltage Control: The UCC3813DTR-4 uses a voltage-mode control technique, making it ideal for a variety of voltage-regulated applications. The output voltage is adjustable by selecting appropriate resistors in the feedback loop.
* Operating Frequency: It operates with a fixed frequency range from 100 kHz to 500 kHz, allowing for better optimization of switching losses and overall efficiency depending on the application.
* Reference Voltage: The IC has a precision internal reference voltage of 2.5V (typical), which is critical for accurate feedback regulation and proper voltage control.
* Output Drivers: The UCC3813DTR-4 includes both high-side and low-side output drivers capable of driving external MOSFETs, ensuring that the switching power stage can be controlled efficiently.
* Overcurrent Protection: The device integrates pulse-by-pulse current limiting, protecting the power converter from short-circuit conditions and overcurrent events that could damage the system.
* Soft Start Function: The controller features an integrated soft start function, which gradually ramps up the output voltage to avoid inrush current at startup and prevent over-stressing the components.
* Thermal Shutdown: The UCC3813DTR-4 includes a thermal shutdown feature, ensuring that the device will automatically turn off if the junction temperature exceeds a preset threshold, protecting it from thermal damage.
* Package Type: The UCC3813DTR-4 is available in a surface-mount package (SOIC-8), making it suitable for high-density PCB designs and automated assembly processes.

## Applications

The UCC3813DTR-4 is commonly used in power supply designs, particularly in applications where precise voltage regulation is required. These include:

* DC-DC Converters: It is widely used in DC-DC converter circuits to ensure stable and efficient voltage conversion in various power supply designs.
* Switch-Mode Power Supplies (SMPS): The IC is well-suited for switch-mode power supplies, where high efficiency, low noise, and regulation are critical.
* Inverter Circuits: In power inverter designs, it provides the necessary voltage regulation for converting DC to AC, ensuring smooth operation and efficiency.
* Battery-Powered Devices: With its low quiescent current and high efficiency, the UCC3813DTR-4 is ideal for battery-powered systems that require energy-efficient power conversion.

## Electrical Characteristics

* Input Voltage Range: 4.5V to 40V
* Reference Voltage: 2.5V (typical)
* Frequency Range: 100 kHz to 500 kHz
* Quiescent Current: 1.5 mA (typical)
* Output Voltage: Adjustable via external feedback resistors
* Shutdown Mode: Yes, with under-voltage lockout
* Current Limit Threshold: 1.5A (typical)

## Advantages

* Compact Design: The UCC3813DTR-4’s small package size and high level of integration make it ideal for applications with space constraints.
* Enhanced Reliability: Features such as thermal shutdown, current limiting, and soft start significantly enhance the device’s reliability, especially under harsh conditions.
* Flexibility: Its wide input voltage range and adjustable output voltage make it a versatile option for a variety of power supply designs.
* Energy Efficiency: With low quiescent current and efficient PWM control, the UCC3813DTR-4 ensures that power consumption is kept to a minimum, enhancing the overall efficiency of the power supply.

The UCC3813DTR-4 provides a high level of integration, making it a cost-effective solution for designing efficient and reliable power conversion systems. It is particularly beneficial for applications where space and energy efficiency are crucial.
UCC3813DTR-4 Compare Parts
  • UCC3813DTR-4 vs UCC3960D
  • UCC3813DTR-4 vs UCC3889N
  • UCC3813DTR-4 vs UCC3889DTR
  • UCC3813DTR-4 vs UCC3889DG4
  • UCC3813DTR-4 vs UCC3889D
  • UCC3813DTR-4 vs UCC3888NG4
  • UCC3813DTR-4 vs UCC3888N
  • UCC3813DTR-4 vs UCC3888DG4
  • UCC3813DTR-4 vs UCC3888D
  • UCC3813DTR-4 vs UCC3813PW-4G4
  • UCC3813DTR-4 vs UCC3813PW-4
  • UCC3813DTR-4 vs UCC3813PW-2
  • UCC3813DTR-4 vs UCC3813N-4
  • UCC3813DTR-4 vs UCC3813N-2G4
  • UCC3813DTR-4 vs UCC3813N-2
  • UCC3813DTR-4 vs UCC3813DTR-2
  • UCC3813DTR-4 vs UCC3813D-4
  • UCC3813DTR-4 vs UCC3813D-2
  • UCC3813DTR-4 vs UCC3810N
  • UCC3813DTR-4 vs UCC3810DWTRG4
  • UCC3813DTR-4 vs UCC3810DWTR
  • UCC3813DTR-4 vs UCC3810DW
  • UCC3813DTR-4 vs UCC3809PWTR-1
  • UCC3813DTR-4 vs UCC3809PW-2
  • UCC3813DTR-4 vs UCC3809PW-1
  • UCC3813DTR-4 vs UCC3809PTR-2G4
  • UCC3813DTR-4 vs UCC3809PTR-2
  • UCC3813DTR-4 vs UCC3809PTR-1
  • UCC3813DTR-4 vs UCC3809P-2
  • UCC3813DTR-4 vs UCC3809P-1G4
  • UCC3813DTR-4 vs UCC3809P-1
  • UCC3813DTR-4 vs UCC3809N-2
  • UCC3813DTR-4 vs UCC3809N-1
  • UCC3813DTR-4 vs UCC3809DTR-2
  • UCC3813DTR-4 vs UCC3809DTR-1G4
  • UCC3813DTR-4 vs UCC3809DTR-1
  • UCC3813DTR-4 vs UCC3809D-2
  • UCC3813DTR-4 vs UCC3809D-1G4
  • UCC3813DTR-4 vs UCC3809D-1
  • UCC3813DTR-4 vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.