☰
ULN2003AID
ULN2003AID
Active
Description:  TRANS 7NPN DARL 50V 0.5A 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ULN2003AID Datasheet
History Price: $1.05000
In Stock: 29280
ULN2003AID Specification
Specification
Part No
ULN2003AID
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
ULx200xA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
ULN2003AID Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003AID Compare Parts
  • ULN2003AID vs ULN2004AS16-13
  • ULN2003AID vs ULN2004ANSR
  • ULN2003AID vs ULN2004ANG4
  • ULN2003AID vs ULN2004AN
  • ULN2003AID vs ULN2004AINSR
  • ULN2003AID vs ULN2004AINSG4
  • ULN2003AID vs ULN2004AINSE4
  • ULN2003AID vs ULN2004AINS
  • ULN2003AID vs ULN2004AIN
  • ULN2003AID vs ULN2004AIDR
  • ULN2003AID vs ULN2004AID
  • ULN2003AID vs ULN2004ADRG4
  • ULN2003AID vs ULN2004ADRE4
  • ULN2003AID vs ULN2004ADR
  • ULN2003AID vs ULN2004ADG4
  • ULN2003AID vs ULN2004ADE4
  • ULN2003AID vs ULN2004AD16-U
  • ULN2003AID vs ULN2004AD
  • ULN2003AID vs ULN2004A
  • ULN2003AID vs ULN2003VAS16-13
  • ULN2003AID vs ULN2003V12T16-13
  • ULN2003AID vs ULN2003V12S16-13
  • ULN2003AID vs ULN2003V12PWR
  • ULN2003AID vs ULN2003V12DR
  • ULN2003AID vs ULN2003TTR
  • ULN2003AID vs ULN2003LVPWR
  • ULN2003AID vs ULN2003LVDR
  • ULN2003AID vs ULN2003F12FN-7
  • ULN2003AID vs ULN2003D1013TR
  • ULN2003AID vs ULN2003D1
  • ULN2003AID vs ULN2003BPWR
  • ULN2003AID vs ULN2003BN
  • ULN2003AID vs ULN2003BDR
  • ULN2003AID vs ULN2003AS16-13
  • ULN2003AID vs ULN2003APWRG4
  • ULN2003AID vs ULN2003APWR
  • ULN2003AID vs ULN2003APWG4
  • ULN2003AID vs ULN2003APW
  • ULN2003AID vs ULN2003APG,CN
  • ULN2003AID vs ULN2003ANSRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci