☰
ULN2003BDR
ULN2003BDR
Active
Description:  IC PWR RELAY 7NPN 1:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ULN2003BDR Datasheet
History Price: $0.71000
In Stock: 7280
ULN2003BDR Specification
Specification
Part No
ULN2003BDR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
ULx200xA
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
ULN2003BDR Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003BDR Description
The Texas Instruments ULN2003BDR is a high-voltage, high-current Darlington transistor array designed for driving inductive loads such as relays, solenoids, and motors. It is particularly useful in applications where multiple outputs are required, and it simplifies the design by integrating several transistors into a single package. Below is a detailed overview of the ULN2003BDR, including its specifications and features.

## Overview

The ULN2003BDR consists of seven NPN Darlington pairs, which are designed to drive loads up to 500 mA per channel and can withstand voltages up to 50 V. The device is commonly used in applications such as relay drivers, LED drivers, and other general-purpose switching applications.

## Key Features

1. High-Voltage Capability: The ULN2003BDR can handle load voltages up to 50 V, making it suitable for a wide range of applications.
2. High-Current Output: Each output can drive up to 500 mA, allowing it to control larger loads.
3. Integrated Flyback Diodes: The device includes built-in flyback diodes for inductive load protection, which helps to prevent voltage spikes when the load is switched off.
4. Multiple Channels: With seven channels available, the ULN2003BDR can control multiple loads simultaneously, reducing the need for additional components.
5. TTL/CMOS Compatible Inputs: The inputs are compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and other digital logic devices.
6. Compact Package: The ULN2003BDR is available in a small SOIC-16 package, which saves board space and simplifies layout.

## Specifications

Here are the key specifications for the ULN2003BDR:

- Number of Channels: 7
- Output Current (I_O): 500 mA per channel (maximum)
- Output Voltage (V_O): 50 V (maximum)
- Input Voltage (V_I): 2.4 V (minimum for high state)
- Input Current (I_I): 1.5 mA (typical for high state)
- Gain (h_FE): 1000 (minimum)
- Power Dissipation (P_D): 1.5 W (maximum)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-16

## Pin Configuration

The ULN2003BDR has a 16-pin configuration, with the following pin assignments:

- Pins 1-7: Inputs (I1 to I7)
- Pins 8-14: Outputs (O1 to O7)
- Pin 9: Common pin for flyback diodes (connected to the load supply)
- Pin 16: Ground (GND)
- Pin 15: Not connected (NC)

## Applications

The ULN2003BDR is widely used in various applications, including:

- Relay Drivers: To control relays in automation systems.
- LED Drivers: For driving multiple LEDs in lighting applications.
- Stepper Motor Control: In stepper motor driver circuits.
- Industrial Automation: For controlling solenoids and other inductive loads.

## Conclusion

The Texas Instruments ULN2003BDR is a versatile and reliable Darlington transistor array that simplifies the design of circuits requiring high-current and high-voltage switching. Its integrated features, such as flyback diodes and multiple channels, make it an excellent choice for a variety of applications in both consumer and industrial electronics. With its compact size and compatibility with standard logic levels, the ULN2003BDR is a popular choice among engineers and designers.
ULN2003BDR Compare Parts
  • ULN2003BDR vs ULN2004AS16-13
  • ULN2003BDR vs ULN2004ANSR
  • ULN2003BDR vs ULN2004ANG4
  • ULN2003BDR vs ULN2004AN
  • ULN2003BDR vs ULN2004AINSR
  • ULN2003BDR vs ULN2004AINSG4
  • ULN2003BDR vs ULN2004AINSE4
  • ULN2003BDR vs ULN2004AINS
  • ULN2003BDR vs ULN2004AIN
  • ULN2003BDR vs ULN2004AIDR
  • ULN2003BDR vs ULN2004AID
  • ULN2003BDR vs ULN2004ADRG4
  • ULN2003BDR vs ULN2004ADRE4
  • ULN2003BDR vs ULN2004ADR
  • ULN2003BDR vs ULN2004ADG4
  • ULN2003BDR vs ULN2004ADE4
  • ULN2003BDR vs ULN2004AD16-U
  • ULN2003BDR vs ULN2004AD
  • ULN2003BDR vs ULN2004A
  • ULN2003BDR vs ULN2003VAS16-13
  • ULN2003BDR vs ULN2003V12T16-13
  • ULN2003BDR vs ULN2003V12S16-13
  • ULN2003BDR vs ULN2003V12PWR
  • ULN2003BDR vs ULN2003V12DR
  • ULN2003BDR vs ULN2003TTR
  • ULN2003BDR vs ULN2003LVPWR
  • ULN2003BDR vs ULN2003LVDR
  • ULN2003BDR vs ULN2003F12FN-7
  • ULN2003BDR vs ULN2003D1013TR
  • ULN2003BDR vs ULN2003D1
  • ULN2003BDR vs ULN2003BPWR
  • ULN2003BDR vs ULN2003BN
  • ULN2003BDR vs ULN2003AS16-13
  • ULN2003BDR vs ULN2003APWRG4
  • ULN2003BDR vs ULN2003APWR
  • ULN2003BDR vs ULN2003APWG4
  • ULN2003BDR vs ULN2003APW
  • ULN2003BDR vs ULN2003APG,CN
  • ULN2003BDR vs ULN2003ANSRG4
  • ULN2003BDR vs ULN2003ANSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.