☰
VCBUP2A7
VCBUP2A7
Not For New Designs
Description:  IC DGTL MEDIA PROC 548CSP
Manufacturer:  Texas Instruments
Datasheet:   VCBUP2A7 Datasheet
History Price: $94.68200
In Stock: 32080
VCBUP2A7 Specification
Specification
Part No
VCBUP2A7
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
TMS320DM64x, DaVinci
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fixed Point
Interface
Host Interface, I2C, McASP, McBSP, PCI
Clock Rate
720MHz
Non-Volatile Memory
External
On-Chip RAM
160kB
Voltage - I/O
3.30V
Voltage - Core
1.40V
Operating Temperature
0 ℃ ~ 90 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
548-BFBGA, FCBGA
Supplier Device Package
548-FCBGA (23x23)
VCBUP2A7 Related Parts
VCBU3730GSCUS100
VCBU3730GSCUS100
Texas Instruments
IC DGTL MEDIA PROC 423FCBGA
VCBU65WMCE30
VCBU65WMCE30
Texas Instruments
IC SOC DGTL MEDIA PROC 338NFBGA
VCBU68WMCE30
VCBU68WMCE30
Texas Instruments
IC SOC DGTL MEDIA PROC 338NFBGA
VCBUP7CCUT6
VCBUP7CCUT6
Texas Instruments
IC DGTL MEDIA PROC 529FCBGA
VCBUP7CT7
VCBUP7CT7
Texas Instruments
IC SOC DGTL MEDIA PROC 529FCBGA
VCBUP7TC6
VCBUP7TC6
Texas Instruments
IC SOC DGTL MEDIA PROC 529FCBGA
VCBUSAM648T9
VCBUSAM648T9
Texas Instruments
IC DGTL MEDIA PROC 529FCBGA
VCBUP2A7 Compare Parts
  • VCBUP2A7 vs VCBUP7TC6
  • VCBUP2A7 vs VCBUP7CT7
  • VCBUP2A7 vs VCBUP7CCUT6
  • VCBUP2A7 vs VCBU68WMCE30
  • VCBUP2A7 vs VCBU65WMCE30
  • VCBUP2A7 vs VCBU3730GSCUS100
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B