☰
VCBUP7CT7
VCBUP7CT7
Not For New Designs
Description:  IC SOC DGTL MEDIA PROC 529FCBGA
Manufacturer:  Texas Instruments
Datasheet:   VCBUP7CT7 Datasheet
History Price: $108.80476
In Stock: 4460
VCBUP7CT7 Specification
Specification
Part No
VCBUP7CT7
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
TMS320DM646x, DaVinci
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Digital Media System-on-Chip (DMSoC)
Interface
EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate
729MHz DSP, 364.5MHz ARM?
Non-Volatile Memory
ROM (8kB)
On-Chip RAM
248kB
Voltage - I/O
1.8V, 3.3V
Voltage - Core
1.20V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
529-BFBGA, FCBGA
Supplier Device Package
529-FCBGA (19x19)
VCBUP7CT7 Related Parts
VCBU3730GSCUS100
VCBU3730GSCUS100
Texas Instruments
IC DGTL MEDIA PROC 423FCBGA
VCBU65WMCE30
VCBU65WMCE30
Texas Instruments
IC SOC DGTL MEDIA PROC 338NFBGA
VCBU68WMCE30
VCBU68WMCE30
Texas Instruments
IC SOC DGTL MEDIA PROC 338NFBGA
VCBUP2A7
VCBUP2A7
Texas Instruments
IC DGTL MEDIA PROC 548CSP
VCBUP7CCUT6
VCBUP7CCUT6
Texas Instruments
IC DGTL MEDIA PROC 529FCBGA
VCBUP7TC6
VCBUP7TC6
Texas Instruments
IC SOC DGTL MEDIA PROC 529FCBGA
VCBUSAM648T9
VCBUSAM648T9
Texas Instruments
IC DGTL MEDIA PROC 529FCBGA
VCBUP7CT7 Compare Parts
  • VCBUP7CT7 vs VCBUP7TC6
  • VCBUP7CT7 vs VCBUP7CCUT6
  • VCBUP7CT7 vs VCBUP2A7
  • VCBUP7CT7 vs VCBU68WMCE30
  • VCBUP7CT7 vs VCBU65WMCE30
  • VCBUP7CT7 vs VCBU3730GSCUS100
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B