VSP2582RHN
VSP2582RHN
Active
Description:  IC AFE 1 CHAN 12BIT 36VQFN
Manufacturer:  Texas Instruments
Datasheet:   VSP2582RHN Datasheet
History Price: $11.69000
In Stock: 25200
VSP2582RHN Specification
Specification
Part No
VSP2582RHN
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
1
Power (Watts)
85 mW
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
36-VFQFN
Supplier Device Package
36-VQFN (6.2x6.2)
VSP2582RHN Related Parts
VSP01M01ZWD
VSP01M01ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M01ZWDR
VSP01M01ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWD
VSP01M02ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWDR
VSP01M02ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP1021PFB
VSP1021PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP1021PFBG4
VSP1021PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFB
VSP10T21PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFBG4
VSP10T21PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP2560PT
VSP2560PT
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTG4
VSP2560PTG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTR
VSP2560PTR
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTRG4
VSP2560PTRG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2582RHN Description

## Texas Instruments VSP2582RHN: Comprehensive Overview

The VSP2582RHN is a high-performance audio signal processor designed by Texas Instruments, specializing in advanced audio processing for professional and consumer audio applications. This device integrates a range of features to handle complex audio tasks, including filtering, mixing, and equalization, making it suitable for use in various high-fidelity audio systems. Below is a detailed description of the VSP2582RHN, including its specifications, features, and typical applications.

## 1. General Description

The VSP2582RHN is a versatile audio signal processor that offers high-quality audio performance and flexibility. It is equipped with sophisticated digital signal processing (DSP) capabilities, enabling precise control over audio signals. The device is designed to process multiple audio channels simultaneously and provides extensive control over audio parameters, making it ideal for use in professional audio equipment, home theater systems, and other high-end audio applications.

## 2. Key Features

- High-Performance DSP: The VSP2582RHN incorporates a powerful DSP core capable of handling complex audio algorithms with high efficiency and precision.
- Multiple Audio Channels: Supports processing of multiple audio channels, allowing for simultaneous handling of stereo, multi-channel, and surround sound signals.
- Advanced Audio Processing: Features advanced processing capabilities including equalization, filtering, mixing, and dynamic range control, providing high flexibility in audio signal manipulation.
- Low Distortion and Noise: Designed to minimize harmonic distortion and noise, ensuring clean and high-fidelity audio output.
- High Sampling Rate: Supports high audio sampling rates to maintain audio quality and fidelity, suitable for professional-grade audio applications.
- Programmable Parameters: Allows for the programming of various audio processing parameters, enabling customization based on specific application needs.

## 3. Electrical Specifications

The following are the key electrical specifications of the VSP2582RHN:

- Supply Voltage (Vcc): 3.3V
- Power Consumption: Approximately 1.5W (typical, depending on the operational mode and usage)
- Sampling Rate: Supports up to 192 kHz, ensuring high-resolution audio processing.
- Input Voltage Range: Compatible with standard audio input levels, typically 1V peak-to-peak.
- Output Voltage Range: Can drive standard audio output levels, typically up to 1V peak-to-peak.
- Total Harmonic Distortion (THD): Typically less than 0.01% at 1 kHz, ensuring minimal signal degradation.
- Signal-to-Noise Ratio (SNR): Greater than 100 dB, providing high-quality audio with minimal noise interference.

## 4. Functional Description

- Digital Signal Processing: The VSP2582RHN utilizes a DSP core to perform complex audio processing tasks, such as equalization, filtering, and dynamic range control. The DSP allows for precise control over audio signals and supports a wide range of audio processing algorithms.
- Audio Channel Processing: Capable of handling multiple audio channels simultaneously, the device is suitable for applications requiring multi-channel audio processing, such as home theater systems and professional audio equipment.
- Programmable Features: The device features programmable parameters that can be adjusted through software, enabling customization of audio processing to meet specific application requirements.

## 5. Application Areas

The VSP2582RHN is designed for use in a variety of audio applications, including:

- Professional Audio Equipment: Used in mixing consoles, audio interfaces, and other professional audio gear where high-quality audio processing and flexibility are required.
- Home Theater Systems: Enhances audio performance in home theater systems by providing advanced processing capabilities for surround sound and multi-channel audio.
- Car Audio Systems: Suitable for high-fidelity car audio systems, offering improved audio quality and customization options for vehicle audio environments.
- Broadcast and Recording Studios: Employed in broadcast and recording studios for precise audio processing and control in professional audio production settings.

## 6. Package and Pin Configuration

The VSP2582RHN is available in a 64-pin TQFP (Thin Quad Flat Package) package. The pin configuration typically includes:

- Power Supply Pins (Vcc and Ground): Pins for providing power to the device and grounding.
- Audio Input/Output Pins: Pins for audio signal input and output, supporting connection to various audio sources and destinations.
- Control Pins: Pins for interfacing with external control systems and programming parameters.
- Clock Pins: Pins for clock input, ensuring synchronization with audio sampling rates.
- Serial Communication Pins: Pins for serial data communication, allowing for configuration and control of the audio processing functions.

## 7. Conclusion

The VSP2582RHN from Texas Instruments is a high-performance audio signal processor designed for demanding audio applications requiring advanced processing capabilities and high fidelity. Its versatile DSP core, support for multiple audio channels, and low distortion characteristics make it suitable for professional audio equipment, home theater systems, and other high-end audio applications. For detailed design considerations and additional technical information, consulting the official datasheet from Texas Instruments is recommended.
VSP2582RHN Compare Parts
  • VSP2582RHN vs VSP7502ZWV
  • VSP2582RHN vs VSP7500ZWVR
  • VSP2582RHN vs VSP7500ZWV
  • VSP2582RHN vs VSP5622RSLR
  • VSP2582RHN vs VSP5621RSLR
  • VSP2582RHN vs VSP5620RSLR
  • VSP2582RHN vs VSP5612RSHR
  • VSP2582RHN vs VSP5611RSHR
  • VSP2582RHN vs VSP5610RSHR
  • VSP2582RHN vs VSP5010PMRG6
  • VSP2582RHN vs VSP5010PMR
  • VSP2582RHN vs VSP5010PMG6
  • VSP2582RHN vs VSP5010PM
  • VSP2582RHN vs VSP5000PMRG6
  • VSP2582RHN vs VSP5000PMR
  • VSP2582RHN vs VSP5000PMG6
  • VSP2582RHN vs VSP5000PM
  • VSP2582RHN vs VSP2590ZWVR
  • VSP2582RHN vs VSP2590ZWV
  • VSP2582RHN vs VSP2582RHNRG4
  • VSP2582RHN vs VSP2582RHNR
  • VSP2582RHN vs VSP2582RHNG4
  • VSP2582RHN vs VSP2582RHHR
  • VSP2582RHN vs VSP2566PTRG4
  • VSP2582RHN vs VSP2566PTR
  • VSP2582RHN vs VSP2566PTG4
  • VSP2582RHN vs VSP2566PT
  • VSP2582RHN vs VSP2562PTR
  • VSP2582RHN vs VSP2562PTG4
  • VSP2582RHN vs VSP2562PT
  • VSP2582RHN vs VSP2560PTRG4
  • VSP2582RHN vs VSP2560PTR
  • VSP2582RHN vs VSP2560PTG4
  • VSP2582RHN vs VSP2560PT
  • VSP2582RHN vs VSP10T21PFBG4
  • VSP2582RHN vs VSP10T21PFB
  • VSP2582RHN vs VSP1021PFBG4
  • VSP2582RHN vs VSP1021PFB
  • VSP2582RHN vs VSP01M02ZWDR
  • VSP2582RHN vs VSP01M02ZWD
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK