VSP2582RHNR
VSP2582RHNR
Not For New Designs
Description:  IC AFE 1 CHAN 12BIT 36VQFN
Manufacturer:  Texas Instruments
Datasheet:   VSP2582RHNR Datasheet
History Price: $6.82500
In Stock: 8000
VSP2582RHNR Specification
Specification
Part No
VSP2582RHNR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
1
Power (Watts)
85 mW
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
36-VFQFN
Supplier Device Package
36-VQFN (6.2x6.2)
VSP2582RHNR Related Parts
VSP01M01ZWD
VSP01M01ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M01ZWDR
VSP01M01ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWD
VSP01M02ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWDR
VSP01M02ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP1021PFB
VSP1021PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP1021PFBG4
VSP1021PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFB
VSP10T21PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFBG4
VSP10T21PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP2560PT
VSP2560PT
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTG4
VSP2560PTG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTR
VSP2560PTR
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTRG4
VSP2560PTRG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2582RHNR Description

## Texas Instruments VSP2582RHNR Overview

The VSP2582RHNR is a specialized, low-power, high-performance video signal processor from Texas Instruments. It is designed for applications that require robust video processing capabilities, such as surveillance systems, video conferencing equipment, and automotive camera systems. This device integrates several advanced features to enhance video quality, including noise reduction, color enhancement, and image scaling.

## Key Features

1. High-Performance Video Processing:
- The VSP2582RHNR provides advanced video processing capabilities, making it ideal for handling various video formats and resolutions.

2. Low Power Consumption:
- Designed for energy efficiency, the device operates with minimal power consumption, making it suitable for battery-operated systems.

3. Integrated Video Scaling:
- It includes built-in video scaling functionality, allowing seamless upscaling or downscaling of video resolutions without significant loss in quality.

4. Noise Reduction:
- The video processor incorporates sophisticated noise reduction algorithms that help improve the clarity and quality of the processed video.

5. Color Enhancement:
- Advanced color enhancement features ensure vibrant and accurate color reproduction, which is essential for applications where image fidelity is crucial.

6. Multiple Input Support:
- Supports various video input formats, including composite, S-video, and component video, providing flexibility in system design.

7. User-Friendly Interface:
- The device features an intuitive interface for configuration and control, facilitating easy integration into existing systems.

8. Versatile Output Formats:
- Capable of outputting various video formats, including standard definition (SD), high definition (HD), and even ultra-high definition (UHD), depending on application requirements.

9. Built-in Memory Management:
- The VSP2582RHNR includes efficient memory management features, ensuring smooth processing and reduced latency during video operations.

10. Support for Multiple Standards:
- Complies with various industry standards, making it suitable for a wide range of applications across different markets.

## Specifications

Here are the detailed specifications for the VSP2582RHNR:

- Device Type: Video Signal Processor
- Operating Voltage Range: 1.8 V to 3.6 V
- Power Consumption: Typically < 300 mW
- Input Video Formats: Composite, S-video, Component
- Output Video Formats: SD, HD, UHD (up to 4K)
- Maximum Resolution Supported: 3840 x 2160 at 30 fps
- Scaling Ratio: Adjustable scaling factors (up to 16x)
- Noise Reduction Algorithm: 3D noise reduction with adjustable parameters
- Color Processing: 10-bit color depth with advanced color correction
- Audio Support: Embedded audio support for associated video streams
- Operating Temperature Range: -40°C to +85°C
- Package Type: HTQFP-64 (64-pin Thin Quad Flat Package)
- Dimensions: 10 mm x 10 mm
- Weight: Approximately 1.5 g

## Application Areas

The VSP2582RHNR is well-suited for a variety of applications, including:

1. Surveillance Systems:
- Enhances the quality of video feeds in security cameras, allowing for clearer images in low-light conditions.

2. Video Conferencing Equipment:
- Provides superior video quality for conference systems, improving communication effectiveness.

3. Automotive Camera Systems:
- Used in advanced driver-assistance systems (ADAS) for processing video from cameras, enhancing safety features like lane departure warnings and collision avoidance.

4. Broadcasting:
- Suitable for broadcasting applications where high-quality video processing is critical.

5. Consumer Electronics:
- Can be integrated into televisions and media players to improve video playback quality.

6. Medical Imaging:
- Employed in medical imaging devices to enhance the clarity and detail of video outputs.

## Functional Block Diagram

The functional block diagram of the VSP2582RHNR typically includes:

- Input Stage: Accepts various video signals and performs initial preprocessing.
- Video Processing Core: Implements scaling, noise reduction, and color enhancement algorithms.
- Memory Management Unit: Handles data buffering and memory allocation for efficient processing.
- Output Stage: Converts processed video signals to the desired output format.

## Conclusion

The Texas Instruments VSP2582RHNR is a powerful video signal processor designed to meet the demands of modern video processing applications. With its high-performance features, low power consumption, and versatile input and output capabilities, it stands out as a reliable solution for industries ranging from security to automotive. Its advanced processing algorithms ensure that users receive high-quality video output, making it a valuable component in any video-centric design. Whether in surveillance, conferencing, or consumer electronics, the VSP2582RHNR provides the performance and flexibility needed to enhance video quality and user experience.
VSP2582RHNR Compare Parts
  • VSP2582RHNR vs VSP7502ZWV
  • VSP2582RHNR vs VSP7500ZWVR
  • VSP2582RHNR vs VSP7500ZWV
  • VSP2582RHNR vs VSP5622RSLR
  • VSP2582RHNR vs VSP5621RSLR
  • VSP2582RHNR vs VSP5620RSLR
  • VSP2582RHNR vs VSP5612RSHR
  • VSP2582RHNR vs VSP5611RSHR
  • VSP2582RHNR vs VSP5610RSHR
  • VSP2582RHNR vs VSP5010PMRG6
  • VSP2582RHNR vs VSP5010PMR
  • VSP2582RHNR vs VSP5010PMG6
  • VSP2582RHNR vs VSP5010PM
  • VSP2582RHNR vs VSP5000PMRG6
  • VSP2582RHNR vs VSP5000PMR
  • VSP2582RHNR vs VSP5000PMG6
  • VSP2582RHNR vs VSP5000PM
  • VSP2582RHNR vs VSP2590ZWVR
  • VSP2582RHNR vs VSP2590ZWV
  • VSP2582RHNR vs VSP2582RHNRG4
  • VSP2582RHNR vs VSP2582RHNG4
  • VSP2582RHNR vs VSP2582RHN
  • VSP2582RHNR vs VSP2582RHHR
  • VSP2582RHNR vs VSP2566PTRG4
  • VSP2582RHNR vs VSP2566PTR
  • VSP2582RHNR vs VSP2566PTG4
  • VSP2582RHNR vs VSP2566PT
  • VSP2582RHNR vs VSP2562PTR
  • VSP2582RHNR vs VSP2562PTG4
  • VSP2582RHNR vs VSP2562PT
  • VSP2582RHNR vs VSP2560PTRG4
  • VSP2582RHNR vs VSP2560PTR
  • VSP2582RHNR vs VSP2560PTG4
  • VSP2582RHNR vs VSP2560PT
  • VSP2582RHNR vs VSP10T21PFBG4
  • VSP2582RHNR vs VSP10T21PFB
  • VSP2582RHNR vs VSP1021PFBG4
  • VSP2582RHNR vs VSP1021PFB
  • VSP2582RHNR vs VSP01M02ZWDR
  • VSP2582RHNR vs VSP01M02ZWD
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK