THL3503-B
THL3503-B
Active
Description:  IC LED DRIVER PS 40MA 40QFN
Manufacturer:  CEL
Datasheet:   THL3503-B Datasheet
History Price: $10.19000
In Stock: 20000
THL3503-B Specification
Specification
Part No
THL3503-B
Category
PMIC - LED Drivers
Manufacturer
CEL
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Switch
Topology
-
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
35V
Current - Output / Channel
40mA
Frequency
10MHz
Dimming
-
Applications
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
THL3503-B Related Parts
THL3501
THL3501
THine Solutions
IC LED DRIVER PS 100MA 40QFN
THL3501-B
THL3501-B
CEL
IC LED DRIVER PS 100MA 40QFN
THL3502
THL3502
CEL
IC LED DRIVER PS 100MA 48QFN
THL3502-B
THL3502-B
CEL
IC LED DRIVER PS 100MA 48QFN
THL3503
THL3503
THine Solutions
IC LED DRIVER PS 40MA 40QFN
THL3504
THL3504
CEL
IC LED DRIVER PS 40MA 48QFN
THL3504-B
THL3504-B
CEL
IC LED DRIVER PS 40MA 48QFN
THL3512
THL3512
THine Solutions
IC LED DRIVER PS 100MA 48QFN
THL3512-B
THL3512-B
CEL
IC LED DRIVER PS 100MA 48QFN
THL3514
THL3514
THine Solutions
IC LED DRIVER PS 40MA 48QFN
THL3514-B
THL3514-B
CEL
IC LED DRIVER PS 40MA 48QFN
THL3503-B Compare Parts
  • THL3503-B vs THL3514
  • THL3503-B vs THL3512-B
  • THL3503-B vs THL3512
  • THL3503-B vs THL3504-B
  • THL3503-B vs THL3504
  • THL3503-B vs THL3503
  • THL3503-B vs THL3502-B
  • THL3503-B vs THL3502
  • THL3503-B vs THL3501-B
  • THL3503-B vs THL3501
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller