Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Unitrode Corp UC5602DWP
UC5602DWP
Active
Interface - Signal Terminators
Description:
SCSI TERMINATOR, 18-LINE, 110OHM
Manufacturer:
Unitrode Corp
Datasheet:
UC5602DWP Datasheet
History Price: $1.35000
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC5602DWP Specification
Specification
Part No
UC5602DWP
Category
Interface - Signal Terminators
Manufacturer
Unitrode Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI
Number of Terminations
18
Voltage - Supply
4V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UC5602DWP PDF Datasheet
UC5602DWP Datasheet
Click and Download: UC5602DWP Datasheet
UC5602DWP Related Parts
UC5601DWP
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPG4
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPTR
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601DWPTRG4
Texas Instruments
IC TERMINATOR SCSI 28SOIC
UC5601N
Texas Instruments
IC TERMINATOR SCSI 24DIP
UC5601NG4
Texas Instruments
IC TERMINATOR SCSI 24DIP
UC5601QP
Texas Instruments
IC TERMINATOR SCSI 28PLCC
UC5601QPTR
Texas Instruments
IC TERMINATOR SCSI 28PLCC
UC5603DP
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPG4
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPTR
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5603DPTRG4
Texas Instruments
IC TERMINATOR SCSI 9LINE 16SOIC
UC5602DWP Compare Parts
UC5602DWP vs UC5613DP
UC5602DWP vs UC5612PWP
UC5602DWP vs UC560DP
UC5602DWP vs UC5608QP
UC5602DWP vs UC5608N
UC5602DWP vs UC5608DWP
UC5602DWP vs UC5604DPTR
UC5602DWP vs UC5604DP
UC5602DWP vs UC5603QPTR
UC5602DWP vs UC5603QP
UC5602DWP vs UC5603NG4
UC5602DWP vs UC5603N
UC5602DWP vs UC5603J
UC5602DWP vs UC5603DPTRG4
UC5602DWP vs UC5603DPTR
UC5602DWP vs UC5603DPG4
UC5602DWP vs UC5603DP
UC5602DWP vs UC5601QPTR
UC5602DWP vs UC5601QP
UC5602DWP vs UC5601NG4
UC5602DWP vs UC5601N
UC5602DWP vs UC5601DWPTRG4
UC5602DWP vs UC5601DWPTR
UC5602DWP vs UC5601DWPG4
UC5602DWP vs UC5601DWP
UC5602DWP vs UC5612DP
UC5602DWP vs UC5603QPTR-UN
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!