☰
SI9100DN02-E3
SI9100DN02-E3
Obsolete
Description:  IC REG MULTI CONFG 20PLCC
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 44320
SI9100DN02-E3 Specification
Specification
Part No
SI9100DN02-E3
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive or Negative, Isolation Capable
Topology
Buck, Buck-Boost, Flyback, Forward Converter
Output Type
-
Number of Outputs
1
Voltage - Input (Min)
10V
Voltage - Input (Max)
70V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
40kHz ~ 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
SI9100DN02-E3 PDF Datasheet
SI9100DN02-E3 Related Parts
SI9100DJ02-E3
SI9100DJ02-E3
Vishay
IC REG MULTI CONFG 14DIP
SI9104DW-T1-E3
SI9104DW-T1-E3
Vishay
IC REG FLYBCK FWRD 16SOIC
SI9166BQ-T1-E3
SI9166BQ-T1-E3
Vishay
IC REG BUCK BST 1.5A 16TSSOP
SI9102DN02-E3
SI9102DN02-E3
Vishay
IC REG FLYBCK FWRD 20PLCC
SI9102DN02-T1-E3
SI9102DN02-T1-E3
Vishay
IC REG FLYBCK FWRD 20PLCC
SI9105DN02-E3
SI9105DN02-E3
Vishay
IC REG FLYBACK INV 20PLCC
SI9105DN02-T1-E3
SI9105DN02-T1-E3
Vishay
IC REG FLYBACK INV 20PLCC
SI9100DN02-E3 Compare Parts
  • SI9100DN02-E3 vs SI9104DW-T1-E3
  • SI9100DN02-E3 vs SI9100DJ02-E3
  • SI9100DN02-E3 vs SI9105DN02-T1-E3
  • SI9100DN02-E3 vs SI9105DN02-E3
  • SI9100DN02-E3 vs SI9102DN02-T1-E3
  • SI9100DN02-E3 vs SI9102DN02-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci