WIZ110SR
WIZ110SR
Not For New Designs
Description:  BRIDGE ETHERNET MODULE
Manufacturer:  WIZnet
Datasheet:   WIZ110SR Datasheet
History Price: $34.23800
In Stock: 32400
WIZ110SR Specification
Specification
Part No
WIZ110SR
Category
Interface - Modules
Manufacturer
WIZnet
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Bridge, RS232 to TCP/IP
Interface
RS232
Standards
-
Voltage - Supply
5V
Current - Supply
-
Operating Temperature
0 ℃ ~ 80 ℃
Package / Case
Module
Supplier Device Package
Module
WIZ110SR PDF Datasheet
WIZ110SR Related Parts
WIZ100SR
WIZ100SR
WIZnet
BRIDGE ETHR 10/100 BASE-T/TX PHY
WIZ105SR
WIZ105SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ107SR-232
WIZ107SR-232
WIZnet
BRIDGE ETHERNET MODULE
WIZ107SR-TTL
WIZ107SR-TTL
WIZnet
BRIDGE ETHERNET MODULE
WIZ108SR
WIZ108SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ120SR
WIZ120SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ125SR
WIZ125SR
WIZnet
CNVRTR ETHR 10/100 BASE-T/TX PHY
WIZ140SR
WIZ140SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ145SR
WIZ145SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550IO
WIZ550IO
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550S2E
WIZ550S2E
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ550SR
WIZ550SR
WIZnet
CNTRLR ETHERNET 10/100 BASE-T/TX
WIZ110SR Description
The WIZnet WIZ110SR is a highly versatile Serial-to-Ethernet converter designed to facilitate the integration of serial devices into Ethernet networks. This device is particularly useful for applications that require remote access to serial devices over a network, enabling seamless communication between devices that utilize serial communication protocols and Ethernet networks. Below is a detailed overview of the WIZ110SR, including its specifications, features, and applications.

## Overview

The WIZ110SR is engineered to convert serial data from devices such as microcontrollers, sensors, and other serial peripherals into Ethernet packets, allowing for communication over local area networks (LAN) or the Internet. It supports various serial communication protocols, making it a flexible solution for a wide range of applications.

## Key Specifications

1. Interface:
- Serial Interface: RS-232, RS-485, or TTL (depending on the model)
- Ethernet Interface: 10/100 Mbps Ethernet (RJ-45 connector)

2. Protocols Supported:
- TCP/IP, UDP, ARP, ICMP, DHCP, DNS, HTTP, and more.

3. Data Rate:
- Serial Data Rate: Up to 115200 bps (bits per second)

4. Power Supply:
- Operating Voltage: 5V DC (±10%)
- Power Consumption: Typically around 1.5W

5. Operating Temperature:
- Standard: 0°C to 70°C
- Industrial: -40°C to 85°C (depending on the specific model)

6. Dimensions:
- Compact Size: Approximately 70mm x 50mm x 25mm

7. LED Indicators:
- Status LEDs for power, Ethernet link, and data transmission.

8. Configuration:
- Configuration can be done via a web-based interface or through serial commands, allowing for easy setup and management.

9. Firmware:
- Upgradable firmware to ensure compatibility with future protocols and features.

10. Security Features:
- Supports secure communication protocols to protect data integrity and confidentiality.

## Features

- Easy Integration: The WIZ110SR allows for straightforward integration of serial devices into Ethernet networks without the need for extensive programming or configuration.

- Multiple Serial Protocols: It supports various serial communication protocols, including RS-232, RS-485, and TTL, making it suitable for a wide range of devices.

- Network Protocol Support: The device supports a comprehensive set of network protocols, enabling it to function in diverse networking environments.

- Web-Based Configuration: Users can easily configure the device through a web interface, simplifying the setup process and allowing for remote management.

- Compact Design: The small form factor of the WIZ110SR makes it ideal for applications where space is limited.

- Robust Performance: With support for high data rates and reliable communication, the WIZ110SR is suitable for demanding applications.

- Dual Serial Ports: The WIZ110SR features dual serial ports, allowing it to connect to two serial devices simultaneously, enhancing its versatility.

## Applications

The WIZ110SR is suitable for a variety of applications, including:

- Industrial Automation: Connecting sensors, actuators, and controllers to Ethernet networks for remote monitoring and control.

- Remote Device Management: Enabling remote access to serial devices, allowing for diagnostics, updates, and management from anywhere.

- Building Automation: Integrating HVAC systems, lighting controls, and security systems into a centralized Ethernet network.

- Medical Equipment: Connecting medical devices to hospital networks for data collection and monitoring.

- Smart Grid Applications: Facilitating communication between smart meters and central management systems.

- IoT Solutions: Serving as a bridge between serial devices and the Internet, enabling IoT applications and data collection.

## Conclusion

The WIZnet WIZ110SR is a powerful and flexible Serial-to-Ethernet converter that provides an effective solution for integrating serial devices into Ethernet networks. With its robust specifications, support for multiple protocols, and ease of configuration, it is an ideal choice for a wide range of applications across various industries. Whether for industrial automation, remote device management, or IoT solutions, the WIZ110SR offers reliable performance and seamless connectivity, making it a valuable tool for developers and engineers looking to enhance their systems with network capabilities.
WIZ110SR Compare Parts
  • WIZ110SR vs WIZ830MJ
  • WIZ110SR vs WIZ812MJ
  • WIZ110SR vs WIZ811MJ
  • WIZ110SR vs WIZ810MJ
  • WIZ110SR vs WIZ752SR-125
  • WIZ110SR vs WIZ752SR-120
  • WIZ110SR vs WIZ750SR-TTL
  • WIZ110SR vs WIZ750SR-485
  • WIZ110SR vs WIZ750SR-232
  • WIZ110SR vs WIZ750SR-110
  • WIZ110SR vs WIZ750SR-105
  • WIZ110SR vs WIZ750SR-100
  • WIZ110SR vs WIZ550SR
  • WIZ110SR vs WIZ550S2E
  • WIZ110SR vs WIZ550IO
  • WIZ110SR vs WIZ145SR
  • WIZ110SR vs WIZ140SR
  • WIZ110SR vs WIZ125SR
  • WIZ110SR vs WIZ120SR
  • WIZ110SR vs WIZ108SR
  • WIZ110SR vs WIZ107SR-TTL
  • WIZ110SR vs WIZ107SR-232
  • WIZ110SR vs WIZ105SR
  • WIZ110SR vs WIZ100SR
  • WIZ110SR vs WIZ750SR-DBL
  • WIZ110SR vs WIZ510SR-RP
  • WIZ110SR vs WIZ505SR-RP
  • WIZ110SR vs WIZ500SR-RP
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.