Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC2S100-5TQ144I
XC2S100-5TQ144I
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 92 I/O 144TQFP
Manufacturer:
Xilinx
Datasheet:
XC2S100-5TQ144I Datasheet
History Price: $85.05000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XC2S100-5TQ144I Specification
Specification
Part No
XC2S100-5TQ144I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
600
Number of Logic Elements/Cells
2700
Total RAM Bits
40960
Number of I/O
92
Number of Gates
100000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
XC2S100-5TQ144I Related Parts
XC2S100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG456C
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FG456I
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FGG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FGG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5PQ208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQ208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQG208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQG208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5TQ144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQG144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQ144I Compare Parts
XC2S100-5TQ144I vs XC2VP70-6FFG1517C
XC2S100-5TQ144I vs XC2VP70-6FF1517I
XC2S100-5TQ144I vs XC2VP70-6FF1517C
XC2S100-5TQ144I vs XC2VP70-5FFG1517C
XC2S100-5TQ144I vs XC2VP70-5FF1517I
XC2S100-5TQ144I vs XC2VP70-5FF1517C
XC2S100-5TQ144I vs XC2VP7-7FGG456C
XC2S100-5TQ144I vs XC2VP7-6FGG456I
XC2S100-5TQ144I vs XC2VP7-6FGG456C
XC2S100-5TQ144I vs XC2VP7-6FG456I
XC2S100-5TQ144I vs XC2VP7-6FG456C
XC2S100-5TQ144I vs XC2VP7-5FGG456I
XC2S100-5TQ144I vs XC2VP7-5FGG456C
XC2S100-5TQ144I vs XC2VP7-5FG456I
XC2S100-5TQ144I vs XC2VP7-5FG456C
XC2S100-5TQ144I vs XC2VP50-7FFG1517C
XC2S100-5TQ144I vs XC2VP50-6FFG1148C
XC2S100-5TQ144I vs XC2VP50-6FF1517I
XC2S100-5TQ144I vs XC2VP50-6FF1517C
XC2S100-5TQ144I vs XC2VP50-6FF1148I
XC2S100-5TQ144I vs XC2VP50-6FF1148C
XC2S100-5TQ144I vs XC2VP50-5FFG1517C
XC2S100-5TQ144I vs XC2VP50-5FFG1148C
XC2S100-5TQ144I vs XC2VP50-5FF1517I
XC2S100-5TQ144I vs XC2VP50-5FF1517C
XC2S100-5TQ144I vs XC2VP50-5FF1148I
XC2S100-5TQ144I vs XC2VP50-5FF1148C
XC2S100-5TQ144I vs XC2VP40-7FG676C
XC2S100-5TQ144I vs XC2VP40-6FG676I
XC2S100-5TQ144I vs XC2VP40-6FG676C
XC2S100-5TQ144I vs XC2VP40-6FFG1148C
XC2S100-5TQ144I vs XC2VP40-6FF1148I
XC2S100-5TQ144I vs XC2VP40-6FF1148C
XC2S100-5TQ144I vs XC2VP40-5FG676I
XC2S100-5TQ144I vs XC2VP40-5FG676C
XC2S100-5TQ144I vs XC2VP40-5FFG1148I
XC2S100-5TQ144I vs XC2VP40-5FFG1148C
XC2S100-5TQ144I vs XC2VP40-5FF1148I
XC2S100-5TQ144I vs XC2VP40-5FF1148C
XC2S100-5TQ144I vs XC2VP4-6FGG456C
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested