XC2S100-5TQG144C
XC2S100-5TQG144C
Active
Description:  IC FPGA 92 I/O 144TQFP
Manufacturer:  Xilinx
History Price: $61.18000
In Stock: 16400
XC2S100-5TQG144C Specification
Specification
Part No
XC2S100-5TQG144C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
600
Number of Logic Elements/Cells
2700
Total RAM Bits
40960
Number of I/O
92
Number of Gates
100000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
XC2S100-5TQG144C Related Parts
XC2S100-5FG256C
XC2S100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG256I
XC2S100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG456C
XC2S100-5FG456C
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FG456I
XC2S100-5FG456I
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FGG256C
XC2S100-5FGG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FGG256I
XC2S100-5FGG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5PQ208C
XC2S100-5PQ208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQ208I
XC2S100-5PQ208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQG208C
XC2S100-5PQG208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQG208I
XC2S100-5PQG208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5TQ144C
XC2S100-5TQ144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQ144I
XC2S100-5TQ144I
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQG144C Description
Overview of Xilinx XC2S100-5TQG144C

The Xilinx XC2S100-5TQG144C is a field-programmable gate array (FPGA) from the Spartan-2 series, designed for low-cost, low-power, and high-performance applications. Spartan-2 FPGAs are ideal for use in a variety of embedded systems, digital signal processing (DSP), communications, automotive, industrial control, and consumer electronics applications. The XC2S100-5TQG144C specifically offers a balance of logic resources, speed, and flexibility, making it suitable for a wide range of cost-sensitive and performance-driven projects.

Key Features

* FPGA Family: Part of the Spartan-2 family, designed for applications that require a balance of performance, low power consumption, and low cost.
* Logic Resources: The XC2S100-5TQG144C includes 100,000 system gates, which provide ample resources for implementing complex digital logic functions, including control logic, signal processing, and data communication tasks.
* I/O Pins: The device features 144 I/O pins, allowing for flexible interfacing with a variety of peripheral devices, sensors, and communication protocols.
* Speed Grade: The device operates at a speed grade of -5, meaning it offers reliable operation at clock speeds up to 200 MHz (depending on the application).
* Package Type: The XC2S100-5TQG144C is housed in a 144-pin TQFP (Thin Quad Flat Package), providing a compact form factor with good thermal dissipation properties, suitable for both surface-mount and hand-soldering applications.

Electrical Characteristics

* Supply Voltage: The XC2S100-5TQG144C operates at a supply voltage of 3.3V, which is common for many embedded applications and simplifies integration with other 3.3V-based devices.
* Operating Temperature Range: The device operates within a temperature range of 0°C to 85°C, making it suitable for most commercial and industrial applications where environmental temperature conditions are stable.
* Power Consumption: With low power requirements typical of the Spartan-2 family, the XC2S100-5TQG144C consumes minimal power, especially when idle or under moderate load conditions. This is ideal for battery-operated or energy-efficient systems.

Logic Resources and Architecture

* Logic Elements: The XC2S100-5TQG144C features a combination of logic cells, including lookup tables (LUTs), flip-flops, and multiplexers, providing the capability to implement complex combinational and sequential logic functions.
* Block RAM: The device includes embedded block RAM, which is highly beneficial for memory-intensive applications such as buffering, data storage, and video processing.
* DSP Slices: It includes a number of specialized DSP slices that are optimized for high-performance signal processing tasks, including filtering, multiplication, and fast Fourier transforms (FFT).
* Programmability: As an FPGA, the XC2S100-5TQG144C is fully programmable, allowing designers to implement custom logic circuits that can be modified or reconfigured after deployment.

I/O Capabilities

* General-Purpose I/O: The XC2S100-5TQG144C offers 144 I/O pins that can be configured as input or output, with support for various voltage levels and signaling standards. This provides flexibility for interfacing with different devices and sensors.
* Dedicated I/O Standards: The FPGA supports multiple I/O standards such as LVTTL, LVCMOS, and SSTL, enabling compatibility with a wide range of peripherals and systems.
* Differential Signaling: For high-speed communication, the XC2S100-5TQG144C also supports differential signaling standards like LVDS (Low Voltage Differential Signaling), allowing for high-speed data transmission over long distances with minimal noise and interference.

Applications

* Embedded Systems: The XC2S100-5TQG144C is commonly used in embedded systems that require programmable logic to handle tasks such as control, data processing, and communications. It is used in consumer electronics, industrial automation, and automotive electronics.
* Signal Processing: The FPGA’s DSP slices and block RAM make it ideal for signal processing applications, including audio, video, and communications signal filtering, modulation, and demodulation.
* Networking and Communication: With support for high-speed differential signaling and custom protocol implementation, the XC2S100-5TQG144C can be used in networking systems, communication interfaces, and custom protocols for data transfer.
* Test and Measurement: The flexible I/O capabilities and the ability to implement custom test logic make the XC2S100-5TQG144C suitable for test equipment and measurement systems.

Performance Benefits

* Low Cost and High Efficiency: The Spartan-2 series is known for offering a good balance between cost and performance. The XC2S100-5TQG144C provides an affordable solution for users needing programmable logic resources while maintaining high flexibility and functionality.
* Scalability: The XC2S100-5TQG144C’s resources allow for scalability in terms of logic complexity, making it suitable for everything from simple control systems to more complex signal processing applications.
* Fast Time-to-Market: FPGA-based designs, such as those using the XC2S100-5TQG144C, enable rapid prototyping and development of custom logic circuits, significantly reducing the time-to-market compared to designing custom ASICs (Application-Specific Integrated Circuits).
* Reconfiguration and Upgradability: Since FPGAs are reconfigurable, the XC2S100-5TQG144C can be updated or modified post-deployment to adapt to changing system requirements or to fix bugs or security vulnerabilities.

Conclusion

The Xilinx XC2S100-5TQG144C is a versatile and powerful FPGA that is well-suited for low-cost, low-power, and high-performance applications across various industries. Its combination of programmable logic resources, I/O flexibility, and integrated memory makes it ideal for embedded systems, signal processing, communications, and control applications. The device's ability to offer reconfigurable logic and support a range of I/O standards makes it a highly adaptable solution for complex, cost-sensitive designs, providing high efficiency and performance at an affordable price.
XC2S100-5TQG144C Compare Parts
  • XC2S100-5TQG144C vs XC2VP70-6FFG1517C
  • XC2S100-5TQG144C vs XC2VP70-6FF1517I
  • XC2S100-5TQG144C vs XC2VP70-6FF1517C
  • XC2S100-5TQG144C vs XC2VP70-5FFG1517C
  • XC2S100-5TQG144C vs XC2VP70-5FF1517I
  • XC2S100-5TQG144C vs XC2VP70-5FF1517C
  • XC2S100-5TQG144C vs XC2VP7-7FGG456C
  • XC2S100-5TQG144C vs XC2VP7-6FGG456I
  • XC2S100-5TQG144C vs XC2VP7-6FGG456C
  • XC2S100-5TQG144C vs XC2VP7-6FG456I
  • XC2S100-5TQG144C vs XC2VP7-6FG456C
  • XC2S100-5TQG144C vs XC2VP7-5FGG456I
  • XC2S100-5TQG144C vs XC2VP7-5FGG456C
  • XC2S100-5TQG144C vs XC2VP7-5FG456I
  • XC2S100-5TQG144C vs XC2VP7-5FG456C
  • XC2S100-5TQG144C vs XC2VP50-7FFG1517C
  • XC2S100-5TQG144C vs XC2VP50-6FFG1148C
  • XC2S100-5TQG144C vs XC2VP50-6FF1517I
  • XC2S100-5TQG144C vs XC2VP50-6FF1517C
  • XC2S100-5TQG144C vs XC2VP50-6FF1148I
  • XC2S100-5TQG144C vs XC2VP50-6FF1148C
  • XC2S100-5TQG144C vs XC2VP50-5FFG1517C
  • XC2S100-5TQG144C vs XC2VP50-5FFG1148C
  • XC2S100-5TQG144C vs XC2VP50-5FF1517I
  • XC2S100-5TQG144C vs XC2VP50-5FF1517C
  • XC2S100-5TQG144C vs XC2VP50-5FF1148I
  • XC2S100-5TQG144C vs XC2VP50-5FF1148C
  • XC2S100-5TQG144C vs XC2VP40-7FG676C
  • XC2S100-5TQG144C vs XC2VP40-6FG676I
  • XC2S100-5TQG144C vs XC2VP40-6FG676C
  • XC2S100-5TQG144C vs XC2VP40-6FFG1148C
  • XC2S100-5TQG144C vs XC2VP40-6FF1148I
  • XC2S100-5TQG144C vs XC2VP40-6FF1148C
  • XC2S100-5TQG144C vs XC2VP40-5FG676I
  • XC2S100-5TQG144C vs XC2VP40-5FG676C
  • XC2S100-5TQG144C vs XC2VP40-5FFG1148I
  • XC2S100-5TQG144C vs XC2VP40-5FFG1148C
  • XC2S100-5TQG144C vs XC2VP40-5FF1148I
  • XC2S100-5TQG144C vs XC2VP40-5FF1148C
  • XC2S100-5TQG144C vs XC2VP4-6FGG456C
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested