XC3SD3400A-4FG676I
XC3SD3400A-4FG676I
Active
Description:  IC FPGA 469 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $196.30000
In Stock: 12800
XC3SD3400A-4FG676I Specification
Specification
Part No
XC3SD3400A-4FG676I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-3A DSP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
5968
Number of Logic Elements/Cells
53712
Total RAM Bits
2322432
Number of I/O
469
Number of Gates
3400000
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BGA
Supplier Device Package
676-FBGA (27x27)
XC3SD3400A-4FG676I Related Parts
XC3030-100PC44C
XC3030-100PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030-100PQ100C
XC3030-100PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030A-7PC44C
XC3030A-7PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030A-7PQ100C
XC3030A-7PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030L-8VQ64C
XC3030L-8VQ64C
Xilinx
IC FPGA 54 I/O 64VQFP
XC3030L-8VQ64I
XC3030L-8VQ64I
Xilinx
IC FPGA 54 I/O 64VQFP
XC3042-100PQ100C
XC3042-100PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042-125PQ100C
XC3042-125PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7PQ100C
XC3042A-7PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7VQ100C
XC3042A-7VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100C
XC3042L-8VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100I
XC3042L-8VQ100I
Xilinx
IC FPGA 82 I/O 100VQFP
XC3SD3400A-4FG676I Compare Parts
  • XC3SD3400A-4FG676I vs XC3SD3400A-4FG676C
  • XC3SD3400A-4FG676I vs XC3SD3400A-4CSG484LI
  • XC3SD3400A-4FG676I vs XC3SD3400A-4CSG484I
  • XC3SD3400A-4FG676I vs XC3SD3400A-4CSG484C
  • XC3SD3400A-4FG676I vs XC3SD3400A-4CS484LI
  • XC3SD3400A-4FG676I vs XC3SD3400A-4CS484I
  • XC3SD3400A-4FG676I vs XC3SD3400A-4CS484C
  • XC3SD3400A-4FG676I vs XC3SD1800A-5CSG484C
  • XC3SD3400A-4FG676I vs XC3SD1800A-4FG676I
  • XC3SD3400A-4FG676I vs XC3SD1800A-4CSG484LI
  • XC3SD3400A-4FG676I vs XC3SD1800A-4CSG484I
  • XC3SD3400A-4FG676I vs XC3SD1800A-4CSG484C
  • XC3SD3400A-4FG676I vs XC3SD1800A-4CS484LI
  • XC3SD3400A-4FG676I vs XC3S700AN-5FGG484C
  • XC3SD3400A-4FG676I vs XC3S700AN-4FGG484I
  • XC3SD3400A-4FG676I vs XC3S700AN-4FGG484C
  • XC3SD3400A-4FG676I vs XC3S700AN-4FG484I
  • XC3SD3400A-4FG676I vs XC3S700AN-4FG484C
  • XC3SD3400A-4FG676I vs XC3S700A-5FTG256C
  • XC3SD3400A-4FG676I vs XC3S700A-5FGG484C
  • XC3SD3400A-4FG676I vs XC3S700A-5FGG400C
  • XC3SD3400A-4FG676I vs XC3S700A-4FTG256I
  • XC3SD3400A-4FG676I vs XC3S700A-4FTG256C
  • XC3SD3400A-4FG676I vs XC3S700A-4FT256I
  • XC3SD3400A-4FG676I vs XC3S700A-4FGG484I
  • XC3SD3400A-4FG676I vs XC3S700A-4FGG484C
  • XC3SD3400A-4FG676I vs XC3S700A-4FGG400I
  • XC3SD3400A-4FG676I vs XC3S700A-4FGG400C
  • XC3SD3400A-4FG676I vs XC3S700A-4FG484I
  • XC3SD3400A-4FG676I vs XC3S700A-4FG484C
  • XC3SD3400A-4FG676I vs XC3S700A-4FG400I
  • XC3SD3400A-4FG676I vs XC3S700A-4FG400C
  • XC3SD3400A-4FG676I vs XC3S50AN-5TQG144C
  • XC3SD3400A-4FG676I vs XC3S50AN-5FTG256C
  • XC3SD3400A-4FG676I vs XC3S50AN-5FT256C
  • XC3SD3400A-4FG676I vs XC3S50AN-4TQG144I
  • XC3SD3400A-4FG676I vs XC3S50AN-4TQG144C
  • XC3SD3400A-4FG676I vs XC3S50AN-4TQ144I
  • XC3SD3400A-4FG676I vs XC3S50AN-4FTG256I
  • XC3SD3400A-4FG676I vs XC3S50AN-4FTG256C
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.